Petroleum Distillate Petroleum and Mineral Oil Products
2 Results
Lubricants -- WHITE PETROLATUM
from Total Lubricants USA, Inc.
from Total Lubricants USA, Inc.
Pharmaceutical/food grade, clear, smooth & translucent grease. Designed for a wide variety of uses in the pharmaceutical and cosmetic industries. Melts at 130 F [See More]
- Composition / Chemistry: Petroleum Distillate; Petroleum or Mineral Oil
- Applications: Food Contact Approved
- Type / Function: Lubricant
Water-Displacing Rust Preventive -- Metal Guard® 560
from Hubbard-Hall Inc.
from Hubbard-Hall Inc.
DESCRIPTION. The result of the latest advances in thin film rust preventive technology, Metal Guard ® 560 is designed to be the final finish on an engineered black oxide coating where 150-200 hours of salt spray resistance is desired yet dimensional change cannot be tolerated. It is a... [See More]
- Composition / Chemistry: Petroleum Distillate; Petroleum or Mineral Oil
- Specific Gravity: 0.8390
- Type / Function: Solid or Dry Film Lubricant; Penetrant or Penetrating Oil; Corrosion Inhibiting or Rust Preventative; Metal Working
- Flash Point: 149