Metal Cutting Fluid Petroleum and Mineral Oil Products
from QualiChem, Inc.
MET-CUT 734 is an economical straight oil designed for both cutting and grinding applications. This straight oil is formulated with unique extreme pressure additives along with excellent polar lubrication. MET-CUT 734 is designed to prevent chip welding and metal pick-up on the tool and grinding... [See More]
- Type / Function: Metal Working; Metal Cutting
- Flash Point: 435
- Kinematic Viscosity: 22.0
- Composition / Chemistry: Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil
from Mobil Industrial Lubricants
Mobilcut 100 Series fluids are formulated with high levels of lubricity additives to provide you with excellent performance in your arduous machining operations. Suitable for machining a wide range of metals, these biostable, chlorine-free fluids are particularly suitable for aluminum alloys used in... [See More]
- Type / Function: Metal Working; Metal Cutting
- Applications: Machine, Gears, Spindles, Ways and Final Drives
- Composition / Chemistry: Water Soluble / Emulsion; Mineral Oil; Petroleum or Mineral Oil
from Dupont Molykote
Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components. Applications. Suitable for the press-fit production of all types of machine elements, as a running-in lubricant for new machines and gears, as permanent lubrication of machine... [See More]
- Type / Function: Grease / Gel; Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative; Metal Working; Metal Cutting
- Use Temperature: -31 to 842
- Specific Gravity: 1.4
- Composition / Chemistry: Micro-dispersion; Mineral Oil; Petroleum or Mineral Oil
from CIMCOOL
MILPRO 10-634HVS is general purpose oil recommended for machining and grinding operations. [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Metal Working; Grinding Fluid; Metal Cutting
- Flash Point: 370
- Specific Gravity: 0.9000
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
from Aervoe Industries Incorporated
High temperature and pressure, no etch or staining, all natural ingredients [See More]
- Type / Function: Lubricant; Solid or Dry Film Lubricant; Metal Working; Metal Cutting
- Use Temperature: 40 to 120
- Specific Gravity: 0.9000
- Composition / Chemistry: Petroleum or Mineral Oil
from Total Lubricants USA, Inc.
Heavy-duty, chlorinated, macro-emulsion for machining ferrous metals. [See More]
- Type / Function: Metal Working; Metal Cutting
- Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
from Blaser Swisslube Inc.
Description. Applications/Properties. High performance mineral oil-based. metalworking oils. Heavy duty versions available for. deep hole drilling, broaching,. stamping, etc. Available in a variety of. performance formulations utilizing. extreme pressure and/or polaric. lubricity additives with or... [See More]
- Type / Function: Metal Working; Metal Cutting
- Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
from Gesswein Co., Inc.
This special lubricant was developed for the mold and die finisher. It is economical and practically odorless, and it evaporates slowly. Recommended for fast cutting and for finishing operations. Helps prevent loading. Lets stones cut better and more freely so they produce a bright, smooth surface. [See More]
- Type / Function: Lubricant; Metal Working; Metal Cutting
- Applications: Mold and Die
- Composition / Chemistry: Petroleum or Mineral Oil