Corrosion Inhibitor / Rust Preventative Petroleum and Mineral Oil Products
from CITGO Petroleum Corporation
CITGO Pacemaker XL-32 Oil is a superior quality turbine lubricant formulated with a white mineral oil base and an additive system designed for high temperature and long service life in steam and gas turbine applications. CITGO Pacemaker XL-32 Oil is highly resistant to harmful sludge and varnish... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Petroleum or Mineral Oil
from Total Lubricants USA, Inc.
Mineral based, R&O type circulating oils for all types of moving parts. [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Applications: Machine, Gears, Spindles, Ways and Final Drives
- Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Aervoe Industries Incorporated
Displaces moisture, no residue, fills tiny irregularities on surfaces [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: 40 to 110
- Specific Gravity: 0.8100
- Composition / Chemistry: Petroleum or Mineral Oil
from General Pipe Cleaners
Preserves and Protects Sewer Cables and Equipment. Reformulated Snake-Oil Plus ™ offers enhanced protection of drain cables and machines – and can extend the life of your other equipment, as well!. It sports the same rust-inhibiting properties and pleasant lemon scent of original... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Flash Point: 302
- Specific Gravity: 1.02
- Composition / Chemistry: Mineral Oil; Aromatic / PAH; Petroleum or Mineral Oil
from General Pump
General Industrial Oil is a premium multi-purpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation, even at high temperatures. General Industrial Oil possesses a high natural viscosity index. This means more constant... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Grade / Approvals: SAE-30W
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Applications: Compressors; Process Equipment, Tanks, Reactor or Lines
from Dupont Molykote
Fluid grease for the lubrication of highly stressed transmissions with metal gears. Applications. Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and moisture. [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 0.9300
- Kinematic Viscosity: 300.0
- Use Temperature: -40 to 230
from Mobil Industrial Lubricants
Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties. The Mobilgear 600 XP Series is intended for use in... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Viscosity Index: 101
- Kinematic Viscosity: 68.0
- Pour Point: -17
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Type / Function: Solid or Dry Film Lubricant; Penetrant or Penetrating Oil; Corrosion Inhibiting or Rust Preventative; Metal Working
- Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
- Specific Gravity: 1
- Applications: Bearings; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
from Phillips 66 Lubricants
As a leader in aviation innovation, Phillips 66 Aviation has a long history of high-quality aviation lubricant development. Whether you're looking for top-of-the-line single and multiviscosity engine oils or high-grade hydraulic fluids, Phillips 66 Aviation has got you covered. [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Viscosity Index: 118 to 204
- Kinematic Viscosity: 159.0 to 257.0
- Specific Gravity: 0.8723 to 0.8915
from CIMCOOL
MILPRO 10-634HVS is general purpose oil recommended for machining and grinding operations. [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Metal Working; Grinding Fluid; Metal Cutting
- Flash Point: 370
- Specific Gravity: 0.9000
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from General Pump
General Pump Industrial Oil is a premium multipurpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation - even at high temperatures. General Pump Industrial Oil possesses a high natural viscosity index. This means more... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Applications: Compressors; Process Equipment, Tanks, Reactor or Lines
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
from Dupont Molykote
Mineral oil grease especially for metal/metal combinations. Molykote ® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS. Designed for plain and anti-friction bearings as well as other... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 0.9010
- Kinematic Viscosity: 105.0
- Use Temperature: -31 to 266
from Mobil Industrial Lubricants
Mobilgrease XTC enjoys a reputation for delivering excellent lubrication of high-speed and high-temperature gear and grid coupling applications, including AGMA CG-1 and CG-2 specifications. The outstanding qualities of Mobilgrease XTC have made it the choice of many users, especially when... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
- Kinematic Viscosity: 680.0
- Grade / Approvals: NLGI 1
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]
- Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Corrosion Inhibiting or Rust Preventative; Metal Working; Base / Process Oil; Quenching / Heat Treat
- Viscosity Index: 68 to 460
- Kinematic Viscosity: 2.1 to 12000.0
- Specific Gravity: 0.7970 to 0.9320
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Dupont Molykote
Heavy duty bearing grease for applications in presence of water and moisture. Molykote ® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used in a wide temperature range and offers excellent resistance against water wash out. Molykote ® G-0102 provides... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: -13 to 284
- Kinematic Viscosity: 150.0
- Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Calcium Complex
from Mobil Industrial Lubricants
Mobilux EP 111 is an exceptional grease primarily designed for lubrication of all AGMA CG-3 couplings. It is specifically formulated to help protect against wear even in heavily loaded, misaligned, low-speed gear couplings. Formulated with a very heavy viscous mineral base oil, Mobilux EP 111 is a... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: 14 to 248
- Kinematic Viscosity: 45.0
- Composition / Chemistry: Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Dupont Molykote
Multipurpose bearing grease based on a blend of mineral and synthetic oils. Molykote ® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium complex thickener with the low temperature properties of the combination of highly refined mineral oil... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: -22 to 266
- Kinematic Viscosity: 57.9
- Composition / Chemistry: Synthetic or Semi-synthetic; Mineral Oil; Petroleum or Mineral Oil; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Dupont Molykote
Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads. APPLICATIONS. Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes, earth-moving machines, conveyor belts and forklift trucks. [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 0.9000
- Kinematic Viscosity: 265.0
- Use Temperature: -13 to 230
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Dupont Molykote
High Temperature Copper Paste. Copper paste for components subjected to high temperatures, high pressures and corrosive influences. Molykote ® Cu-7439 is a long term lubricant for machine components which are exposed to high loads, high temperatures and corrosive environments. The paste exhibits... [See More]
- Type / Function: Grease / Gel; Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 0.9900
- Kinematic Viscosity: 100.0 to 1100.0
- Use Temperature: -22 to 1202
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
- Kinematic Viscosity: 327.0 to 350.0
- Specific Gravity: 0.9000 to ?
from Dupont Molykote
Rolling element bearing grease for high speed applications. Molykote ® G-0101 is a silicone-free mineral oil based grease thickened by a lithium system. Molykote ® G-0101 offers a wide service temperature range. APPLICATIONS. Rail applications. Elevator bearings. Electrical motor bearings. [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: -4 to 302
- Kinematic Viscosity: 101.0
- Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener