Mineral Oil Petroleum and Mineral Oil Products

44 Results
Cutting Oil -- MET-CUT 734
from QualiChem, Inc.

MET-CUT 734 is an economical straight oil designed for both cutting and grinding applications. This straight oil is formulated with unique extreme pressure additives along with excellent polar lubrication. MET-CUT 734 is designed to prevent chip welding and metal pick-up on the tool and grinding... [See More]

  • Composition / Chemistry: Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil
  • Kinematic Viscosity: 22.0
  • Type / Function: Metal Working; Metal Cutting
  • Flash Point: 435
Armite Lubricants 2002 All Purpose Oil 0.5 pt Can -- 2002 8OZ CAN [2002 8OZ CAN from Armite Lubricants]
from Ellsworth Adhesives

Armite Lubricants 2002 All Purpose Turbine Oil offers positive wear shedding properties, high resistance to foaming and rapid air release, resistant to ammonia, excellent rust and corrosion protection, and strong control of oxidation. 2002 All Purpose Oil is formulated from hydro-treated base oils... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant
  • Specific Gravity: 0.8490
Greases -- 2125126 [12175 from ITW ROCOL]
from RS Components, Ltd.

Rocol 12175 Grease [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
  • Type / Function: Grease / Gel
Greases -- 2498283 [LGEP 2/5 from SKF Group (The)]
from RS Components, Ltd.

SKF LGEP 2/5 Grease [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
  • Type / Function: Grease / Gel
Greases -- 2498303 [LGWA 2/5 from SKF Group (The)]
from RS Components, Ltd.

SKF LGWA 2/5 Grease [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
  • Type / Function: Grease / Gel
Greases -- 2676207 [LOCTITE LB 8105 1KG from Henkel Corporation - Industrial]
from RS Components, Ltd.

LOCTITE LB 8105, 1l Pot [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
  • Type / Function: Grease / Gel
Greases -- 2745032 [LGNL 2/0.4 from SKF Group (The)]
from RS Components, Ltd.

SKF LGNL 2/0.4 Bearing Grease [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
  • Type / Function: Grease / Gel
Greases -- 2745033 [LGNL 2/18 from SKF Group (The)]
from RS Components, Ltd.

Graisse usage g én éral pot 18 kg [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
  • Type / Function: Grease / Gel
Greases -- 2754740 [LGFG 2/0.4 from SKF Group (The)]
from RS Components, Ltd.

General purpose food grade grease cart 4 [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
  • Type / Function: Grease / Gel
Greases -- 2754741 [LGFG 2/1 from SKF Group (The)]
from RS Components, Ltd.

General purpose food grade grease 1 kg c [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
  • Type / Function: Grease / Gel
Greases -- 2754742 [LGFG 2/18 from SKF Group (The)]
from RS Components, Ltd.

General purpose food grade grease 18 kg [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
  • Type / Function: Grease / Gel
Refrigeration Compressor Oils -- XR 208-68
from Tecsia Lubricants USA

Refrigeration compressor lubrication requires the highest quality raw materials and formulation expertise to assure proper lubrication over the lubricant life required by OEMs. Tecsia Lubricants is proud to introduce Xaerus refrigeration compressor lubricants developed to enable equipment... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Kinematic Viscosity: 68.0
  • Type / Function: Lubricant
  • Applications: Compressors
Ammonia Refrigeration Compressor Oil -- Molykote® L-0668
from Dupont Molykote

High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Kinematic Viscosity: 63.0
  • Type / Function: Lubricant
  • Viscosity Index: 59
Anti-seize Food -- 9152
from Aervoe Industries Incorporated

Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; White Mineral Oil, Talc, Zinc Oxide
  • Specific Gravity: 1.1
  • Type / Function: Lubricant; Solid or Dry Film Lubricant; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: 20 to 120
Agricultural Specialty Lubricant
from Phillips 66 Lubricants

Phillips 66 ® offers specialty lubricant formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year round, season... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Kinematic Viscosity: 41.3
  • Type / Function: Lubricant
  • Viscosity Index: 103
Chevron Petrolatum Snow White -- Seamer Oil FM
from Chevron Lubricants

Recommended for use in pharmaceutical and cosmetic formulations where a high degree of purity and a grease-like consistency is required. [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Applications: Food Contact Approved; Pharmaceutical; Cosmetic
  • Type / Function: Lubricant
Semi-Synthetic Lubricant -- CIMSTAR® 10-65VG
from CIMCOOL

CIMSTAR 10-65VG is a premium semi-synthetic metalworking fluid. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Mineral Oil; Petroleum or Mineral Oil; Plant Oil or Animal Fat
  • Viscosity Index: 110
  • Type / Function: Lubricant; Metal Working; Grinding Fluid
Chainsaw Chain Lubricants -- BAR & CHAIN OIL 150
from Total Lubricants USA, Inc.

Mineral oil based, anti-wear, tacky lubricant made especially for industrial chain applications and chainsaws. [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Applications: Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
Honing Oil -- CK-50
from Sunnen Products Company

CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur, Clorine
  • Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Drain Cable Machine Lubricant and Rust Preventative -- Snake-Oil Plus™
from General Pipe Cleaners

Preserves and Protects Sewer Cables and Equipment. Reformulated Snake-Oil Plus ™ offers enhanced protection of drain cables and machines – and can extend the life of your other equipment, as well!. It sports the same rust-inhibiting properties and pleasant lemon scent of original... [See More]

  • Composition / Chemistry: Mineral Oil; Aromatic / PAH; Petroleum or Mineral Oil
  • Specific Gravity: 1.02
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Flash Point: 302
Mobil Rarus™ 400 Series -- 424
from Mobil Industrial Lubricants

Mobil Rarus 400 Series ashless air compressor lubricants are designed to meet the stringent requirements of the major compressor manufacturers. Formulated with high-quality mineral base-oils and a high-performance additive system, Mobil Rarus 400 Series lubricants can provide exceptional equipment... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant
  • Viscosity Index: 105
Extreme Pressure Low Temperature Grease -- LGWM 1
from SKF/Global

SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down to –30 °C (... [See More]

  • Composition / Chemistry: Micro-dispersion; Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Kinematic Viscosity: 200.0
  • Type / Function: Grease / Gel; Lubricant
  • Use Temperature: -22 to 230
Mineral Oil Based Coolant -- Blasocut
from Blaser Swisslube Inc.

Description. Applications/Properties. High performance mineral oil-based. micro-emulsions for extended tool life. and superb surface finish. Unique biological concept delivers long term stability without the need for tank side biocides. Blaser ’s best for all around performance, stability,... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Type / Function: Flood or Misting Coolant; Metal Working
Mineral Oil -- MBI 2705-01
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
Antiseize Paste -- Molykote® P-37
from Dupont Molykote

Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine. Prevents seize of austenite steel and high nickel chromium steel alloy screws used at high temperatures. APPLICATIONS. Suitable for screws, nuts and bolts that are subjected to... [See More]

  • Composition / Chemistry: Micro-dispersion; Mineral Oil; Petroleum or Mineral Oil
  • Specific Gravity: 1.21
  • Type / Function: Grease / Gel; Lubricant; Anti-Seize Compound or Thread Lubricant
  • Use Temperature: -22 to 2552
Honing Oil -- LP8X
from Sunnen Products Company

LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing performance than MAN-845 in automotive machine shop applications. If your application requires... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur
  • Applications: Automotive or Transportation
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Mobilcut™ 100 Series -- 100
from Mobil Industrial Lubricants

Mobilcut 100 Series fluids are formulated with high levels of lubricity additives to provide you with excellent performance in your arduous machining operations. Suitable for machining a wide range of metals, these biostable, chlorine-free fluids are particularly suitable for aluminum alloys used in... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion; Mineral Oil; Petroleum or Mineral Oil
  • Applications: Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Metal Working; Metal Cutting
Mineral Oil Based Cutting Oil -- Blasomill
from Blaser Swisslube Inc.

Description. Applications/Properties. High performance mineral oil-based. metalworking oils. Heavy duty versions available for. deep hole drilling, broaching,. stamping, etc. Available in a variety of. performance formulations utilizing. extreme pressure and/or polaric. lubricity additives with or... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Type / Function: Metal Working; Metal Cutting
Mineral Oil, Light, #5, NF -- CCI 3640AL
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
Gear Oil -- Molykote® L-0122FG - ISO 220
from Dupont Molykote

High-performance industrial lubricants for gearbox and chain applications. Molykote ® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Kinematic Viscosity: 219.1
  • Type / Function: Lubricant
  • Viscosity Index: 101
Honing Oil -- MAN-845
from Sunnen Products Company

MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary for occasional honing of more difficult materials (like aluminum or high nickel cast iron) by adding a small... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur, Clorine
  • Applications: Automotive or Transportation
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Mobilgrease XTC
from Mobil Industrial Lubricants

Mobilgrease XTC enjoys a reputation for delivering excellent lubrication of high-speed and high-temperature gear and grid coupling applications, including AGMA CG-1 and CG-2 specifications. The outstanding qualities of Mobilgrease XTC have made it the choice of many users, especially when... [See More]

  • Composition / Chemistry: Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 680.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Grade / Approvals: NLGI 1
Mineral Oil Based Semi-synthetic Coolant -- B-Cool
from Blaser Swisslube Inc.

Exceptionally stable water miscible coolants for longest sump life in both centralized systems and stand alone machines. Very clean cutting fluids with lowest top-up rates. Good to great cutting performance in all materials and operations. Suitable for all water conditions. Dedicated products for... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
  • Type / Function: Flood or Misting Coolant; Metal Working
Grease -- Molykote® Longterm 2/78G
from Dupont Molykote

Mineral oil grease especially for metal/metal combinations. Molykote ® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS. Designed for plain and anti-friction bearings as well as other... [See More]

  • Composition / Chemistry: Micro-dispersion; Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 105.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Specific Gravity: 0.9010
Honing Oil -- MB-30
from Sunnen Products Company

MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep the abrasive clean. [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur
  • Applications: General Purpose
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Mobilgrind™ Series -- 13
from Mobil Industrial Lubricants

Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]

  • Composition / Chemistry: Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil
  • Kinematic Viscosity: 4.0
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Metal Forming; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.8300
High Load Bearing Grease -- Molykote® G-0102
from Dupont Molykote

Heavy duty bearing grease for applications in presence of water and moisture. Molykote ® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used in a wide temperature range and offers excellent resistance against water wash out. Molykote ® G-0102 provides... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Calcium Complex
  • Kinematic Viscosity: 150.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: -13 to 284
Honing Oil Concentrate -- MAN-C
from Sunnen Products Company

MAN-C is a honing oil concentrate, which when mixed at the proper ratios with customer supplied mineral oil, makes MAN-845 or CK-50 honing oil. The end user will save on shipping expenses by purchasing the mineral oil locally and mixing it with MAN-C at their facility. If your application requires... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur, Clorine
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Mobilux™ EP 111 Series
from Mobil Industrial Lubricants

Mobilux EP 111 is an exceptional grease primarily designed for lubrication of all AGMA CG-3 couplings. It is specifically formulated to help protect against wear even in heavily loaded, misaligned, low-speed gear couplings. Formulated with a very heavy viscous mineral base oil, Mobilux EP 111 is a... [See More]

  • Composition / Chemistry: Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 45.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: 14 to 248
High Performance Bearing Grease -- Molykote® G-1001
from Dupont Molykote

Multipurpose bearing grease based on a blend of mineral and synthetic oils. Molykote ® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium complex thickener with the low temperature properties of the combination of highly refined mineral oil... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Mineral Oil; Petroleum or Mineral Oil; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 57.9
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: -22 to 266
Honing Oil Concentrate -- MB-40
from Sunnen Products Company

MB-40 combines the best features of our industrial and automotive honing oils in one. It is specially formulated for use in severe applications that encounter problems such as pick up and galling. NOTE: Parts cleaning can be more difficult than with MB-30, so it is recommended that MB-40 be used... [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur, Clorine
  • Applications: Automotive or Transportation; Industrial
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
High Performance Grease -- Molykote® Longterm 2
from Dupont Molykote

Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads. APPLICATIONS. Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes, earth-moving machines, conveyor belts and forklift trucks. [See More]

  • Composition / Chemistry: Micro-dispersion; Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 265.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Specific Gravity: 0.9000
Long Life Bearing Grease -- Molykote® G-0101
from Dupont Molykote

Rolling element bearing grease for high speed applications. Molykote ® G-0101 is a silicone-free mineral oil based grease thickened by a lithium system. Molykote ® G-0101 offers a wide service temperature range. APPLICATIONS. Rail applications. Elevator bearings. Electrical motor bearings. [See More]

  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
  • Kinematic Viscosity: 101.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: -4 to 302
Metal Assembly Paste -- Molykote® G-n
from Dupont Molykote

Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance. Applications. Molykote ® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant - for new or rebuilt equipment, such... [See More]

  • Composition / Chemistry: Micro-dispersion; Mineral Oil; Petroleum or Mineral Oil
  • Specific Gravity: 1.33
  • Type / Function: Grease / Gel; Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative; Metal Working; Metal Forming
  • Use Temperature: -0 to 750