Heat Transfer Fluid Petroleum and Mineral Oil Products

9 Results
Industrial Specialty Lubricant
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]

  • Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Corrosion Inhibiting or Rust Preventative; Metal Working; Base / Process Oil; Quenching / Heat Treat
  • Viscosity Index: 68 to 460
  • Kinematic Viscosity: 2.1 to 12000.0
  • Specific Gravity: 0.7970 to 0.9320
Heating and Cooling Heat Transfer Fluid -- Paratherm MR®
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm MR ® mid-range heat transfer fluid is rated for service from 36 °F to 550 °F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Specific Gravity: 0.8028
  • Kinematic Viscosity: 6.5
  • Use Temperature: 36 to 550
Heat Transfer Fluid -- Duraflush
from Duratherm Extended Life Fluids

DuraFlush - a light petroleum based fluid compatible with most oils. DuraFlush is used to flush systems prior to filling with a heat transfer fluid. Flushing is only required when changing incompatible fluids, if the system can't be efficiently drained or to remove residual degraded fluid from a... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Composition / Chemistry: Petroleum or Mineral Oil
Heat Transfer Fluids -- SERIOLA ETA 32
from Total Lubricants USA, Inc.

Mineral based heat transfer fluid. [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil
50/50 Premix -- CHD-ELC
from Parent Petroleum Co.

larger image. Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze is a 50/50 mix of Castrol Heavy Duty Extended Life Coolant/Antifreeze and deionized water. Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze should be used when topping-off cooling systems filled... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Composition / Chemistry: Petroleum or Mineral Oil
High Temperature Heat Transfer Fluid -- Paratherm GLT™
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Specific Gravity: 0.8867
  • Kinematic Viscosity: 19.0
  • Use Temperature: 18 to 550
High Temperature Heat Transfer Fluid -- Paratherm GP
from Paratherm – Heat Transfer Fluids by Lubrizol

GP heat transfer fluid is a premium-grade heat transfer fluid engineered to outperform standard mineral oils in the chemical and gas processing industries. GP thermal fluid offers outstanding performance to 600 °F with low vapor pressure and excellent thermal stability. The unique chemical... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Specific Gravity: 0.8980
  • Kinematic Viscosity: 1.2 to 29.0
  • Use Temperature: 20 to 630
High Temperature Heat Transfer Fluid -- Paratherm HE®
from Paratherm – Heat Transfer Fluids by Lubrizol

Paratherm HE ® heat transfer fluid is an economical, highly-refined, mineral-oil based heat transfer fluid formulated for service in closed-loop heat transfer systems to 590 °F. Continuous service to 590 °F. High flash/fire point. Extended life in vented systems. Safe to use, easy... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Specific Gravity: 0.8747
  • Kinematic Viscosity: 40.0
  • Use Temperature: 590
High Temperature Heat Transfer Fluid -- Paratherm NF®
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm NF ® Heat Transfer Fluid is a food grade, mineral-oil based heat transfer fluid designed for extended trouble-free service in closed-loop liquid-phase systems up to 600 °F in fuel-fired heaters and 630 °F in electric immersion heaters. Exceptional thermal stability. Film... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Specific Gravity: 0.8867
  • Kinematic Viscosity: 17.0
  • Use Temperature: 650