Specialty / Other Petroleum and Mineral Oil Products
from BP Lubricants North America
Energas NGA is a mineral based, low ash gas engine lubricant of SAE 40 viscosity grade. It is formulated primarily for spark ignition gas engines where a very low or zero ash grade is specified. [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other; Engine Oil
- Viscosity Index: 106 to 134
- Kinematic Viscosity: 105.0 to 123.0
- Pour Point: -22 to 5
from Nanotech Industrial Solutions
NanoLub ® ISO-220EP Industrial Gear Oil is a new generation fully formulated oil based on our proprietary nano-sized inorganic fullerene-like tungsten disulfide (IF-WS2) particles engineered to provide outstanding load-bearing, anti-wear and ultra-low friction. NanoLub ® ISO-220EP is a blend... [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
- Applications: Power Plants, Mining Equipment, Steel Mills and Cement Plants
- Composition / Chemistry: Petroleum or Mineral Oil
- Features: Extreme Pressure or Chemically Active
from CITGO Petroleum Corporation
CITGO Pacemaker HV Oils are high quality, high boiling range, low vapor pressure, petroleum-based fluids. These oils are designed especially for use in high vacuum, vacuum pump applications where a mineral-type high quality vacuum pump oil is required. [See More]
- Type / Function: Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Applications: Compressors
- Composition / Chemistry: Petroleum or Mineral Oil
from Sunnen Products Company
CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
- Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur, Clorine
from Dupont Molykote
Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: -94 to 482
- Specific Gravity: 1.16
- Composition / Chemistry: Petroleum or Mineral Oil; Graphite; Molybdenum or Metal Sulphide
from Mobil Industrial Lubricants
Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Metal Forming; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Specific Gravity: 0.8300
- Kinematic Viscosity: 4.0
- Flash Point: 248
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Sunnen Products Company
LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing performance than MAN-845 in automotive machine shop applications. If your application requires... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Automotive or Transportation
- Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur
from Dupont Molykote
High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]
- Type / Function: Lubricant; Solid or Dry Film Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Electrically Conductive
- Use Temperature: -22 to 2012
- Specific Gravity: 1.4
- Composition / Chemistry: Micro-dispersion; Mineral Oil; Petroleum or Mineral Oil
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Sunnen Products Company
MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary for occasional honing of more difficult materials (like aluminum or high nickel cast iron) by adding a small... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Automotive or Transportation
- Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur, Clorine
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 113
- Kinematic Viscosity: 63.1
- Specific Gravity: 0.8560
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Sunnen Products Company
MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep the abrasive clean. [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: General Purpose
- Composition / Chemistry: Mineral Oil; Petroleum or Mineral Oil; Sulfur
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 100
- Kinematic Viscosity: 106.9
- Specific Gravity: 0.8670
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
- Kinematic Viscosity: 327.0 to 350.0
- Specific Gravity: 0.9000 to ?