Billet / Slab / Bloom Aluminum and Aluminum Alloys

2 Results
20% Chrome Aluminum -- 18012A
from Belmont Metals, Inc.

Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]

  • Shape / Form: Billet / Bloom
  • Applications: Abrasion Resistant
  • Specifications: ICI, ASTM, or Other Casting Grade
Commercial Grade 15% Zinc Brite Alloy -- 8853
from Belmont Metals, Inc.

Zinc Alloys. Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener... [See More]

  • Shape / Form: Billet / Bloom; Ingot or Billet; Waffle, Bar, Ball, Cut Pieces, Shot, Mossy.
  • Applications: Die Casting, Plating, Metal Joining