Specialty / Other Alloy Aluminum and Aluminum Alloys

4 Results
Copper Liquid Cold Plate -- TY-L10
from TONGYU Technology Co., Ltd.

Name: Copper Liquid Cold Plate. Item No.: TY-L10. Material: TPM2/6061. Size: 280 ×101.6x10mm. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermal cooling... [See More]

  • Type: Aluminum Alloy; TPM2/6061
  • Applications: Liquid cooling, water cooling, thermal cooling system, thermal solutions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
Aluminum Flat Stock -- MES-544
from Reid Supply

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]

  • Type: Aluminum
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • AA Grade: 6061
  • Thickness: 0.2500
Aluminum Flat Stock -- MES-640
from Reid Supply

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]

  • Type: Aluminum
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • AA Grade: 6061
  • Thickness: 0.1250
Aluminum Rod -- MES-432
from Reid Supply

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]

  • Type: Aluminum
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • AA Grade: 6061
  • Width / OD: 0.2500