Profile / Structural Shape Aluminum and Aluminum Alloys
from Hoover Steel, Inc.
Aluminum Channel. 6063 – T52 Extruded Channel has square / sharp corners (inside and outside). 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only). Inquire for other sizes and types. [See More]
- Shape / Form: Channel; Profile or Structural Shape
- Applications: BuildingConstruction
from Umicore Metal Deposition Solutions
Coating material. Aluminium. Purity. 99.98%. Form. Rod. Dimensions. Ø 6 x 13 mm. Quantity. 1 kg. Theoretical density at 20 °C in g/cm ³. 2.7. Melting point in °C. 660. 10 ⁻ ² mbar in °C. 1210. 10 ⁻ ¹ mbar in °C. 1360. Boiling point in °C. [See More]
-
Shape / Form: Bar Stock; ; Profile or Structural Shape; Round Bar or Rod Stock
Rod
- Length: 0.5118
- Width / OD: 0.2362
from Alcoa North American Rolled Products
6013 Automotive. Alcoa alloy 6013 is a weldable high strength 6XXX series alloy. that exhibits 7XXX strength levels in the T6 temper. Compared to 6061-T6, alloy 6013 provides higher strength (25%) and improved toughness and fatigue properties with equivalent corrosion resistance. Alloy 6013 ’s... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Sheet
from item America, LLC
Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Profile or Structural Shape
- Applications: Modular Aluminum Framing Systems
- Features: Corrosion Resistant; Extruded; Wrought
from Princess Auto Limited
1 " x 1 " x 1/8 " Aluminum Angle [See More]
- Shape / Form: Angle; Profile or Structural Shape
- Length: 96
- Thickness: 0.1250
- Processing, Temper & Finish: Clear satin anodized
from Hoover Steel, Inc.
Structural Aluminum Angle - Type 6061 T6. Standard Length: 25 FT. Equal and Unequal [See More]
- Shape / Form: Angle; Profile or Structural Shape
- Applications: BuildingConstruction
from Princess Auto Limited
1-1/2 " x 1-1/2 " x 1/8 " Aluminum Angle [See More]
- Shape / Form: Angle; Profile or Structural Shape
- Length: 96
- Thickness: 0.1250
- Processing, Temper & Finish: Satin anodized