Ingot Aluminum and Aluminum Alloys
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Shape / Form: Ingot or Billet
- Applications: Abrasion Resistant
- Specifications: ICI, ASTM, or Other Casting Grade
from Belmont Metals, Inc.
Aluminum Alloys. Featuring all standard and special Al alloys —obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth ’s crust (after oxygen and silicon), it is a... [See More]
- Shape / Form: Ingot or Billet
- Features: Corrosion Resistant
- Specifications: AA / IADS; ICI, ASTM, or Other Casting Grade
from Belmont Metals, Inc.
Zinc Alloys. Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener... [See More]
- Shape / Form: Billet / Bloom; Ingot or Billet; Waffle, Bar, Ball, Cut Pieces, Shot, Mossy.
- Applications: Die Casting, Plating, Metal Joining
from Belmont Metals, Inc.
White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]
- Shape / Form: Ingot or Billet
- Applications: Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys, Aluminum Joining
- Specifications: ICI, ASTM, or Other Casting Grade