Automotive / Vehicular Aluminum and Aluminum Alloys

3 Results
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Features: Coated / Painted (optional feature)
  • Shape / Form: Precision Expanded Metals
  • Processing, Temper & Finish: Annealed (optional feature)
Aluminum-Manganese Alloy -- 3000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

3000 Series Aluminum Flat, Shaped and Round Wire. APPLICATIONS. Cooking Utensils. Food processing. Food handing components. Chemical processing. Chemical handing components. Automotive Trim. DESCRIPTION. 3000 series Aluminum alloys are Aluminum alloyed with manganese. They have higher strength than... [See More]

  • Applications: Automotive or Vehicular; Chemical or material processing; Cooking Utensils, Food Processing, Food Handing Components, Chemical Processing, Chemical Handing Components, Automotive Trim
  • UNS A: 93003 to 93105
  • Type: Aluminum Alloy
  • Specifications: UNS
ASTM B-209 3003 H14 Aluminum Sheet
from Kloeckner Metals Corporation

Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Specifications: ASTM / ASME
  • Width / OD: 36 to 60