Structural Aluminum and Aluminum Alloys

3 Results
Aluminum-Beryllium AlBeMet
from Materion Corporation

Materion Brush Beryllium & Composites ’ AlBeMet ® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys, specifically in terms of thermal management, dimensional stability and... [See More]

  • Applications: Aerospace or Aircraft Quality; Structural
  • Features: Powder Metal Parts or Stock
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Round Bar or Rod Stock (optional feature); Sheet (optional feature)
  • Processing, Temper & Finish: Hardened / Heat Treated
Aerospace Alloy -- AMS 4184
from Universal Wire Works Inc.

Primarily used to inert-gas-arc weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. [See More]

  • Applications: Aerospace or Aircraft Quality; Pressure Vessel (PVQ); Structural; Heat Exchangers, Food Containers
  • Shape / Form: Wire
  • Specifications: AMS
Aluminum-Copper Alloy -- 2000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Knobs. Clock parts. Fittings. Screws. Gears. Compressor Rings. Structural applications. Electrodes. Welding and filler wire. 2000 SERIES ALUMINUM DESCRIPTION. 2000 series of alloys are a set of "hard alloys". The aluminum-copper alloys typically contain... [See More]

  • Applications: Structural; Wear resistant parts or tooling; Knobs, Clock Parts, Fittings, Screws, Gears, Compressor Rings, Structural Applications, Electrodes, Welding and Filler Wire
  • UNS A: 92011 to 92219
  • Type: Aluminum Alloy
  • Specifications: UNS