Casting Grade (ICI, etc.) Aluminum and Aluminum Alloys

3 Results
10% Ferro Aluminum -- 19013A
from Belmont Metals, Inc.

Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]

  • Specifications: ICI, ASTM, or Other Casting Grade
  • Applications: Abrasion Resistant
  • Shape / Form: 16-20 Aluminum
319.2 -- 10319
from Belmont Metals, Inc.

Aluminum Alloys. Featuring all standard and special Al alloys —obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth ’s crust (after oxygen and silicon), it is a... [See More]

  • Specifications: AA / IADS; ICI, ASTM, or Other Casting Grade
  • Features: Corrosion Resistant
  • Shape / Form: Ingot or Billet
99.9% Aluminum -- 1008A
from Belmont Metals, Inc.

White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]

  • Specifications: ICI, ASTM, or Other Casting Grade
  • Applications: Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys, Aluminum Joining
  • Shape / Form: Powder, Granule or Flake