Hardened / Heat Treated Aluminum and Aluminum Alloys

3 Results
Precision Thin Aluminum & Aluminum Alloys
from Arnold Magnetic Technologies

Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • Thickness: 1.00E-4 to 0.0250
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • Width / OD: 4.25 to 17.5
Aluminum-Beryllium AlBeMet
from Materion Corporation

Materion Brush Beryllium & Composites ’ AlBeMet ® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys, specifically in terms of thermal management, dimensional stability and... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • Features: Powder Metal Parts or Stock
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Round Bar or Rod Stock (optional feature); Sheet (optional feature)
  • Applications: Aerospace or Aircraft Quality; Structural
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • Specifications: AMS; UNS
  • Type: Aluminum Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet