AMS Aluminum and Aluminum Alloys

2 Results
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Specifications: AMS; UNS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Type: Aluminum Alloy
  • Thickness: 0.1770 to 0.2400
Aerospace Alloy -- AMS 4180
from Universal Wire Works Inc.

Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]

  • Specifications: AMS
  • AA Grade: 1100
  • Type: Pure / Low Alloy
  • Shape / Form: Wire