Cold Finished / Rolled Aluminum and Aluminum Alloys
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Features: Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Wrought
- UNS A: 91050 to 91350
- Type: Pure / Low Alloy
- Specifications: UNS
from Alcoa North American Rolled Products
7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions. Description. Alcoa introduced aluminum alloy 7055 in the -T7751 temper for plate and the -T77511 for extrusions in 1991. This new 7XXX alloy was specifically developed for use in compression-dominated structures and provides advantages over... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Extruded; Wrought
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Features: Coated / Painted; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Wrought
- AA Grade: 1100
- Type: Pure / Low Alloy
- Specifications: AA / IADS; EN
from Alcoa North American Rolled Products
7150-T7751 Aluminum Plate and 7150-T77511 Extrusions. Major Breakthrough. Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar strength. Alloy 7150-T77 provides peak strength through the... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Extruded; Wrought
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate