Fabricated (Casting / Forging) Aluminum and Aluminum Alloys
from JBC Technologies, Inc.
JBC ’s capabilities include wide web embossing of 1-12 mil aluminum foil and 1-10 mil stainless steel up to 60 ” wide. Embossing, a process that adds a Z-axis to the material, provides for better formability during molding, minimizing tearing, especially in deep draw areas of formed... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Foil
from item America, LLC
Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Profile or Structural Shape
- Applications: Modular Aluminum Framing Systems
- Features: Corrosion Resistant; Extruded; Wrought
from TONGYU Technology Co., Ltd.
Name: Copper Liquid Cold Plate. Item No.: TY-L10. Material: TPM2/6061. Size: 280 ×101.6x10mm. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermal cooling... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Applications: Liquid cooling, water cooling, thermal cooling system, thermal solutions
- Type: Aluminum Alloy; TPM2/6061