UNS Aluminum and Aluminum Alloys

4 Results
Aluminum Bronze -- C61400
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Specifications: UNS
  • UNS A: 61400
  • Type: Aluminum Alloy
  • AA Grade: 614
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Specifications: AMS; UNS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Type: Aluminum Alloy
  • Thickness: 0.1770 to 0.2400
Aluminum Alloy -- 1000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]

  • Specifications: UNS
  • UNS A: 91050 to 91350
  • Type: Pure / Low Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Wire – Profile, Round, Flat, Square
Aluminum Bronze Plate -- AB2
from H.M. Hillman Brass & Copper

Width and length specified by client [See More]

  • Specifications: ASTM / ASME; UNS; ASME-SB-169
  • UNS A: 61400
  • Type: Aluminum Alloy; CladBimetal
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate