Corrosion Resistant Aluminum and Aluminum Alloys
from item America, LLC
Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected... [See More]
- Features: Corrosion Resistant; Extruded; Wrought
- Applications: Modular Aluminum Framing Systems
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Profile or Structural Shape
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Features: Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Wrought
- UNS A: 91050 to 91350
- Type: Pure / Low Alloy
- Specifications: UNS
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Features: Corrosion Resistant; Heat Resistant
- Specifications: AMS; UNS
- Type: Aluminum Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
from Belmont Metals, Inc.
Aluminum Alloys. Featuring all standard and special Al alloys —obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth ’s crust (after oxygen and silicon), it is a... [See More]
- Features: Corrosion Resistant
- Shape / Form: Ingot or Billet
- Specifications: AA / IADS; ICI, ASTM, or Other Casting Grade
from H.M. Hillman Brass & Copper
Width and length specified by client [See More]
- Features: Corrosion Resistant
- UNS A: 61400
- Type: Aluminum Alloy; CladBimetal
- Specifications: ASTM / ASME; UNS; ASME-SB-169
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Features: Coated / Painted; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Wrought
- AA Grade: 1100
- Type: Pure / Low Alloy
- Specifications: AA / IADS; EN