Electronics / Electrical Metal Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. Gcr15 Bearing Steel Balls. Applied Area :Gcr15 bearing steel ball is widely used in high-speed and low-noise bearing, bicycle, motorcycle, automobile,bags, electronical industry.The bearing steel ball can be used for grinding other medium. Speciality :It is... [See More]
- Applications: Bearing; Electronics / Electrical
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. Gcr15 Bearing Steel Balls. Applied Area :Gcr15 bearing steel ball is widely used in high-speed and low-noise bearing, bicycle, motorcycle, automobile,bags, electronical industry.The bearing steel ball can be used for grinding other medium. Speciality :It is... [See More]
- Applications: Bearing; Electronics / Electrical
from BNB INT. Co., Ltd.
It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]
- Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
- Metal / Alloy Material: Stainless
- Diameter: 0.0197 to 2
- Features: Corrosion Resistant; Nonmagnetic
from Hartford Technologies, Inc.
Profile. Precision miniature balls are balls that are under 1/8 inch (3 mm) in diameter. They are generally made out of stainless steel or chrome, making them durable in a variety of applications. They are used where a high degree of precision is required such as the medical, automotive or... [See More]
- Applications: Automotive; Electronics / Electrical; Flow / Metering; Medical / Biotech
- Metal / Alloy Material: Stainless; Specialized Nonferrous Alloy; Chrome
- Diameter: 0.1250
from BNB INT. Co., Ltd.
Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]
- Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
- Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
- Metal / Alloy Material: Stainless
from Hartford Technologies, Inc.
Brass Ball Profile. These balls are used in electrical devices, petrochemical industry operations, and consumer products such as appliances. Small-diameter balls are often used in valves. Electrical conductivity makes brass balls a good option for electronics applications. Also, they have low... [See More]
- Applications: Bearing; Electronics / Electrical; Oil & Gas / Mining; Valve
- Metal / Alloy Material: Specialized Nonferrous Alloy; Brass
- Diameter: 0.0469 to 0.6250
- Features: Electrically Conductive