Refractory / High Temperature Metal Balls
from Reid Supply
Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-0500 [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- ANSI / ABMA Grade: 25
- Diameter: 0.0500
- Metal / Alloy Material: Tungsten Carbide
from BNB INT. Co., Ltd.
It is mainly used for making high-speed steel and other alloys. It doesn ’t react with water under room temperature but oxidizes at a high temperature. Production Range 2 –200 mm (Producible in 0.5 mm). Applications Aerospace, defense, medical device, fishing lure, ball mill, chemical... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- Metal / Alloy Material: Tungsten Carbide
- Diameter: 0.0787 to 7.87
- Applications: Aerospace; Medical / Biotech; Aerospace, defense, medical device, fishing lure, ball mill, chemical equipment, and metallurgy
from Reid Supply
Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . ICB-20 [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- ANSI / ABMA Grade: 25
- Diameter: 0.1880
- Metal / Alloy Material: Tungsten Carbide
from BNB INT. Co., Ltd.
It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm. Applications Mold, Nozzle, Pump ball mill, Chemical equipment,... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- Metal / Alloy Material: Tungsten Carbide
- Diameter: 0.0787 to 7.87
- Applications: Pens / Roll-on Dispensers; Sprayers; Mold, Nozzle, Pump ball mill, Chemical equipment, and Ball pen rollers