Specialty / Other Metal Balls

11 Results
Austenitic Stainless Ball
from BNB INT. Co., Ltd.

It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]

  • Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
  • Metal / Alloy Material: Stainless
  • Diameter: 0.0197 to 2
  • Features: Corrosion Resistant; Nonmagnetic
Stainless Steel Balls -- AISI 316
from Hartford Technologies, Inc.

Profile. 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic... [See More]

  • Applications: Bearing; Medical / Biotech; Valve; Health and Beauty Aid (HBA), Food Beverage
  • ANSI / ABMA Grade: 50 to 1000
  • Diameter: 0.0591 to 2
  • Metal / Alloy Material: Stainless
Carbon Steel Ball
from BNB INT. Co., Ltd.

Carbon steel has a hardened surface and a soft but durable core for high impact resistance. It is a reasonable alternative to expensive chrome balls, which are fully hardened to the core. Production Range 1.588mm -76.2mm. Applications Casters, Slide rails, Bearings, Toys, Ball mills [See More]

  • Applications: Bearing; Casters, Slide rails, Bearings, Toys, Ball mills
  • Metal / Alloy Material: CarbonSteel
  • Diameter: 0.0625 to 3
  • Features: Electrically Conductive
Stainless Steel Balls -- AISI 420
from Hartford Technologies, Inc.

Profile. AISI 420 stainless steel balls demonstrate good wear characteristics and hardness. Slightly less hardness and greater corrosion resistance, when compared to 440C. Corrosion Resistance. Stainless steel balls have excellent resistance to corrosion from mild atmospheres, fresh water, steam,... [See More]

  • Applications: Bearing; Grinding Media and Industrial Equipment
  • ANSI / ABMA Grade: 25 to 1000
  • Diameter: 0.0591 to 2
  • Metal / Alloy Material: Stainless
Cast Grinding Ball
from BNB INT. Co., Ltd.

This is a type of grinding ball with different chemical components that are mixed, melted, molded, heat-treated, and selected. Production Range 10-200mm. Applications Ball mills for grinding materials and products for metallurgy, mines, and cement, plants. Cast balls are classified according to... [See More]

  • Applications: Ball mills for grinding materials and products for metallurgy, mines, and cement, plants
  • Features: Electrically Conductive
  • Diameter: 0.3937 to 7.87
Stainless Steel Balls -- AISI 430
from Hartford Technologies, Inc.

Profile. AISI 430 stainless steel balls are an economical alternative to 302/304 for corrosive environments and conditions. Magnetic properties offer advantages in assembly of 430 products. Characteristics. Stainless steel balls offer good resistance to mild atmospheric conditions and provide... [See More]

  • Applications: Bearing; Industrial Equipment, Agricultural, Nail Polish Mixing Beads
  • ANSI / ABMA Grade: 100 to 1000
  • Diameter: 0.0591 to 2
  • Metal / Alloy Material: Stainless
Floatball
from BNB INT. Co., Ltd.

Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]

  • Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
  • Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
  • Metal / Alloy Material: Stainless
Stainless Steel Balls -- AISI-440C
from Hartford Technologies, Inc.

Profile. AISI 440C stainless steel balls provide maximum hardness, toughness and dimensional stability. They are highly resistant to rolling-contact fatigue. 440C stainless steel balls are used in a hardened condition, perform similarly to tool steels, and are ideal for antifriction bearings... [See More]

  • Applications: Bearing; Sprayers; Actuators
  • ANSI / ABMA Grade: 10 to 1000
  • Diameter: 0.0394 to 2
  • Metal / Alloy Material: Stainless
Forged Grinding Ball
from BNB INT. Co., Ltd.

A forged ball is made through cutting, heating, and forging processes. Production Range 25-1SOmm (150 mm or bigger, customizable). Applications Ball mills for grinding materials and products for metallurgy, mines, and cement plants. Forged Ball Features. A forged ball contains little chrome (Cr) and... [See More]

  • Applications: Ball mills for grinding materials and products for metallurgy, mines, and cement plants
  • Features: Electrically Conductive
  • Diameter: 0.9843 to 5.91
Martensitic Stainless Ball
from BNB INT. Co., Ltd.

It is designed to provide the highest hardness using anticorrosion material. It is heat-treated for hardness and used in similar applications with the tool steel. Production Range 0.5mm~76.2mm. Applications Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts,... [See More]

  • Applications: Automotive; Electronics / Electrical; Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
  • Metal / Alloy Material: Stainless
  • Diameter: 0.0197 to 3
  • Features: Corrosion Resistant; Nonmagnetic
SUJ2 Bearing Steel (High-Carbon Chrome Steel) Ball
from BNB INT. Co., Ltd.

This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range 1.588 mm-76.2 mm (76.2mm or bigger, customizable). Application Bearings, Ball casters (Ball transfers),... [See More]

  • Applications: Automotive; Bearing; Electronics / Electrical; Bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
  • Metal / Alloy Material: CarbonSteel
  • Diameter: 0.0625 to 3
  • Features: Electrically Conductive; Wear