Sprayers / Pumps Metal Balls

7 Results
304 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]

  • Applications: Automotive; Bearing; Sprayers; Valve
  • Metal / Alloy Material: Stainless
304 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]

  • Applications: Automotive; Bearing; Sprayers; Valve
  • Metal / Alloy Material: Stainless
Austenitic Stainless Ball
from BNB INT. Co., Ltd.

It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]

  • Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
  • Metal / Alloy Material: Stainless
  • Diameter: 0.0197 to 2
  • Features: Corrosion Resistant; Nonmagnetic
Precision Metal Balls -- Carbon Steel
from Hartford Technologies, Inc.

Profile. Carbon steel balls are an economical alternative to through-hardened precision balls. They provide reliable performance for less expensive anti-friction bearings, steering columns, casters, conveyors and trolleys, roller skates, toys, and drawer slides. Carbon steel balls are also specified... [See More]

  • Applications: Bearing; Sprayers
  • Metal / Alloy Material: CarbonSteel
  • Diameter: 0.0400 to 2.5
Tungsten Carbide Ball
from BNB INT. Co., Ltd.

It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm. Applications Mold, Nozzle, Pump ball mill, Chemical equipment,... [See More]

  • Applications: Pens / Roll-on Dispensers; Sprayers; Mold, Nozzle, Pump ball mill, Chemical equipment, and Ball pen rollers
  • Metal / Alloy Material: Tungsten Carbide
  • Diameter: 0.0787 to 7.87
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
Precision Metal Balls -- Chrome Steel
from Hartford Technologies, Inc.

Profile. Chrome steel is a bearing grade alloy steel. This material is known as 52100 steel in the US, 100Cr6 in Europe, SUJ2 in Japan and GCr15 in China. This fine-grain martensitic steel has high hardness, exceptional wear, surface characteristics and is exceptional for the creation of chrome... [See More]

  • Applications: Bearing; Sprayers; Valve
  • Metal / Alloy Material: AlloySteel
  • Diameter: 0.0312 to 3
Stainless Steel Balls -- AISI 304/302 (18-8)
from Hartford Technologies, Inc.

Profile. Precision AISI 304/302 stainless steel balls Type 18-8 are used when conditions require corrosion performance and toughness not available in hardenable stainless steels. Principal applications are in couplings, valves and pumps. Characteristics. Low magnetic permeability: annealed, 1.003;... [See More]

  • Applications: Bearing; Couplings / Fasteners; Sprayers; Valve
  • ANSI / ABMA Grade: 50 to 1000
  • Diameter: 0.0591 to 2
  • Metal / Alloy Material: Stainless