Nonmagnetic Metal Balls

4 Results
Austenitic Stainless Ball
from BNB INT. Co., Ltd.

It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]

  • Features: Corrosion Resistant; Nonmagnetic
  • Metal / Alloy Material: Stainless
  • Diameter: 0.0197 to 2
  • Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
#H1000-AL - ALUMINUM 10" DIA. HEMISPHERE -- H1000-AL
from Sharpe Products

Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes... [See More]

  • Features: Nonmagnetic
  • Metal / Alloy Material: Aluminum
  • Diameter: 10
  • Applications: Jewelry / Ornamental
Floatball
from BNB INT. Co., Ltd.

Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]

  • Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
  • Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
  • Metal / Alloy Material: Stainless
Martensitic Stainless Ball
from BNB INT. Co., Ltd.

It is designed to provide the highest hardness using anticorrosion material. It is heat-treated for hardness and used in similar applications with the tool steel. Production Range 0.5mm~76.2mm. Applications Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts,... [See More]

  • Features: Corrosion Resistant; Nonmagnetic
  • Metal / Alloy Material: Stainless
  • Diameter: 0.0197 to 3
  • Applications: Automotive; Electronics / Electrical; Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.