Medical / Biotech Metal Balls

6 Results
Titanium balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. Titanium balls. Titanium balls are light weight (approximately 60% of the density of steel) that are nonmagnetic and offer good heat transfer properties. Titanium balls are an excellent choice for a variety of medical applications due to its general biological compatibility. The... [See More]

  • Applications: Jewelry / Ornamental; Medical / Biotech
  • Metal / Alloy Material: Titanium
Titanium balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. Titanium balls. Titanium balls are light weight (approximately 60% of the density of steel) that are nonmagnetic and offer good heat transfer properties. Titanium balls are an excellent choice for a variety of medical applications due to its general biological compatibility. The... [See More]

  • Applications: Jewelry / Ornamental; Medical / Biotech
  • Metal / Alloy Material: Titanium
Austenitic Stainless Ball
from BNB INT. Co., Ltd.

It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]

  • Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
  • Metal / Alloy Material: Stainless
  • Diameter: 0.0197 to 2
  • Features: Corrosion Resistant; Nonmagnetic
Precision Balls -- Miniature
from Hartford Technologies, Inc.

Profile. Precision miniature balls are balls that are under 1/8 inch (3 mm) in diameter. They are generally made out of stainless steel or chrome, making them durable in a variety of applications. They are used where a high degree of precision is required such as the medical, automotive or... [See More]

  • Applications: Automotive; Electronics / Electrical; Flow / Metering; Medical / Biotech
  • Metal / Alloy Material: Stainless; Specialized Nonferrous Alloy; Chrome
  • Diameter: 0.1250
Tungsten Alloy Ball
from BNB INT. Co., Ltd.

It is mainly used for making high-speed steel and other alloys. It doesn ’t react with water under room temperature but oxidizes at a high temperature. Production Range 2 –200 mm (Producible in 0.5 mm). Applications Aerospace, defense, medical device, fishing lure, ball mill, chemical... [See More]

  • Applications: Aerospace; Medical / Biotech; Aerospace, defense, medical device, fishing lure, ball mill, chemical equipment, and metallurgy
  • Metal / Alloy Material: Tungsten Carbide
  • Diameter: 0.0787 to 7.87
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
Stainless Steel Balls -- AISI 316
from Hartford Technologies, Inc.

Profile. 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic... [See More]

  • Applications: Bearing; Medical / Biotech; Valve; Health and Beauty Aid (HBA), Food Beverage
  • ANSI / ABMA Grade: 50 to 1000
  • Diameter: 0.0591 to 2
  • Metal / Alloy Material: Stainless