Jewelry / Ornamental Metal Balls

3 Results
Titanium balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. Titanium balls. Titanium balls are light weight (approximately 60% of the density of steel) that are nonmagnetic and offer good heat transfer properties. Titanium balls are an excellent choice for a variety of medical applications due to its general biological compatibility. The... [See More]

  • Applications: Jewelry / Ornamental; Medical / Biotech
  • Metal / Alloy Material: Titanium
Titanium balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. Titanium balls. Titanium balls are light weight (approximately 60% of the density of steel) that are nonmagnetic and offer good heat transfer properties. Titanium balls are an excellent choice for a variety of medical applications due to its general biological compatibility. The... [See More]

  • Applications: Jewelry / Ornamental; Medical / Biotech
  • Metal / Alloy Material: Titanium
#H1000 - STEEL 10" DIA. HEMISPHERE -- H1000
from Sharpe Products

Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes... [See More]

  • Applications: Jewelry / Ornamental
  • Metal / Alloy Material: ToolSteel
  • Diameter: 10