Electrically Conductive Metal Balls

9 Results
Carbon Steel Ball
from BNB INT. Co., Ltd.

Carbon steel has a hardened surface and a soft but durable core for high impact resistance. It is a reasonable alternative to expensive chrome balls, which are fully hardened to the core. Production Range 1.588mm -76.2mm. Applications Casters, Slide rails, Bearings, Toys, Ball mills [See More]

  • Features: Electrically Conductive
  • Metal / Alloy Material: CarbonSteel
  • Diameter: 0.0625 to 3
  • Applications: Bearing; Casters, Slide rails, Bearings, Toys, Ball mills
Tungsten Carbide Balls -- CB-0500
from Reid Supply

Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-0500 [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
  • ANSI / ABMA Grade: 25
  • Diameter: 0.0500
  • Metal / Alloy Material: Tungsten Carbide
Precision Metal Balls -- Brass
from Hartford Technologies, Inc.

Brass Ball Profile. These balls are used in electrical devices, petrochemical industry operations, and consumer products such as appliances. Small-diameter balls are often used in valves. Electrical conductivity makes brass balls a good option for electronics applications. Also, they have low... [See More]

  • Features: Electrically Conductive
  • Metal / Alloy Material: Specialized Nonferrous Alloy; Brass
  • Diameter: 0.0469 to 0.6250
  • Applications: Bearing; Electronics / Electrical; Oil & Gas / Mining; Valve
Cast Grinding Ball
from BNB INT. Co., Ltd.

This is a type of grinding ball with different chemical components that are mixed, melted, molded, heat-treated, and selected. Production Range 10-200mm. Applications Ball mills for grinding materials and products for metallurgy, mines, and cement, plants. Cast balls are classified according to... [See More]

  • Features: Electrically Conductive
  • Applications: Ball mills for grinding materials and products for metallurgy, mines, and cement, plants
  • Diameter: 0.3937 to 7.87
Tungsten Carbide Balls -- ICB-20
from Reid Supply

Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . ICB-20 [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
  • ANSI / ABMA Grade: 25
  • Diameter: 0.1880
  • Metal / Alloy Material: Tungsten Carbide
Forged Grinding Ball
from BNB INT. Co., Ltd.

A forged ball is made through cutting, heating, and forging processes. Production Range 25-1SOmm (150 mm or bigger, customizable). Applications Ball mills for grinding materials and products for metallurgy, mines, and cement plants. Forged Ball Features. A forged ball contains little chrome (Cr) and... [See More]

  • Features: Electrically Conductive
  • Applications: Ball mills for grinding materials and products for metallurgy, mines, and cement plants
  • Diameter: 0.9843 to 5.91
SUJ2 Bearing Steel (High-Carbon Chrome Steel) Ball
from BNB INT. Co., Ltd.

This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range 1.588 mm-76.2 mm (76.2mm or bigger, customizable). Application Bearings, Ball casters (Ball transfers),... [See More]

  • Features: Electrically Conductive; Wear
  • Metal / Alloy Material: CarbonSteel
  • Diameter: 0.0625 to 3
  • Applications: Automotive; Bearing; Electronics / Electrical; Bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
Tungsten Alloy Ball
from BNB INT. Co., Ltd.

It is mainly used for making high-speed steel and other alloys. It doesn ’t react with water under room temperature but oxidizes at a high temperature. Production Range 2 –200 mm (Producible in 0.5 mm). Applications Aerospace, defense, medical device, fishing lure, ball mill, chemical... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
  • Metal / Alloy Material: Tungsten Carbide
  • Diameter: 0.0787 to 7.87
  • Applications: Aerospace; Medical / Biotech; Aerospace, defense, medical device, fishing lure, ball mill, chemical equipment, and metallurgy
Tungsten Carbide Ball
from BNB INT. Co., Ltd.

It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm. Applications Mold, Nozzle, Pump ball mill, Chemical equipment,... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
  • Metal / Alloy Material: Tungsten Carbide
  • Diameter: 0.0787 to 7.87
  • Applications: Pens / Roll-on Dispensers; Sprayers; Mold, Nozzle, Pump ball mill, Chemical equipment, and Ball pen rollers