Aluminum / Aluminum Alloy  (UNS A) Metal Balls

3 Results
#H1000-AL - ALUMINUM 10" DIA. HEMISPHERE -- H1000-AL
from Sharpe Products

Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes... [See More]

  • Metal / Alloy Material: Aluminum
  • Applications: Jewelry / Ornamental
  • Diameter: 10
  • Features: Nonmagnetic