Tool Steel Metal Balls
2 Results
0.0625" O.D., 52100 Chrome Steel Ball -- A 9Q71-02
from Stock Drive Products & Sterling Instrument - SDP/SI
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Metal / Alloy Material: ToolSteel
- Applications: Bearing
- Diameter: 0.0625
#H1000 - STEEL 10" DIA. HEMISPHERE -- H1000
from Sharpe Products
from Sharpe Products
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes... [See More]
- Metal / Alloy Material: ToolSteel
- Applications: Jewelry / Ornamental
- Diameter: 10