Automotive Metal Balls

6 Results
1045 Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 1045 Carbon Steel BallS. Applied Area :1045 carbon steel ball is widely used in automotive fittings, avigation, harware tools, chemical industry. raftwork,bearings, chain wheel and so on. Capability :It is magnetic,the HRC is 58-65, he frictional resistance is strong. [See More]

  • Applications: Automotive; Bearing
  • Metal / Alloy Material: CarbonSteel; Cobalt
1045 Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 1045 Carbon Steel BallS. Applied Area :1045 carbon steel ball is widely used in automotive fittings, avigation, harware tools, chemical industry. raftwork,bearings, chain wheel and so on. Capability :It is magnetic,the HRC is 58-65, he frictional resistance is strong. [See More]

  • Applications: Automotive; Bearing
  • Metal / Alloy Material: CarbonSteel; Cobalt
302 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 302Stainless Steel BallS. Applied Area :302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so on. Speciality :302 stainless steel ball... [See More]

  • Applications: Automotive; Bearing
  • Metal / Alloy Material: Stainless
Martensitic Stainless Ball
from BNB INT. Co., Ltd.

It is designed to provide the highest hardness using anticorrosion material. It is heat-treated for hardness and used in similar applications with the tool steel. Production Range 0.5mm~76.2mm. Applications Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts,... [See More]

  • Applications: Automotive; Electronics / Electrical; Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
  • Metal / Alloy Material: Stainless
  • Diameter: 0.0197 to 3
  • Features: Corrosion Resistant; Nonmagnetic
Precision Balls -- Miniature
from Hartford Technologies, Inc.

Profile. Precision miniature balls are balls that are under 1/8 inch (3 mm) in diameter. They are generally made out of stainless steel or chrome, making them durable in a variety of applications. They are used where a high degree of precision is required such as the medical, automotive or... [See More]

  • Applications: Automotive; Electronics / Electrical; Flow / Metering; Medical / Biotech
  • Metal / Alloy Material: Stainless; Specialized Nonferrous Alloy; Chrome
  • Diameter: 0.1250
SUJ2 Bearing Steel (High-Carbon Chrome Steel) Ball
from BNB INT. Co., Ltd.

This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range 1.588 mm-76.2 mm (76.2mm or bigger, customizable). Application Bearings, Ball casters (Ball transfers),... [See More]

  • Applications: Automotive; Bearing; Electronics / Electrical; Bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
  • Metal / Alloy Material: CarbonSteel
  • Diameter: 0.0625 to 3
  • Features: Electrically Conductive; Wear