Wear Resistant (Bearing / Tool Grade) Metal Balls

6 Results
Tungsten Carbide Balls -- CB-0500
from Reid Supply

Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-0500 [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
  • ANSI / ABMA Grade: 25
  • Diameter: 0.0500
  • Metal / Alloy Material: Tungsten Carbide
Mud Motor Ball
from Hi-Tech Seals, Inc.

Chrome steel balls are available for chemical injection pumps. Sizes range from 3/32" to 3". [See More]

  • Features: Wear
  • Metal / Alloy Material: CarbonSteel; AlloySteel
SUJ2 Bearing Steel (High-Carbon Chrome Steel) Ball
from BNB INT. Co., Ltd.

This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range 1.588 mm-76.2 mm (76.2mm or bigger, customizable). Application Bearings, Ball casters (Ball transfers),... [See More]

  • Features: Electrically Conductive; Wear
  • Metal / Alloy Material: CarbonSteel
  • Diameter: 0.0625 to 3
  • Applications: Automotive; Bearing; Electronics / Electrical; Bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
Tungsten Carbide Balls -- ICB-20
from Reid Supply

Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . ICB-20 [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
  • ANSI / ABMA Grade: 25
  • Diameter: 0.1880
  • Metal / Alloy Material: Tungsten Carbide
Tungsten Alloy Ball
from BNB INT. Co., Ltd.

It is mainly used for making high-speed steel and other alloys. It doesn ’t react with water under room temperature but oxidizes at a high temperature. Production Range 2 –200 mm (Producible in 0.5 mm). Applications Aerospace, defense, medical device, fishing lure, ball mill, chemical... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
  • Metal / Alloy Material: Tungsten Carbide
  • Diameter: 0.0787 to 7.87
  • Applications: Aerospace; Medical / Biotech; Aerospace, defense, medical device, fishing lure, ball mill, chemical equipment, and metallurgy
Tungsten Carbide Ball
from BNB INT. Co., Ltd.

It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm. Applications Mold, Nozzle, Pump ball mill, Chemical equipment,... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
  • Metal / Alloy Material: Tungsten Carbide
  • Diameter: 0.0787 to 7.87
  • Applications: Pens / Roll-on Dispensers; Sprayers; Mold, Nozzle, Pump ball mill, Chemical equipment, and Ball pen rollers