Hollow Metal Balls

2 Results
Floatball
from BNB INT. Co., Ltd.

Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]

  • Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
  • Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
  • Metal / Alloy Material: Stainless
#S1000 - STEEL 10" DIA. SPHERE -- S1000
from Sharpe Products

Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a... [See More]

  • Features: Hollow or Through Hole
  • Metal / Alloy Material: ToolSteel
  • Diameter: 10
  • Applications: Jewelry / Ornamental