Specialty - Nonferrous Metal Balls
from G.L. Huyett
Steel balls are used mainly in ball bearing designs and other demanding industrial applications. The surface is fine finished and through hardened for a high load capacity. [See More]
- Metal / Alloy Material: CarbonSteel; Stainless; Specialized Nonferrous Alloy; Brass, Buna-N, Chrome Steel
- ANSI / ABMA Grade: 2 to 1000
- Diameter: 0.0160 to 5.5
- Applications: Bearing
from Hartford Technologies, Inc.
Profile. Precision miniature balls are balls that are under 1/8 inch (3 mm) in diameter. They are generally made out of stainless steel or chrome, making them durable in a variety of applications. They are used where a high degree of precision is required such as the medical, automotive or... [See More]
- Metal / Alloy Material: Stainless; Specialized Nonferrous Alloy; Chrome
- Applications: Automotive; Electronics / Electrical; Flow / Metering; Medical / Biotech
- Diameter: 0.1250
from Boca Bearings Company
Balls [See More]
- Metal / Alloy Material: Specialized Nonferrous Alloy; Brass Balls Balls
- Diameter: 0.0591
from Hartford Technologies, Inc.
Brass Ball Profile. These balls are used in electrical devices, petrochemical industry operations, and consumer products such as appliances. Small-diameter balls are often used in valves. Electrical conductivity makes brass balls a good option for electronics applications. Also, they have low... [See More]
- Metal / Alloy Material: Specialized Nonferrous Alloy; Brass
- Applications: Bearing; Electronics / Electrical; Oil & Gas / Mining; Valve
- Diameter: 0.0469 to 0.6250
- Features: Electrically Conductive