Valves Metal Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. (H62/65)Brass/copper ball. The brass ball we can produce is mainly 62%Cu and 38%Zn, it is used in switch.Brass ball is soft so it is easy to be drilled, it is also used in valve and craftwork. [See More]
- Applications: Valve
- Metal / Alloy Material: Cu / Cu Alloy; Cobalt
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. (H62/65)Brass/copper ball. The brass ball we can produce is mainly 62%Cu and 38%Zn, it is used in switch.Brass ball is soft so it is easy to be drilled, it is also used in valve and craftwork. [See More]
- Applications: Valve
- Metal / Alloy Material: Cu / Cu Alloy; Cobalt
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]
- Applications: Automotive; Bearing; Sprayers; Valve
- Metal / Alloy Material: Stainless
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]
- Applications: Automotive; Bearing; Sprayers; Valve
- Metal / Alloy Material: Stainless
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 316 Stainless Steel Balls. Applied Area : 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone fittings. Speciality : Austenitic stainless steels,It is the... [See More]
- Applications: Valve
- Metal / Alloy Material: Stainless
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 316 Stainless Steel Balls. Applied Area : 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone fittings. Speciality : Austenitic stainless steels,It is the... [See More]
- Applications: Valve
- Metal / Alloy Material: Stainless
from BNB INT. Co., Ltd.
It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]
- Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
- Metal / Alloy Material: Stainless
- Diameter: 0.0197 to 2
- Features: Corrosion Resistant; Nonmagnetic
from Hartford Technologies, Inc.
Brass Ball Profile. These balls are used in electrical devices, petrochemical industry operations, and consumer products such as appliances. Small-diameter balls are often used in valves. Electrical conductivity makes brass balls a good option for electronics applications. Also, they have low... [See More]
- Applications: Bearing; Electronics / Electrical; Oil & Gas / Mining; Valve
- Metal / Alloy Material: Specialized Nonferrous Alloy; Brass
- Diameter: 0.0469 to 0.6250
- Features: Electrically Conductive
from BNB INT. Co., Ltd.
Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]
- Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
- Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
- Metal / Alloy Material: Stainless
from Hartford Technologies, Inc.
Profile. Chrome steel is a bearing grade alloy steel. This material is known as 52100 steel in the US, 100Cr6 in Europe, SUJ2 in Japan and GCr15 in China. This fine-grain martensitic steel has high hardness, exceptional wear, surface characteristics and is exceptional for the creation of chrome... [See More]
- Applications: Bearing; Sprayers; Valve
- Metal / Alloy Material: AlloySteel
- Diameter: 0.0312 to 3
from Hartford Technologies, Inc.
Profile. Precision AISI 304/302 stainless steel balls Type 18-8 are used when conditions require corrosion performance and toughness not available in hardenable stainless steels. Principal applications are in couplings, valves and pumps. Characteristics. Low magnetic permeability: annealed, 1.003;... [See More]
- Applications: Bearing; Couplings / Fasteners; Sprayers; Valve
- ANSI / ABMA Grade: 50 to 1000
- Diameter: 0.0591 to 2
- Metal / Alloy Material: Stainless
from Hartford Technologies, Inc.
Profile. 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic... [See More]
- Applications: Bearing; Medical / Biotech; Valve; Health and Beauty Aid (HBA), Food Beverage
- ANSI / ABMA Grade: 50 to 1000
- Diameter: 0.0591 to 2
- Metal / Alloy Material: Stainless