Power Line Network Adapter Network Equipment

61 Results
10 Gigabit Single-mode Network Fiber Tap -- USR4516LC
from USR

The USR ® 10 Gigabit Fiber Taps provide an easy method to rapidly and effectively deploy analysis tools to observe and monitor traffic non-intrusively between two devices on a fiber network. By design, fiber taps are totally passive, fault-tolerant, and invisible to the network which means they... [See More]

  • Network Equipment: Power Line Network Adapter; Other; Fiber Tap
  • Ports / Interfaces: Two TX/RX LC Fiber Network Ports
200 Mbps Powerline Coaxial Ethernet Adapter -- PLA-402
from ZyXEL Communications, Inc.

Plug-and-play design with speed up to 200 Mbps*. The ZyXEL PLA-402 v3 provides a stable high-speed access solution to utilize the existing coaxial house network. Unlike the traditional ways to build the network with complicated wiring, users can now easily plug a pair or more PLA-402 v3 into the... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 1000 + Extra Outlet -- PLP1000
from NETGEAR Inc.

1000 Mbps, 1 Gigabit Port. Gigabit Speeds for Powerful Streaming. Use your existing electrical wiring to extend your Internet access to any room in your house. Just plug the Powerline 1000 + Extra Outlet into any electrical outlet then plug in your new network connection. It ’s that easy. With... [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, Gigabit Ethernet
RF Hybrids
from AMETEK Power Instruments - Gulton-Statham Products

Two types of 1-RU height hybrids (new style): Balanced and Skewed. Three types of 2-RU height hybrids (old style): H1RB, H3XB & H1SB-R. 2RU Hybrids: Up to 3 hybrids can be mounted on a 19" wide 2 RU blank plate all connections and test points face to the rear. The hybrids extend back behind the... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 1200 AV2 Adapter Kit with Built-in Outlet -- TPL-421E2K (Version v1.0R)
from TRENDnet Inc.

Includes two TPL-421E adapters. Extreme Powerline 1200 networking over existing electrical lines. Never lose an electrical outlet with the built-in socket. Enhanced performance and range from MIMO with Beamforming technology. Simply plug in the adapters-TRENDnet adapters auto-connect out of the box. [See More]

  • Network Equipment: Repeater; Power Line Network Adapter
  • Frequency Band: 2 to 68
  • Protocol / Network: Ethernet
  • Encryption Type: 128-Bit AES (Advanced Encryption Standard)
Advanced Gigabit Ethernet Switches -- S5700-HI
from Huawei Technologies Co., Ltd.

Highly scalable gigabit access for terminals in enterprise campus networks; also ideal for resilient server support and aggregation in large-scale data centers. 40 Gbit/s upstream ports configurable to 10 Gbit/s for flexible networking. Advanced hardware design and Huawei ’s Versatile Routing... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
Contactless Wireless Data Transmission System -- ProfiDAT®
from Conductix-Wampfler

ProfiDAT ® is a contactless data transfer solution for communication between fixed and mobile control units from Conductix-Wampfler. ProfiDAT ® makes it possible to achieve reliable transfer of mixed data (video, audio and real-time control) at very high data rates using Conductix-Wampfler... [See More]

  • Network Equipment: Access Points; Bridge; Power Line Network Adapter
  • Data Rate: 0.1000
Power Over Ethernet PoE Midspan Injector Category 5 1 Port 802.3af Type B -- PI-1C5-AFB
from Transtector Systems, Inc.

Transtector's PI-1C5-AFB single-port Category 5 (Cat 5) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout... [See More]

  • Network Equipment: Power Line Network Adapter; Other; PoE Injectors/Splitters
  • Form Factor: Wall Mount
  • Area Network Type: LAN Capable
  • Ports / Interfaces: RJ45
10/1 Gigabit Fiber Network Taps -- USR4515LC
from USR

The USR ® 10/1 Gigabit Fiber Taps provide an easy method to rapidly and effectively deploy analysis tools to observe and monitor traffic non-intrusively between two devices on a fiber network. By design, fiber taps are totally passive, fault-tolerant, and invisible to the network which means... [See More]

  • Network Equipment: Power Line Network Adapter; Other; Fiber Tap
  • Ports / Interfaces: Two TX/RX LC Fiber Network Ports
200 Mbps Powerline Ethernet Adapter -- PLA-401
from ZyXEL Communications, Inc.

Data transfer rate up to 200 Mbps*. Designed for high performance, your powerline network can reach the data transfer rates up to200 Mbps*. With advanced HomePlug AV technology, the PLA-401 Series provides users the stable and high-speed Internet access. You just plug a pair of Powerline Ethernet... [See More]

  • Network Equipment: Power Line Network Adapter
PowerLINE 1000 + WiFi -- PLW1000
from NETGEAR Inc.

1000 Mbps, 802.11ac, 1 Gigabit Port. Extend Your WiFi Network at 1000 Mbps Speeds. Use your existing electrical wiring to extend your WiFi Internet access to any room in your house. Just plug the Powerline Adapter into your modem or router, then plug in the companion PowerLINE WiFi access point to... [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, Gigabit Ethernet
TC-10B ON/OFF Power-Line Carrier
from AMETEK Power Instruments - Gulton-Statham Products

Power-Line Carrier is one of the most reliable and economical choices available for pilot relaying and transfer trip applications: [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 1200 AV2 Adapter with Built-in Outlet -- TPL-421E (Version v1.0R)
from TRENDnet Inc.

Extreme Powerline 1200 networking over existing electrical lines. Never lose an electrical outlet with the built-in socket. Enhanced performance and range from MIMO with Beamforming technology. Simply plug in the adapters-TRENDnet adapters auto-connect out of the box. Pre-encrypted for your... [See More]

  • Network Equipment: Repeater; Power Line Network Adapter
  • Frequency Band: 2 to 68
  • Protocol / Network: Ethernet
  • Encryption Type: 128-Bit AES (Advanced Encryption Standard)
Agile Fixed Ethernet Switches -- S5720-HI
from Huawei Technologies Co., Ltd.

Fully programmable, energy-efficient Gbit/s access switches for building high-density, agile Ethernet networks. Innovative virtualization technology and specialized electronics greatly simplify management of converged, wired and wireless networks, provide more granular quality monitoring and error... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
Contactless Wireless Data Transmission System -- ProfiDAT®compact
from Conductix-Wampfler

ProfiDAT ®compact offers the same benefits as our ProfiDAT ® system, but being considerable smaller and more flexible. Designed for indoor applications ProfiDAT ®compact is suitable for curved tracks as well as applications with switch points. Beside the double function of safe data... [See More]

  • Network Equipment: Access Points; Bridge; Power Line Network Adapter
  • Data Rate: 0.1000
10/100/1000 Copper Aggregation Tap -- USR4503
from USR

The USR ® 10/100/1000 Copper Aggregation Tap eliminates SPAN port contention, oversubscription, and configuration errors with full duplex monitoring, simple installation, and reliable access to your Gigabit Ethernet segments. This tap faultlessly combines and processes both the TX and RX streams... [See More]

  • Network Equipment: Power Line Network Adapter; Other; Aggregation Tap
200 Mbps Powerline Ethernet Multiplug Center -- PLA491
from ZyXEL Communications, Inc.

All-in-one solution integrating HomePlug AV, Ethernet switch and filtered AC power outlet. ZyXEL PLA491 is a HomePlug network extension device that integrates an Ethernet 4-port switch with a 4-AC outlet. The design enables networking between varied electrical devices. The PLA491 not only provides a... [See More]

  • Network Equipment: Power Line Network Adapter
PowerLINE 1000 + WiFi Essentials Edition -- PLW1010
from NETGEAR Inc.

1000 Mbps WiFi, 802.11ac, 1 Gigabit Port. Extended WiFi. Just an Outlet Away. Easily extend your WiFi network so you can enjoy fast reliable access for your smart TVs, streaming players, and game consoles, up to 1000Mbps. Plug the Powerline Essentials Edition adapter into your modem or router, then... [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, Gigabit Ethernet
TCF-10B FSK Power-Line Carrier
from AMETEK Power Instruments - Gulton-Statham Products

Self-adjusting Receiver - Pulsar's TCF-10B FSK Power Line Carrier is one of the most reliable and economical choices available for pilot relaying and transfer trip applications: Reliable - proven by more than fifty years of field experience at Electric Utilities all over the world. Economical - uses... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 200 AV Nano Adapter Kit -- TPL-308E2K (Version v1.0R)
from TRENDnet Inc.

Includes two TPL-308E adapters. Networking from an electrical outlet. Compact form factor saves space. Power Save mode reduces power consumption by up to 70%. Use one unit to transmit, and up to 3 additional TPL-308Es to receive a network signal [See More]

  • Network Equipment: Repeater; Power Line Network Adapter
  • Encryption Type: 128-Bit AES (Advanced Encryption Standard)
  • Frequency Band: 2 to 30
Enterprise Ethernet Switches -- S2700
from Huawei Technologies Co., Ltd.

Highly scalable, energy-efficient 100 Mbit/s access switches for enterprise campus networks. Cutting-edge switching technologies combined with Huawei ’s Versatile Routing Platform (VRP) software and comprehensive built-in security features make the S2700 Series Switches ideal for building and... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
Nexus BB Powerline Communication System
from Conductix-Wampfler

Nexus BB is a brand new data over power solution for industrial applications, and works across many different conductor profiles including; festoon, cable chain, slip ring, conductor rail, and cable reels. Nexus BB creates a secured hardwired connection through any conductor providing ultimate... [See More]

  • Network Equipment: Access Points; Bridge; Power Line Network Adapter
10/100/1000 Variable 4 Port Aggregator and Regenerator -- USR4504
from USR

Expand an existing SPAN (Port Mirror) or Tap port monitoring capability with the USR ®10/100/1000 Variable 4 Port Aggregator and Regenerator. Dual purpose hardware provides the option to share identical copies of data made by Tap or SPAN ports to multiple tools for security, storage or recording... [See More]

  • Network Equipment: Power Line Network Adapter; Other; Fiber Tap
  • Features: PoE Ready
  • Ports / Interfaces: RJ-45
200 Mbps Powerline Pass-Thru Ethernet Adapter -- PLA-407
from ZyXEL Communications, Inc.

Extra power outlet brings more convenience. With the AC pass-through design, the PLA-407 provides both powerline network connection and power supply to multiple electrical devices at the same time. The PLA-407 enables users to easily get Internet access without the inconvenience of insufficient... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 1000 Essentials Edition -- PL1010
from NETGEAR Inc.

1000 Mbps, 1 Gigabit Port. Plug In and Play. Extend your network by simply plugging the Powerline 1000 Essentials Edition into any electrical outlet and then plugging in your device. It ’s that easy. With 1000Mbps speed and Homeplug AV2 support, the Powerline 1000 Essentials Edition adapter is... [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, Gigabit Ethernet
UCBS Standalone Checkback
from AMETEK Power Instruments - Gulton-Statham Products

The Universal Checkback Standalone System (UCBS) provides periodic testing of "ON-OFF" carrier sets other than the TC-10B and the UPLC/UPLC-II (which incorporate this same checkback tester internally). The UCBS determines the functionality of the complete channel including the transmitters,... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 500 AV Adapter Kit with Built-In Outlet -- TPL-407E2K (Version v2.0R)
from TRENDnet Inc.

Includes two TPL-407E adapters. Powerline 500 networking. Never lose an electrical outlet with the built-in socket. Connects over electrical lines. Two adapters are needed to start a network. Compact form factor saves space. Easy Installation [See More]

  • Network Equipment: Repeater; Power Line Network Adapter
  • Frequency Band: 2 to 68
  • Protocol / Network: Ethernet
  • Encryption Type: 128-Bit AES (Advanced Encryption Standard)
Enterprise Ethernet Switches -- S3700
from Huawei Technologies Co., Ltd.

For Fast Ethernet switching over twisted-pair copper, Huawei ’s S3700 Series combines proven reliability with robust routing, security, and management features in a compact, energy-efficient switch. Flexible VLAN deployment, PoE capabilities, comprehensive routing functions, and capability to... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
Nexus NB Powerline Communication System
from Conductix-Wampfler

Nexus NBTM   uses robust narrowband signal technology to transmit up to 16 discrete, bidirectional, packetized signals over power conductors. The digital handshake ensures that both devices have successfully sent and received the command. Control signals are sent over phase power conductors... [See More]

  • Network Equipment: Access Points; Bridge; Power Line Network Adapter
Mini NAS Adapter(Network Attached Storage) -- uShare®
from USR

The USR ® uShare ® Mini NAS Adapter easily turns your USB hard drive into shared storage on your local network and so much more. Simply connect an external USB Hard Drive or USB Flash Drive to the NAS Adapter and within a few clicks share files with anyone on your local network, stream music... [See More]

  • Network Equipment: Power Line Network Adapter; Other; NAS Adapter
  • Ports / Interfaces: RJ-45, USB
200Mbps Powerline HomePlug 4 Port Switch -- PLA470
from ZyXEL Communications, Inc.

Data transmission rates of up to 200 Mbps. ZyXEL's PLA470 v2 is an access extension solution for your house to be completely networked with existing power lines. Thanks to the advanced homeplug AV technology, the PLA470 v2 is capable of transmitting data at up to 200 Mbps. It allows you to share... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 1000, 1 Port -- PL1000
from NETGEAR Inc.

1000 Mbps, 1 Gigabit Port. Extend Your Wired Network at 1000 Mbps Speeds. Extend your wired Internet access to any room in your house using your existing electrical wiring. Just plug the Powerline 1000 into any electrical outlet then plug in your device into the adapter. It ’s that easy. With... [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, Gigabit Ethernet
UPLC Universal Power-Line Carrier
from AMETEK Power Instruments - Gulton-Statham Products

As with our previous power-line carrier designs, UPLC requires no hardware modifications for most required configurations. UPLC is frequency programmable across the entire power-line carrier spectrum (30 to 500 kHz) without changing any hardware components. UPLC can be software configured either as... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 500 AV Nano Adapter Kit -- TPL-406E2K (Version v2.0R)
from TRENDnet Inc.

Includes two TPL-406E adapters. Expand your network with this Powerline adapter. Easy no-CD installation. Two Powerline devices are required to start a network [See More]

  • Network Equipment: Repeater; Power Line Network Adapter
  • Frequency Band: 2 to 68
  • Protocol / Network: Ethernet
  • Encryption Type: 128-Bit AES (Advanced Encryption Standard)
Multi-Gigabit Ethernet Switches -- S6720-SI
from Huawei Technologies Co., Ltd.

Huawei S6720-SI series switches are next-generation multi-gigabit 10 GE fixed switches. The S6720-SI series can provide access for high-speed wireless devices and 10G data center servers, and can serve as campus network access/aggregation switches. The S6720-SI series provides the industry ’s... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
500 Mbps Mini Powerline Ethernet Adapter -- PLA4201
from ZyXEL Communications, Inc.

Compact design for easy setup and instant plug-and-play. The new mini-size ZyXEL PLA4201 gives you the flexibility to turn power lines into a home network. The compact design allows hassle-free installation without blocking other power outlets. With a pair of plug-and-play PLA4201, you can easily... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 1200, 1 Port -- PL1200
from NETGEAR Inc.

1200 Mbps, 1 Gigabit Port. Powerful Gigabit Wired Connection. Use your existing electrical wiring to extend your Internet access to any room in your house. Just plug the Powerline 1200 into any electrical outlet then plug in your new network connection. It's that easy. With a 1200Mbps speed and... [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, Gigabit Ethernet
UPLC-II Universal Power-Line Carrier
from AMETEK Power Instruments - Gulton-Statham Products

As with our previous UPLC power-line carrier design, UPLC-II requires no hardware modifications for most required configurations. UPLC-II is frequency programmable across the entire power-line carrier spectrum (30 to 500 kHz) without changing any hardware components. UPLC-II can be software... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 500 AV Nano Adapter with Built-In Outlet -- TPL-407E (Version v1.0R)
from TRENDnet Inc.

Two adapters required to start a network (only one adapter included). Networking with electrical outlets. Never lose an electrical outlet with the built in socket. Compact form factor saves space. Up to 80% power savings [See More]

  • Network Equipment: Repeater; Power Line Network Adapter
  • Encryption Type: 128-Bit AES (Advanced Encryption Standard)
  • Frequency Band: 2 to 68
Next-Generation Enhanced 10 GE Ethernet Switches -- S6720-EI
from Huawei Technologies Co., Ltd.

S6720-EI Series 10 GE Switches provide high-availability, scalable 10 Gbit/s server access for Internet Data Centers (IDCs) and large traditional data centers. High-performance forwarding (up to 1,080 Mpps), 2.56 Tbit/s total switching capacity, and optional configuration of 4 x 40 GE QSFP+... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
500 Mbps Mini Powerline Pass-Thru Ethernet Adapter -- PLA4211
from ZyXEL Communications, Inc.

Fast Media Network. ZyXEL PLA4211 500 Mbps Mini Powerline Pass-Thru Ethernet Adapter Starter Kit upgrades home networks with faster wireless speeds of up to 500 Mbps* to provide more stable and reliable connections for web surfing. Additional Power Outlet. The new, compact ZyXEL PLA4211 gives you... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 1200, 1 Port -- PLP1200
from NETGEAR Inc.

1200 Mbps, 1 Gigabit Port, Extra Outlet. Powerful Gigabit Wired Connection. Use your existing electrical wiring to extend your Internet access to any room in your house. Just plug the Powerline 1200 into any electrical outlet then plug in your new network connection. It's that easy. With a 1200Mbps... [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, Gigabit Ethernet
Powerline 500 AV2 Adapter -- TPL-408E (Version v1.0R)
from TRENDnet Inc.

Up to 600 Mbps Powerline networking with Homeplug AV2 technology. TRENDnet adapters auto-connect out of the box. Pre-encrypted for your convenience. High performance Gigabit port. Power Save mode reduces electrical consumption by up to 80% [See More]

  • Network Equipment: Repeater; Power Line Network Adapter
  • Frequency Band: 2 to 68
  • Protocol / Network: Ethernet
  • Encryption Type: 128-Bit AES (Advanced Encryption Standard)
Next-Generation Enhanced Gigabit Ethernet Switches -- S5720-EI
from Huawei Technologies Co., Ltd.

Advanced technology in a resilient Gbit/s switch for reliable, easy-to-manage access or aggregation in enterprise campus networks. 10 GE uplink ports enable comprehensive service-processing capabilities, and intelligent iStack technology provides easy scalability. Based on Huawei ’s... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
500 Mbps Powerline 4-Port Gigabit Switch -- PLA4225
from ZyXEL Communications, Inc.

Blazingly fast speed. Powered by the latest IEEE 1901 technology and a Gigabit Ethernet port, the ZyXEL's PLA4225 can provide a stable high-performance network for you to enjoy multiple HD streams, multiplayer gaming and Web surfing simultaneously. Plug-and-play connection to up to four media... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 200, 1 Port -- XAVB1301
from NETGEAR Inc.

200Mbps, 1 Port. Now Use Your Power Outlets to Plug into the Internet. Just plug a powerline adapter into any electrical outlet then plug into your Internet. It ’s that easy. By using the electrical wires already in your home you can extend a fast, secure, and reliable network connection in... [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, Fast Ethernet
WiFi Everywhere™ Powerline 1200 AV2 Wireless Kit -- TPL-430APK (Version v1.0R)
from TRENDnet Inc.

Powerline 1200 networking over existing electrical lines. Powerline kit includes TPL-421E and TPL-430AP. TPL-430AP features a dual-band wireless AC1200 access point with three gigabit ports. Enhanced Powerline performance and range from MIMO with Beamforming technology. Easy installation - TRENDnet... [See More]

  • Network Equipment: Repeater; Power Line Network Adapter
  • Encryption Type: Wireless: WPA2-PSK; Powerline: 128-bit AES (Advanced Encryption Standard)
  • Frequency Band: 2 to 68
Next-Generation Simplified 10 GE Ethernet Switches -- S6720-LI
from Huawei Technologies Co., Ltd.

Huawei ’s S6720-LI series switches are next-generation simplified 10 GE fixed switches and can be used as access switches for campus and data center networks. The S6720-LI series provides line-rate 10 GE access ports and 40 GE uplink ports. In addition, the S6720-LI series delivers a wide... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
500 Mbps Powerline Gigabit Ethernet Adapter -- PLA4205
from ZyXEL Communications, Inc.

Blazingly fast speed. Powered by the latest IEEE 1901 technology and a Gigabit Ethernet port, ZyXEL ’s 500 Mbps Powerline Gigabit Ethernet Adapter can provide a stable high-performance network for you to enjoy multiple HD streams, multiplayer gaming and Web surfing simultaneously. Enjoy stable... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 500 + WiFi -- XWNB5201
from NETGEAR Inc.

500Mbps, 1 Port, N300 WiFi. Stronger WiFi Where you Need It Most. Have a room where you need a stronger WiFi signal? Is your connectivity limited when using WiFi far away from your router? These powerline to WiFi adapters are ideal for covering your whole home. Simply plug the adapter into any power... [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, 10/100 Ethernet
WiFi Everywhere™ Powerline 500 AV Access Point -- TPL-410AP (Version v2.0R)
from TRENDnet Inc.

Create or expand a wireless network with this Powerline adapter. 500 AV Powerline and Wireless N 300. Easy installation. Two convenient Ethernet ports. Two Powerline devices are required to start a network [See More]

  • Network Equipment: Repeater; Power Line Network Adapter
  • Encryption Type: Wireless: up to WPA2; Powerline: 128-bit AES (Advanced Encryption Standard)
  • Frequency Band: 2 to 68
Simplified Gigabit Ethernet Switches -- S5700-LI
from Huawei Technologies Co., Ltd.

Super-flexible, easy-to-manage platform that lets you optimize L3 switching capacity and downstream port bandwidth from 100 Mbit/s to 1 Gbit/s. S5700-LI Series Switches support Advanced Hibernation Management (AHM) for dynamic power management, iStack clustering for easy scalability, and... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
500 Mbps Powerline Pass-Thru Gigabit Ethernet Adapter -- PLA4215
from ZyXEL Communications, Inc.

Blazingly fast speed. Powered by the latest IEEE 1901 technology and a Gigabit Ethernet port, ZyXEL ’s PLA4215 can provide a stable high-performance network for you to enjoy multiple HD streams, multiplayer gaming and Web surfing simultaneously. Built-in noise filter. The noise filter can... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 500 + WiFi -- XWNB5602
from NETGEAR Inc.

2 Port, 802.11n, PassThru. Plug-in and Presto...WiFi. A compact and elegant way to use an available electrical outlet to establish a WiFi access point. Surf and stream wirelessly on your tablets, smartphones and laptops. 802.11n technology is compatible with your a/b/g devices. [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, 10/100 Ethernet
WiFi Everywhere™ Powerline 500 Kit -- TPL-410APK (Version v2.0R)
from TRENDnet Inc.

Create or expand a wireless network with this Powerline adapter. 500 AV Powerline and N300 Wireless N. Easy installation. Two convenient Ethernet ports. Includes TPL-406E + TPL-410AP adapters [See More]

  • Network Equipment: Repeater; Power Line Network Adapter
  • Encryption Type: 128-Bit AES (Advanced Encryption Standard)
  • Frequency Band: 2 to 68
Simplified Gigabit Ethernet Switches -- S5720-LI
from Huawei Technologies Co., Ltd.

The S5720-LI is a next-generation energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware, store-and-forward mode, and Huawei Versatile Routing Platform (VRP), the S5720-LI supports intelligent stack... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
85 Mbps Powerline Ethernet Adapter -- PL100
from ZyXEL Communications, Inc.

Easy installation by Powerline technology. The ZyXEL PL100 is a Powerline Ethernet adapter. The installation is easy by just plugging the PL100 Ethernet adapter into any electrical wall outlet. It can leverage the existing power line for data transmission without rolling out the Ethernet cable as... [See More]

  • Network Equipment: Power Line Network Adapter
Powerline 500 + WiFi, 1 Port - Essentials Edition -- XWNB5221
from NETGEAR Inc.

500 Mbps, 1 Port, N300 WiFi. High-Speed WiFi at Any Power Outlet. The NETGEAR Powerline 500 + WiFi Essentials Edition lets you connect wired and WiFi devices to the Internet using any power outlet. It is perfect for areas with poor WiFi and with speeds up to 500 Mbps †, it ’s perfect... [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, 10/100 Ethernet
Simplified Gigabit Ethernet Switches -- S5720S-LI
from Huawei Technologies Co., Ltd.

The S5720S-LI is a next-generation, energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware and the Huawei Versatile Routing Platform (VRP), the S5720S-LI supports intelligent stack (iStack), flexible... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet
Powerline 500 Essentials Edition -- XAVB5221
from NETGEAR Inc.

500Mbps, 1-Port. Plug In and Extend. The NETGEAR Powerline 500 —Essentials Edition adapter extends your Internet access using your existing electrical wiring. With speeds up to 500Mbps, it ’s perfect for connecting smart TVs, game consoles and other devices to your network. [See More]

  • Network Equipment: Power Line Network Adapter
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, 10/100 Ethernet
Smart Routing Ethernet Switches -- S7700
from Huawei Technologies Co., Ltd.

Multiple-service routing and 10 GE to 100 GE switching capabilities, scalable for large campus networks; card-upgradable for Software-Defined Networking (SDN) and to provide onboard radio frequency Access Controllers (AC) for wireless communications. Modular design, unified user management, and... [See More]

  • Network Equipment: Switch; Power Line Network Adapter
  • Network Media: Wireless
  • Area Network Type: WAN Capable
  • Protocol / Network: Ethernet