Integrated Firewall Network Equipment

19 Results
Analog VoIP Gateway -- Model 4110
from Patton Electronics Co.

The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice... [See More]

  • Features: Integrated Firewall; IP Telephony; Layer 3 Capable; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
Cellular Routers -- MultiConnect®rCell 100 Series
from Multi-Tech Systems, Inc.

The MultiConnect ® rCell 100 Series of cellular routers are a part of MultiTech ’s comprehensive portfolio of cellular connectivity products optimized for M2M (machine-to-machine) communications. With the Industry ’s most cost effective approach to remote device management and shared... [See More]

  • Features: Integrated Firewall; Layer 3 Capable; VPN; Hardened products are designed to withstand extreme conditions.
  • Area Network Type: LAN Capable
  • Network Equipment: Firewall; Router; Bridge
  • Network Media: Wireless
Analog VoIP Gateway Router -- Model 4520
from Data Connect Enterprise, Inc.

Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]

  • Features: Integrated Firewall; IP Telephony; Layer 3 Capable; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
Analog VoIP Gateway Router -- Model 4900
from Patton Electronics Co.

The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]

  • Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, H.323, MGCP, SIP
Analog VoIP IAD -- Model 4830
from Data Connect Enterprise, Inc.

The SmartNode ™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in... [See More]

  • Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, ISDN, H.323, SIP
G.SHDSL FR/PPP Over ATM IAD -- Model 3086FR
from Patton Electronics Co.

The Patton Model 3086FR IAD combines the latest advances in high speed DSL technology, G.SHDSL, with a potent IP, FR, PPP and ATM core facilitating seamless connection of legacy frame relay devices as well as routed IP services to high speed ATM networks. Based on the European Telecommunications... [See More]

  • Features: Integrated Firewall
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, xDSL
IPLink™ Gigabit T1/E1 Router -- Model 2884
from Data Connect Enterprise, Inc.

The Model 2884 Series T1/E1 Channelized Gigabit Routers are a family of multi-media routers that terminate up to 124 PPP channels as well as perform Layer 2 bonding of T1/E1 WAN ports with multi-link PPP. Dual Gigabit Ethernet ports ensure connection to any LAN infrastructure. The IPLink ™... [See More]

  • Features: Integrated Firewall
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, Gigabit Ethernet
G.SHDSL High-Speed Router -- Model 3201
from Patton Electronics Co.

Combining standards-based ITU/ETSI G.SHDSL transmission with high speed IP routing, the Model 3201 DiamondLink is perfect for bandwidth intensive applications such as LAN-to-LAN networking, multimedia services, and e-commerce transactions. Based on the International Telecommunications Union (ITU)... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, xDSL
Managed VPN Router -- Model 2802
from Data Connect Enterprise, Inc.

The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication of remote offices, home offices, and mobile users across insecure IP networks such as the... [See More]

  • Features: Integrated Firewall; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay
IPLink™ DMZ Secure Router -- Model 2823
from Patton Electronics Co.

The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. The Model 2823 Secure DMZ Router with integrated QoS makes it easy for enterprises to isolate their web servers in a secure demilitarized zone... [See More]

  • Features: Integrated Firewall; Layer 3 Capable; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, xDSL
Multiport BRI So Gateway Router -- Model 4630
from Data Connect Enterprise, Inc.

The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of small and medium enterprises looking for a cost-efficient way to network PBX systems on multiple sites or... [See More]

  • Features: Integrated Firewall; IP Telephony; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
Managed Serial VPN Router -- Model 2803
from Patton Electronics Co.

The IPLink Managed VPN Routers with integrated serial ports are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication of remote offices, home offices, and mobile users across insecure IP... [See More]

  • Features: Integrated Firewall; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay
SmartNode™ Multiport PRI VoIP IAD -- 4650 G.SHDSL
from Data Connect Enterprise, Inc.

The SmartNode 4650 series is the CPE of choice for business broadband access providers that want to generate new revenue and acquire new customers through voice-over-IP. Part of the proven market-leading SmartNode VoIP product family, the SmartNode 4650 Series features a 3 or 5 BRI/So port... [See More]

  • Features: Integrated Firewall; IP Telephony; VPN (optional feature)
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
SmartNode™ Multiport PRI VoIP IAD -- 4960 G.SHDSL
from Patton Electronics Co.

The SmartNode 4960 is the ideal CPE for ISDN PRI business trunking or corporate VoIP access. Part of the proven market-leading SmartNode VoIP product family, the 4960 Series features models from 15 to 120 calls to fit the requirements range of medium sized enterprises. In a single box, it combines... [See More]

  • Features: Integrated Firewall; IP Telephony; VPN (optional feature)
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, ISDN, H.323, SIP
SoHo VoIP Router for ISDN/BRI -- Model 4552
from Data Connect Enterprise, Inc.

The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to the local ISDN Phone as well as the local PSTN port, Patton ’s SessionRouter ™ technology... [See More]

  • Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
SmartNode™ T1/E1/PRI VoIP IAD -- 4960
from Patton Electronics Co.

Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable T1/E1/PRI interfaces the SN4960 connects to any switch, PBX and data network with... [See More]

  • Features: Integrated Firewall; IP Telephony; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, ISDN, SIP
Wan Router with V.35 Interface -- Model 2635
from Data Connect Enterprise, Inc.

The Models 2603, 2621, and 2635 Gateway Routers are the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using standard telco and WAN interfaces. Combining ease-of-use with a full suite of LAN/WAN routing features, the IPLink routers provide... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay
T1/E1 WAN Access Router -- Model 2603
from Patton Electronics Co.

The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use with a full suite of LAN/WAN routing features, the IPLink routers provide selectable bridging or routing... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay
Wan Router with Drop and Insert -- Model 2620
from Patton Electronics Co.

The Model 2620 Dual-Port E1 Router is designed to be a versatile access router supporting both drop and insert E1 applications as well as IP data applications for additional WAN bandwidth. Combining ease-of-use with a full suite of LAN/WAN routing features, the Model 2620 provides selectable... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay