Layer 3 Capable Network Equipment
from Allen-Bradley / Rockwell Automation
Stratix 8300 Switch, Managed, 6-port Base, Layer 3 Switch - Custom Conformally Coated:For ordering information, contact sales representative and reference article #30088400 [See More]
- Features: Layer 3 Capable
- Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
- Form Factor: Rack Mount
- Number of Ports: 6
from Allen-Bradley / Rockwell Automation
Stratix 8300 Switch, Managed, 10-port Base, Layer 3 Switch [See More]
- Features: Layer 3 Capable
- Form Factor: Rack Mount
- Network Equipment: Switch
- Network Media: UTP
from Allen-Bradley / Rockwell Automation
Stratix 8300 Switch, Managed, 6-port Base, Layer 3 Switch [See More]
- Features: Layer 3 Capable
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
from Henrich Electronics, Inc.
EN50155 Industrial Ethernet Switch. HEST12LM series switches are designed for the backbone communications for the critical on-board train communications. Bridged between multiple and complex industrial networks, HEST12LM switches are designed to ensure that robust and highly efficient network... [See More]
- Features: Layer 3 Capable
- Form Factor: Wall Mount
- Network Equipment: Switch
- Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
from Supermicro Computer, Inc.
Enterprise-Class Performance with Advanced Switching Capabilities in a 1U Form Factor for 1/10-Gigabit Ethernet Networking. SSE-G24-TG4 The new SSE-G24-TG4 from Supermicro is a standalone 24-port Layer 2/Layer 3 1/10-Gigabit Ethernet switch. It offers a full suite of advanced Ethernet switching... [See More]
- Features: Layer 3 Capable
- Protocol / Network: 10G Ethernet
- Network Equipment: Switch
from Moxa Inc.
Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier. IPv6 Ready logo awarded (IPv6 Logo Committee certified). Leading EN50155-compliant industrial Ethernet switches for rolling stock applications. DHCP Option 82 for IP address assignment with different... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Protocol / Network: IGMPv1/v2, GMRP, GVRP, Ethernet, 10Base-T Ethernet, 10/100 Ethernet, Fast Ethernet
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 female connectors; (12) labeled A, and (12) labeled B. COMPLIANCE: Certified for Cat6. FRONT PANEL CONTROL: (12) Manual pushbuttons allows local switching. DISPLAY: On the front-panel, (1) Green LED (ON) and (1) Red LED (OFF) for each channel display switch... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Patton Electronics Co.
Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]
- Features: Integrated Firewall; IP Telephony; Layer 3 Capable; PoE Ready; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
from NETGEAR Inc.
M7100: The Latest Advances in Hardware and Software Engineering for Higher Availability, Lower Latency and Stronger Security, at a High-value Price Point. The 10 Gigabit M7100 series consists of a fully managed, low-latency, line-rate 10G Copper "Base-T" switch solution —with 24 ports... [See More]
- Features: Layer 3 Capable; PoE Ready
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Multi-Tech Systems, Inc.
The MultiConnect ® rCell 100 Series of cellular routers are a part of MultiTech ’s comprehensive portfolio of cellular connectivity products optimized for M2M (machine-to-machine) communications. With the Industry ’s most cost effective approach to remote device management and shared... [See More]
- Features: Integrated Firewall; Layer 3 Capable; VPN; Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Firewall; Router; Bridge
- Network Media: Wireless
from D-Link Systems, Inc.
Overview. D-Link ’s DXS-3400 Series Layer 3 Stackable 10 GbE Managed Switches are compact, high-performance switches that feature wire speed 10-Gigabit Ethernet switching, routing, and ultra-low latency. The 1U height and high port density make the DXS-3400 Series suitable for enterprise and... [See More]
- Features: Layer 3 Capable
- Protocol / Network: Ethernet, Gigabit Ethernet
- Network Equipment: Switch
- Ports / Interfaces: SFP+, RJ-45
from AvaLAN Wireless Systems, Inc.
The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link “fringe ” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Bridge
- Network Media: Wireless
from Silicon Labs
Silicon Labs is the market leader for Silicon DAAs. Our designs are proven, robust solutions that ensure global compliance with a single board design. Globally-programmable silicon direct access arrangements provide the electrical isolation between the wireline device and the telephone line needed... [See More]
- Features: IP Telephony; Layer 3 Capable
- Area Network Type: LAN Capable; MAN Capable; WAN Capable
- Network Equipment: Multiplexer; Transceiver
- Network Media: Wireless
from Data Connect Enterprise, Inc.
The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice... [See More]
- Features: Integrated Firewall; IP Telephony; Layer 3 Capable; PoE Ready; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
from Henrich Electronics, Inc.
4-port Din-rail Layer 3 Managed Ethernet switches. MX6004LN series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not only L2 functions but also L3 routing. They are capable of providing power... [See More]
- Features: Layer 3 Capable
- Form Factor: Chassis Mount
- Network Equipment: Switch
- Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
from Supermicro Computer, Inc.
Enterprise-Class Performance with Advanced Switching Capabilities in a 1U Form Factor for 1/10-Gigabit Ethernet Networking. SSE-G48-TG4 The new SSE-G48-TG4 from Supermicro is a standalone 48-port Layer 2/Layer 3 1/10-Gigabit Ethernet switch. It offers a full suite of advanced Ethernet switching... [See More]
- Features: Layer 3 Capable
- Protocol / Network: 10G Ethernet
- Network Equipment: Switch
from Moxa Inc.
Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier. IPv6 Ready logo awarded (IPv6 Logo Committee certified). IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks. DHCP Option 82 for IP address assignment with different... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Protocol / Network: IGMPv1/v2 device, GMRP, GVRP, Ethernet, 10Base-T Ethernet, 10/100 Ethernet, Fast Ethernet
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 female shielded connectors; (12) labeled A, and (12) labeled B. COMPLIANCE: Certified for Cat6. FRONT PANEL CONTROL: (12) Manual pushbuttons allows local switching. DISPLAY: On the front-panel, (1) Green LED (ON) and (1) Red LED (OFF) for each channel... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Patton Electronics Co.
The SmartNode ™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in... [See More]
- Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, ISDN, H.323, SIP
from NETGEAR Inc.
The NETGEAR ProSAFE® 10 Gigabit Stackable Managed Switch, M7300 XSM7224S, allows for a flexible top-of-rack infrastructure. All 24 ports of 10 Gigabit SFP+ interfaces are Gigabit/10 Gigabit capable and deliver wired speed performance with ultra low latency. Four shared 10GBase-T interfaces broaden... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from AvaLAN Wireless Systems, Inc.
The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Bridge
- Network Media: Wireless
from Data Connect Enterprise, Inc.
The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]
- Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, H.323, MGCP, SIP
from Henrich Electronics, Inc.
4+4G-port Din-Rail Layer 3 Gigabit Managed Ethernet switches. MX6008LN-4SFP series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not only L2 functions but also L3 routing. They are capable of... [See More]
- Features: Layer 3 Capable
- Form Factor: Chassis Mount
- Network Equipment: Switch
- Network Media: Fiber Optic
from Moxa Inc.
Advanced PoE management function. Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier. IPv6 Ready logo awarded (IPv6 Logo Committee certified). IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks. DHCP Option 82 for IP... [See More]
- Features: Layer 3 Capable; PoE Ready
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Protocol / Network: IGMPv1/v2, GMRP, GVRP, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from Electro Standards Laboratories
SPECIFICATIONS: FRONT PANEL CONTROLS: (1) Manual pushbutton allows local switching. PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. for each of the channels. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1) RJ45 female connector on rear panel... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Patton Electronics Co.
Combining standards-based ITU/ETSI G.SHDSL transmission with high speed IP routing, the Model 3201 DiamondLink is perfect for bandwidth intensive applications such as LAN-to-LAN networking, multimedia services, and e-commerce transactions. Based on the International Telecommunications Union (ITU)... [See More]
- Features: Integrated Firewall; Layer 3 Capable
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router
- Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, xDSL
from NETGEAR Inc.
The NETGEAR Intelligent Edge M4100 series consists of 9 fully managed switches, ranging from 12-port to 50-port Fast and Gigabit Ethernet. They are ideal for all organizations considering reliable, affordable and simple access layer switching with CLI, advanced scripting capabilities and Layer 3... [See More]
- Features: Layer 3 Capable; PoE Ready
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from AvaLAN Wireless Systems, Inc.
The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects “fringe ” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Bridge
- Network Media: Wireless
from Data Connect Enterprise, Inc.
Data Connect CDR-CDMA Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-CDM Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Router
- Network Media: Wireless
from Henrich Electronics, Inc.
12G-port Din-rail Layer 3 full Gigabit Managed Ethernet switches. Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6012GLN series full Gigabit backbone switches are equipped with 12... [See More]
- Features: Layer 3 Capable
- Form Factor: Chassis Mount
- Network Equipment: Switch
- Network Media: Fiber Optic
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: Channels 1 through 4 each consist of (1) DB25 (F), (1) DB15 (F), (1) DB9 (F). These A, B, and COMMON switch ports are custom labeled as listed in Table 1. FRONT PANEL CONTROL: (4) Manual pushbuttons allow local switching. REMOTE CONTROL PORT: (1) RJ45 female... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Patton Electronics Co.
The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. The Model 2823 Secure DMZ Router with integrated QoS makes it easy for enterprises to isolate their web servers in a secure demilitarized zone... [See More]
- Features: Integrated Firewall; Layer 3 Capable; PoE Ready; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router
- Protocol / Network: Ethernet, 10/100 Ethernet, xDSL
from NETGEAR Inc.
Wave 2 11ac Access Point deployment. The world ’s first Multigigabit Ethernet switch with eight full power PoE+ and multi-speed 1G, 2.5G ports combined with two 10G uplinks for a fully non-blocking deployment of eight Wave 2 11ac access points from any vendor. The M4200-10MG-PoE+ Managed... [See More]
- Features: Layer 3 Capable; PoE Ready
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Data Connect Enterprise, Inc.
Remote Router Porting with Patton's Ethernet-over-E1 Bridge. Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2701/I Ethernet-over-E1 Bridge. Called "Remote Router Porting" (RRP), it offers network managers and integrators a simple and... [See More]
- Features: IP Telephony; Layer 3 Capable
- Protocol / Network: PPP & BCP, Ethernet, 10Base-T Ethernet, xDSL
- Network Equipment: Bridge
- Ports / Interfaces: BNC, RJ-45, Serial, T1, E1, Fractional E1 (FE1)
from Henrich Electronics, Inc.
24G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches. The MX6024GL is a high-performance Layer 3 Ethernet switch designed for network routing. The improved hardware technology built into the MX6024GL replaces the software logic used by traditional routers, offering better performance,... [See More]
- Features: Layer 3 Capable
- Form Factor: Rack Mount
- Network Equipment: Switch
- Network Media: Fiber Optic
from Electro Standards Laboratories
The PathWay ® Model 7198 Dual Channel BNC A/B Switch with Telnet allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished using an... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Patton Electronics Co.
Model 3087 ipRocketLink bridge/router redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard, the Patton 3087 ipRocketLink enables 2.3... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Bridge
- Protocol / Network: Ethernet, 10/100 Ethernet, xDSL
from NETGEAR Inc.
Stackable Switches with Full PoE+ Provisioning. The world ’s first 1G and 10G virtual chassis platform with 10G stacking designed for mid-enterprise edge and SMB core deployments. The M4300 series scales from 24x1G to 48x10G to deliver resilient, spine and leaf, edge to core connectivity for... [See More]
- Features: Layer 3 Capable; PoE Ready
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Data Connect Enterprise, Inc.
Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is an expandable 1U system that seemlessly connects 24 subscribers to IP network access. Using... [See More]
- Features: Layer 3 Capable; VPN
- Area Network Type: LAN Capable; MAN Capable; WAN Capable
- Network Equipment: Router
- Form Factor: Rack Mount
from Henrich Electronics, Inc.
28G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches. Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028GL series full Gigabit backbone switches are equipped with 24 x... [See More]
- Features: Layer 3 Capable
- Form Factor: Rack Mount
- Network Equipment: Switch
- Network Media: Fiber Optic
from Electro Standards Laboratories
QuickSwitch ® Specifications: PORT CONNECTORS: (18) LC duplex fiber optic connectors labeled A, B, and COM. (3 for each of the 6 channels). CONTROL: (1) Pushbutton control allows local switching. DISPLAY: (2) Red, front panel LEDs' indicate switch position and power status. REMOTE PORT: (1) RJ45... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Patton Electronics Co.
The Smart-DTA enables integration of ISDN network users into a local VoIP phone service, or extends an ISDN line of a PBX to a remote site over IP. It offers a simple end-user configuration interface and connects both to a PBX in point-to-point mode and an So bus in point-multipoint mode. Unlike... [See More]
- Features: IP Telephony; Layer 3 Capable; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet
from NETGEAR Inc.
M6100: The Latest Advances in Hardware and Software Engineering for Higher Flexibility, Lower Complexity and Stronger Investment Protection, at a High-Value Price Point. The NETGEAR ® Chassis M6100 series delivers L2/L3/L4 and IPv4/IPv6 rich services for enterprise edge and SMB core deployments,... [See More]
- Features: Layer 3 Capable; PoE Ready
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Data Connect Enterprise, Inc.
The Model 6081RC is an access router and VLAN aggregator for the ForeFront AIS that is optimized to process traffic from multiple channelized T1/E1 and DSL interfaces. The EdgeRoute converts any ForeFront AIS chassis into a powerful IpDSLAM and modular access router. The 6081RC is available with up... [See More]
- Features: Layer 3 Capable
- Area Network Type: LAN Capable
- Network Equipment: Router; Other; VLAN Aggregator
- Form Factor: Board
from Henrich Electronics, Inc.
28-Port Rackmount Layer 3 Gigabit Managed Ethernet Switches. Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028L series Gigabit backbone switches are equipped with 16 Gigabit Copper... [See More]
- Features: Layer 3 Capable
- Form Factor: Rack Mount
- Network Equipment: Switch
- Network Media: Fiber Optic
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (3) RJ45(F) shielded connectors labeled A, B and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6A performance. CONTROLS: (1) Pushbutton to select A or B. DISPLAY: (2) Red LED's display switch position and indicate power presence. REMOTE CONTROL: (1) RJ45 female... [See More]
- Features: Layer 3 Capable
- Form Factor: Rack Mount
- Network Equipment: Switch
- Protocol / Network: HTTP GUI, Ethernet, 10/100 Ethernet
from Patton Electronics Co.
The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to the local ISDN Phone as well as the local PSTN port, Patton ’s SessionRouter ™ technology... [See More]
- Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router
- Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
from NETGEAR Inc.
The next generation M5300 series is NETGEAR top of the line for managed, stackable Gigabit Ethernet switches with embedded 10 Gigabit Ethernet uplink and stacking connectivity. They are ideal for all organizations considering reliable, affordable and simple 10 Gigabit Ethernet backbone... [See More]
- Features: Layer 3 Capable; PoE Ready
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Data Connect Enterprise, Inc.
The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use with a full suite of LAN/WAN routing features, the IPLink routers provide selectable bridging or routing... [See More]
- Features: Integrated Firewall; Layer 3 Capable
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay