UTP Cable Network Equipment
from Advantech
Hardened Long Reach Ethernet Extender, UTP, Coaxial. Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable. Extends Ethernet up to 1km at 10 Mbps or 500m at 100 Mbps over Coaxial cable. Railway Trackside EN 50121-4. Features Link Fault Pass Through (LFPT). Switch-selectable for... [See More]
- Network Media: Coaxial; UTP
- Network Equipment: Switch; Repeater
from Allen-Bradley / Rockwell Automation
Networks and Communication Products, EtherNet/IP Tap1 copper port, 2 fiber ports [See More]
- Network Media: UTP
from Advantech
Hardened PoE Long Reach Ethernet Extender, UTP. Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable. Dual design with PoE+ PD/PSE. Railway Trackside EN 50121-4. Features Link Fault Pass Through (LFPT). Switch-selectable for configuring LAN rate and connection type [See More]
- Network Media: UTP
- Features: PoE Ready
- Network Equipment: Switch; Repeater
from Allen-Bradley / Rockwell Automation
Networks and Communication Products, EtherNet/IP Tap3 copper ports [See More]
- Network Media: UTP
from Allen-Bradley / Rockwell Automation
Stratix 2000 unmanaged switch, 16 copper 10/100 ports, 2 fiber 100 meg. SFP slots [See More]
- Network Media: UTP
- Network Equipment: Switch
from Allen-Bradley / Rockwell Automation
Stratix 2000 unmanaged switch, 4 copper 10/100 ports, 1 Â Singlemode 100 meg fiber port [See More]
- Network Media: UTP
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
from Allen-Bradley / Rockwell Automation
Stratix 5700 Switch, Managed, 8 Fast Ethernet Copper Ports, 2 Fast Ethernet Combo Ports, Full Software [See More]
- Network Media: UTP
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
from Allen-Bradley / Rockwell Automation
Stratix 5700 Switch, Managed, 8 Fast Ethernet Copper Ports, 2 Gigabit Ethernet Combo Ports, Full Software [See More]
- Network Media: UTP
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
from Allen-Bradley / Rockwell Automation
Stratix 5700 Switch, Managed, 8 Fast Ethernet Copper Ports, 2 Gigabit Ethernet Combo Ports, Full Software, CIP Sync, DLR [See More]
- Network Media: UTP
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
from Allen-Bradley / Rockwell Automation
Stratix 5700 Switch, Managed, 8 Fast Ethernet Copper Ports, 2 Fast Ethernet Combo Ports, Lite Software [See More]
- Network Media: UTP
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
from L-com, Inc.
Send USB 2.0 signals up to 50 meters using standard Cat5e/6 solid conductor cables. Our competitively priced, plug and play USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. These extenders are great for use with security and surveillance video,... [See More]
- Network Media: UTP
- Network Equipment: Repeater
from Transtector Systems, Inc.
The TT-MC-1GP+SFP from Transtector is a gigabit, PoE+ capable media extender/convertor that offers a cost-effective, PoE friendly solution for extending triple speed networks over fiber optic cabling. The TT-MC-1GP+SFP unit's RJ45 jack is PoE compliant to IEEE 802.3at standards with up to 30 watts... [See More]
- Network Media: Fiber Optic; UTP
- Area Network Type: LAN Capable
- Network Equipment: Power Line Network Adapter; Other; Media Convertor
- Protocol / Network: 10/100/1000TX