VPN Network Equipment

64 Results
FieldServer BACnet IIoT Gateway (AT&T) -- FS-IoT-BAC2A
from MSA Safety

BACnet networks are increasingly complex, and system integrators face pressure to manage, maintain, and trouble shoot a wide variety of network elements. We recognize that you need a new generation of BACnet tools to provide visibility and control of any network, from anywhere, at any time. The... [See More]

  • Features: Internet of Things (IoT) Capable; VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Gateway
  • Form Factor: Rack Mount
IoT Gateways -- 2858289
from RS Components, Ltd.

VPN Security Gateway [See More]

  • Features: Internet of Things (IoT) Capable; VPN
  • Ports / Interfaces: RJ45 Connector
  • Network Equipment: Gateway
FieldServer BACnet IIoT Gateway -- FS-IoT-BAC
from MSA Safety

BACnet networks are increasingly complex, and system integrators face pressure to manage, maintain, and trouble shoot a wide variety of network elements. We recognize that you need a new generation of BACnet tools to provide visibility and control of any network, from anywhere, at any time. The... [See More]

  • Features: Internet of Things (IoT) Capable; VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Gateway
  • Form Factor: Rack Mount
Routers -- 288984 [EDR-8010-VPN-2GSFP from Moxa Inc.]
from RS Components, Ltd.

MOXA EDR-8010-VPN-2GSFP Router [See More]

  • Features: VPN
  • Number of Ports: 10
  • Network Equipment: Router
  • Data Rate: 2
FieldServer BACnet Router (Wi-Fi) -- FS-Router-BACW
from MSA Safety

MSA FieldServer offers a complete BACnet internetworking solution for BACnet/IP, BACnet Ethernet, and BACnet MS/TP networks, while also providing a secure connection to the cloud. Multiple BACnet routing connections can be established: BACnet MS/TP to BACnet/IP, BACnet MS/TP to BACnet Ethernet,... [See More]

  • Features: Internet of Things (IoT) Capable; VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Router; Gateway
  • Form Factor: Rack Mount
Routers -- 457165
from RS Components, Ltd.

Tosibox TOSIBOX KEY VPN Firewall [See More]

  • Features: VPN
  • Protocol / Network: TLS, AES
  • Network Equipment: Router
FieldServer EZ Gateway -- FS-EZX-KNX-BAC
from MSA Safety

Connect to the cloud and interface KNX certified products to BACnet management systems. The EZ Gateway KNX to BACnet (FS-EZX-KNX-BAC) is an easy-to-use, high-performance building and industrial automation IIoT gateway for integrators to connect to the cloud and interface KNX certified products to... [See More]

  • Features: Internet of Things (IoT) Capable; VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Gateway
  • Form Factor: Rack Mount
FieldServer EZ Gateway -- FS-EZX-MBUS-MD-BAC
from MSA Safety

The EZ Gateway M-Bus to Modbus and BACnet is an easy to use, high-performance building and industrial automation protocol gateway for integrators to interface M-Bus products to Modbus and BACnet management systems in commercial buildings, campuses and industrial facilities over Modbus RTU, Modbus... [See More]

  • Features: Internet of Things (IoT) Capable; VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Gateway
  • Form Factor: Rack Mount
FieldServer ProtoAir Gateway (LTE) -- FPA-C4X-XXXX
from MSA Safety

The FieldServer ProtoAir ™ LTE wireless gateway uses LTE to securely connect devices to AT&T, Verizon or Vodafone networks. Every ProtoAir LTE is pre-configured with the OEM's products before delivery to seamlessly connect one or many OEM devices into their BMS networks and instantly cloud... [See More]

  • Features: Internet of Things (IoT) Capable; VPN
  • Form Factor: Rack Mount
  • Network Equipment: Gateway
  • Network Media: Wireless
FieldServer ProtoAir Gateway (Wi-Fi) -- FPA-W44
from MSA Safety

The FieldServer ProtoAir ™ wireless gateway provides a cost effective interface to Building Management Systems (BMS) and an immediate IoT cloud interface. Integrated MSA Grid cloud platform support further enhances the ProtoAir's value by enabling remote monitoring, control and data... [See More]

  • Features: Internet of Things (IoT) Capable; VPN
  • Form Factor: Rack Mount
  • Network Equipment: Gateway
  • Network Media: Wireless
FieldServer ProtoNode Gateway (Dual Ethernet) -- FPC-N64
from MSA Safety

With two Ethernet ports, the ProtoNode FPC-N64 allows data to move seamlessly across disparate subnets and supports physical segmentation for Cloud connectivity, allowing for enhanced LAN security from the WAN/Cloud. [See More]

  • Features: Internet of Things (IoT) Capable; VPN
  • Form Factor: Rack Mount
  • Network Equipment: Gateway
24-Port VDSL2 30A DSLAM 2-SFP -- 5224V-DSGSFP
from Data Connect Enterprise, Inc.

Features. VDSL Interface. 24 Full duplex VDSL links via RJ-21 (Telco-50) connector. 24 corresponding POTS lines via RJ-21 (Telco-50) connector. Built-in POTS splitter for each VDSL port. Link to 5201V-BM, 5204V-BM, 5204V-MR, 5204V-NRD. Auto-speed function for VDSL2 link (by distance and cable... [See More]

  • Features: IP Telephony; VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Switch
  • Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet
Cellular Routers -- MultiConnect®rCell 100 Series
from Multi-Tech Systems, Inc.

The MultiConnect ® rCell 100 Series of cellular routers are a part of MultiTech ’s comprehensive portfolio of cellular connectivity products optimized for M2M (machine-to-machine) communications. With the Industry ’s most cost effective approach to remote device management and shared... [See More]

  • Features: Integrated Firewall; Layer 3 Capable; VPN; Hardened products are designed to withstand extreme conditions.
  • Area Network Type: LAN Capable
  • Network Equipment: Firewall; Router; Bridge
  • Network Media: Wireless
Aggregation Services Router -- ASR 920 Series
from Cisco

Full-featured converged access platforms. The Cisco ASR 920 Series Aggregation Services Routers provide a comprehensive and scalable set of Layer 2 and Layer 3 VPN services in a compact package. They are temperature-hardened and have a small form factor. They also offer the high throughput and low... [See More]

  • Features: VPN
  • Form Factor: Rack Mount
  • Network Equipment: Router
  • Protocol / Network: Ethernet
Converged Firewall, VPN & Secure Web Gateway Load Balancer -- Thunder® CFW
from A10 Networks, Inc.

A10 Thunder ® Convergent Firewall (CFW) is the first converged security solution for service providers, cloud providers and large enterprises that includes integrated application delivery and security solutions in a single, standalone product. DATA CENTER FIREWALL. Unite application delivery... [See More]

  • Features: VPN
  • Form Factor: Rack Mount
  • Network Equipment: Gateway
  • Protocol / Network: SFP
LC-HPJ9049A
from Yang Ming International Corporation

HP J9049A 10/100/1000Mbps + 10 Gigabit ProCurve Switch 2900-24G 20 RJ45 10/100/1000 Ports 2 CX4 10 Gbe Ports 2 X 2 Ports 1 RS232C DB-9 Console Port 4. The ProCurve Switch 2900-24G(J9049A) with 24 10/100/1000 ports have 4 dual-personality ports for 10/100/1000 or mini-GBIC connectivity. In addition,... [See More]

  • Features: VPN
  • Protocol / Network: Ethernet, 10/100 Ethernet
  • Network Equipment: Switch
  • Ports / Interfaces: RJ-45
Gigabit Industrial Cellular Router -- G500
from Shenzhen Wlink Technology Co., Limited

WLINK G500 is the rugged industrial cellular router which can work on 4G/3G cellular network to provide reliable, secure and high speed wireless connectivity, it is built-in one of the world's leading ARM Cortex A9 Dual Core 800MHz CPU, supporting Wi-Fi 802.11N and A/C. G500's heavy-duty design... [See More]

  • Features: VPN
  • Area Network Type: WLAN
  • Network Equipment: Router
  • Form Factor: Wall Mount
Metro Ethernet Routing Switch -- 9170
from Canoga Perkins Corporation

The 9170 Series Routing Switches are advanced, high performance Metro Ethernet Switches designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset with integration of Layer 2 to Layer 4 packet processing engine, traffic... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Switch; Router; 1G/10G Layer 2/3 Aggregation Switch
  • Form Factor: Rack Mount
Analog VoIP Gateway -- Model 4110
from Patton Electronics Co.

The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice... [See More]

  • Features: Integrated Firewall; IP Telephony; Layer 3 Capable; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
AC1750-Nighthawk AC1750 Smart WiFi Router -- R6700
from NETGEAR Inc.

802.11ac Dual Band Gigabit. WiFi at Nighthawk Speeds. Get ready to game and stream with the Nighthawk AC1750 Smart WiFi router. With up to 1750Mbps and a powerful dual core processor, you'll be ready to support all your activities online. Beamforming+ and external antennas deliver range to spare so... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless
3200 Series Router -- 4200861L2
from Data Connect Enterprise, Inc.

Access router for Internet access, public and private Frame Relay, leased line connections, and Virtual Private Networking (VPN). Interchangeable network interface module (NIM) slots for 56/64K, T1 / FT1, Serial, or T1 / FT1 w/DSX-1 NIMs. Supports E1 for global applications. Built-in DSU/CSU... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10Base-T Ethernet, Frame Relay
Carrier Ethernet Network Switch -- ME 3800X Series
from Cisco

Offer Enhanced Services with Aggregation. Deploy a converged, full-featured aggregation platform for the mobile, business, and residential markets with Cisco ME 3800X Series Carrier Ethernet Switch Routers. These cost-effective 1-rack-unit (1RU) switch routers: Require low power consumption. Offer a... [See More]

  • Features: VPN
  • Form Factor: Rack Mount
  • Network Equipment: Switch
  • Protocol / Network: Ethernet
Industrial 4G/3G Cellular Router -- R210
from Shenzhen Wlink Technology Co., Limited

WLINK R210 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with I/O and VPN supported. It is powerful... [See More]

  • Features: VPN
  • Area Network Type: WLAN
  • Network Equipment: Router
  • Form Factor: Desktop / Standalone
Analog VoIP Gateway Router -- Model 4900
from Patton Electronics Co.

The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]

  • Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, H.323, MGCP, SIP
AC1750-Smart WiFi Router -- R6400
from NETGEAR Inc.

Powerful Performance for Your Home. 802.11ac Dual Band Gigabit. Improve your WiFi speed and reliability with this AC1750 Smart WiFi Router, delivering speeds up to 1750Mbps. With poweful antennas and Beamforming+, this router offers the range and performance you need for large homes. Connect devices... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless
3205 Series Router -- 4200871L2
from Data Connect Enterprise, Inc.

Access router for Internet access, public and private Frame Relay, leased line connections, and Virtual Private Networking (VPN). Interchangeable network interface module (NIM) slots for 56/64K, T1 / FT1, Serial, or T1 / FT1 w/DSX-1 NIMs. Supports E1 for global applications. Built-in DSU/CSU... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10Base-T Ethernet, Frame Relay
Ethernet Access Switch -- ME 3400 Series
from Cisco

Next-Generation Metro Ethernet Access. Built for service providers, these multilayer customer-located switches allow you to deploy Ethernet-to-the-home (ETTH) "triple play" services and Ethernet-to-the-business (ETTB) VPN services. Based on today's most widely deployed access switches, the Cisco... [See More]

  • Features: VPN
  • Form Factor: Rack Mount
  • Network Equipment: Switch
  • Protocol / Network: Ethernet
Industrial Cellular Router -- R520
from Shenzhen Wlink Technology Co., Limited

WLINK WL-R520 series Router is the internet of thing mobile broadband router and a machine to machine(M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN supported. It is powerful and... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable; WLAN
  • Network Equipment: Router
  • Form Factor: Desktop / Standalone
BODi rS™ -- BD004
from Patton Electronics Co.

The BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all available bandwidth. Users also have the ability to scale bandwidth on-the-go, adding or removing... [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Network Media: Wireless
AC1900-Nighthawk AC1900 Smart WiFi Router -- R6900
from NETGEAR Inc.

802.11ac Dual Band Gigabit. Extreme Performance and Speeds. Get ready to game and stream with the Nighthawk AC1900 Smart WiFi router. With up to 1900 Mbps and dual core processor, you'll be ready to support all your activities online. Beamforming+ and external antennas deliver range to spare so you... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless
4-Port ADSL2+ Wireless Router Device -- 5204A-GRD
from Data Connect Enterprise, Inc.

Data Connect 5204A-GRD is an economical 4-port ADSL2+ Firewall Router Device with 802.11g Wireless AP ideally designed for home and SOHO users to enjoy rich firewall security, mobility, and faster speed when using ADSL Internet connection. With integrated Wireless 802.11g AP, the router enables you... [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Router
  • Network Media: Wireless
Ethernet Access Switch -- ME 3600X Series
from Cisco

Enhance Services and Simplify Operations. Simplify network operations by converging wireless and wireline services with Cisco ME 3600X 24CX Series Ethernet Access Switches. These switches also: Provide 10 Gbps transport speed in the access layer for business and mobile applications. Help you... [See More]

  • Features: VPN
  • Form Factor: Rack Mount
  • Network Equipment: Switch
  • Protocol / Network: Ethernet, Gigabit Ethernet
M2M 4G / 3G Router -- R200
from Shenzhen Wlink Technology Co., Limited

WLINK WL-R200 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN security supported. It is... [See More]

  • Features: VPN
  • Area Network Type: WAN Capable; WLAN
  • Network Equipment: Router
  • Form Factor: Wall Mount
BODi rS™ -- BD1000
from Patton Electronics Co.

PerformanceThe BODi rS BD1000 network appliance automatically balances traffic across wired and wireless links, increasing connection stability and making maximum use of all available bandwidth. BODi can easily add bandwidth and reliability while reducing network costs. With up to 5 Gig Ethernet WAN... [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Network Media: Wireless
AC1900-Nighthawk DST Router & DST Adapter -- R7300DST
from NETGEAR Inc.

Dead Spot Terminator - 802.11ac Dual Band Gigabit. Eliminate Your WiFi Dead Zones. The Nighthawk DST AC1900 Router and Adapter is a Dead Spot Terminator solution, eliminating your WiFi dead zones. This AC1900 WiFi router comes with a DST Adapter that you simply plug into any power outlet and with... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless
48-Port ADSL2+ DSLAM-SFP -- 5248A-DSG
from Data Connect Enterprise, Inc.

Features. 48-Port ADSL / ADSL2 / ADSL2+ Subscriber Interface with Built-in POTS Splitter. DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps. 2 x 100Base-T or 2 x. min-GbE Uplink Interfaces. Web-based GUI Management. Local RS-232 CLI and Ethernet SNMP / Telnet / SSH / Management. Firmware... [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Hub
  • Protocol / Network: Ethernet, 10/100 Ethernet
Industrial Integrated Services Router -- 800 Series
from Cisco

IoT Gateways with Simple Management and Edge Application Execution. Cisco 800 Industrial Integrated Services Routers are compact and designed for harsh environments. Use them to oversee a variety of Internet of Things (IoT) gateway tasks, such as: Distribution automation. Pipeline and roadway... [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Network Media: Wireless
M2M Cellular Router -- R100
from Shenzhen Wlink Technology Co., Limited

WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The R100 is powerful and... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WLAN
  • Network Equipment: Router
  • Form Factor: Wall Mount
BRI/FXS/FXO VoIP IA -- SmartNode™ 4670
from Patton Electronics Co.

Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]

  • Features: IP Telephony; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Form Factor: Rack Mount (optional feature)
AC1900-Nighthawk Smart WiFi Router -- R7000
from NETGEAR Inc.

802.11ac Dual Band Gigabit. Got game? Well, this is the router for you! Built with gaming, streaming and mobile devices in mind, this next generation gigabit WiFi router has a 1GHz dual core processor and delivers extreme speed so you enjoy less lag and less buffering. With Beamforming+ and built in... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless
Analog VoIP Gateway Router -- Model 4520
from Data Connect Enterprise, Inc.

Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]

  • Features: Integrated Firewall; IP Telephony; Layer 3 Capable; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
Integrated Services Routers -- 1800 Series
from Cisco

The award-winning Cisco 1800 Series integrated services routers, ideal for small to medium-sized businesses and small enterprise branch offices, enable businesses to reduce costs by deploying a single, resilient system for fast, secure, delivery of multiple mission-critical business services,... [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Form Factor: Rack Mount
G.SHDSL Router & IpDSLAM -- Model 3224
from Patton Electronics Co.

Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is an expandable 1U system that seemlessly connects 24 subscribers to IP network access. Using... [See More]

  • Features: Layer 3 Capable; VPN
  • Area Network Type: LAN Capable; MAN Capable; WAN Capable
  • Network Equipment: Router
  • Form Factor: Rack Mount
AC1900-Nighthawk Smart WiFi Router with MU-MIMO -- R6900P
from NETGEAR Inc.

802.11ac Dual Band Gigabit. Powerful Performance. Smoother Streaming. NETGEAR Nighthawk AC1900 Smart WiFi Router is built to handle all your high-bandwidth online activities with features that will keep you connected at top speeds. With MU-MIMO, your WiFi network can stream data to multiple MU-MIMO... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless
Analog VoIP IAD -- Model 4830
from Data Connect Enterprise, Inc.

The SmartNode ™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in... [See More]

  • Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, ISDN, H.323, SIP
Integrated Services Routers -- 1900 Series
from Cisco

Secure services-rich router for a small branch. 1900 Series Integrated Services Routers (ISR) are designed to meet the application demands of today's small branches and to evolve to cloud-based services. They deliver virtualized applications and highly secure collaboration through the widest array... [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: WAN Capable
  • Network Equipment: Router
  • Form Factor: Rack Mount
IPLink™ DMZ Secure Router -- Model 2823
from Patton Electronics Co.

The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. The Model 2823 Secure DMZ Router with integrated QoS makes it easy for enterprises to isolate their web servers in a secure demilitarized zone... [See More]

  • Features: Integrated Firewall; Layer 3 Capable; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, xDSL
AC2300-Nighthawk Smart WiFi Router with MU-MIMO -- R7000P
from NETGEAR Inc.

The best 802.11ac WiFi router, just got better! Built with gaming, streaming and mobile devices in mind, this gigabit WiFi router supports MU-MIMO for simultaneous streaming and delivers extreme speed so you enjoy less lag and less buffering. Newest generation WiFi technology increases your WiFi... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless
BODi rS™ -- BD007
from Data Connect Enterprise, Inc.

Ultimate On-The-Go PerformanceThe BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all available bandwidth. Users also have the ability to scale bandwidth... [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Network Media: Wireless
Integrated Services Routers -- 2800 Series
from Cisco

The award-winning Cisco 2800 Series routers, ideal for small to medium-sized businesses and enterprise branch offices, are designed for wire-speed delivery of highly secure concurrent services and can accommodate multiple T1/E1 connections for services including: Data. Security. Voice. Video. [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: LAN Capable
  • Network Equipment: Router
  • Form Factor: Rack Mount
Managed Serial VPN Router -- Model 2803
from Patton Electronics Co.

The IPLink Managed VPN Routers with integrated serial ports are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication of remote offices, home offices, and mobile users across insecure IP... [See More]

  • Features: Integrated Firewall; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay
AC2600-Nighthawk X4S Smart WiFi Gaming Router -- R7800
from NETGEAR Inc.

802.11ac Dual Band Quad Stream Gigabit. Ranked #1 for Best Router Performance - March 2016. Fastest gaming performance. Unmatched processing power. Superior WiFi technology. Nighthawk ® X4S AC2600 Smart WiFi Router with 160MHz, MU-MIMO and Quad Stream technology delivers WiFi to multiple devices... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless
BRI/FXS/FXO VoIP Gateway-Router -- SmartNode™ 4660
from Data Connect Enterprise, Inc.

Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]

  • Features: IP Telephony; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Form Factor: Rack Mount (optional feature)
Integrated Services Routers -- 2900 Series
from Cisco

Services-rich router for medium-sized branches. Cisco 2900 Series Integrated Services Routers (ISR) are designed to meet the application demands of today's medium-sized branches and to evolve to cloud-based services. They deliver virtualized applications and highly secure collaboration through the... [See More]

  • Features: VPN
  • Area Network Type: WAN Capable
  • Network Equipment: Router
  • Form Factor: Rack Mount
Multiport BRI So Gateway Router -- Model 4630
from Patton Electronics Co.

The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of small and medium enterprises looking for a cost-efficient way to network PBX systems on multiple sites or... [See More]

  • Features: Integrated Firewall; IP Telephony; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router; Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
AC3000-Nighthawk X6 Tri-Band WiFi Router -- R7900
from NETGEAR Inc.

802.11ac Tri-Band Gigabit. Unmatched WiFi Performance. With breakthrough Tri-Band WiFi technology, the Nighthawk X6 AC3000 WiFi Router gives you fast connections with for all your wireless devices. Let the X6 assign the fastest possible WiFi to each one of your devices with a combined wireless speed... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless
Managed VPN Router -- Model 2802
from Data Connect Enterprise, Inc.

The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication of remote offices, home offices, and mobile users across insecure IP networks such as the... [See More]

  • Features: Integrated Firewall; PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay
Integrated Services Routers -- 3800 Series
from Cisco

Cisco 3800 Series routers deliver the performance, availability, and reliability required for scaling mission-critical business applications in the most demanding enterprise environments, with features such as: Built-in security. Cisco Router and Security Device Manager (SDM) for simplified... [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Form Factor: Rack Mount
SmartNode™ -- S-DTA
from Patton Electronics Co.

The Smart-DTA enables integration of ISDN network users into a local VoIP phone service, or extends an ISDN line of a PBX to a remote site over IP. It offers a simple end-user configuration interface and connects both to a PBX in point-to-point mode and an So bus in point-multipoint mode. Unlike... [See More]

  • Features: IP Telephony; Layer 3 Capable; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet
AC3000-Nighthawk® X6S Smart WiFi Router with MU-MIMO -- R7900P
from NETGEAR Inc.

802.11ac Dual Band Gigabit. Simultaneous Streaming to More Devices. The Nighthawk X6S AC3000 Router with breakthrough Tri-Band WiFi technology delivers a massive combined wireless speed of up to 3.0 Gbps. X6S optimizes WiFi performance by intelligently assigning every device to the fastest WiFi band... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless
SoHo VoIP Router for ISDN/BRI -- Model 4552
from Data Connect Enterprise, Inc.

The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to the local ISDN Phone as well as the local PSTN port, Patton ’s SessionRouter ™ technology... [See More]

  • Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Router
  • Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
Integrated Services Routers -- 3900 Series
from Cisco

Secure routing for medium to large branches. Cisco 3900 Series Integrated Services Routers (ISR) are designed to meet the application demands of today's medium-to-large branches and to evolve to cloud-based services. They deliver virtualized applications and highly secure collaboration through the... [See More]

  • Features: PoE Ready; VPN
  • Area Network Type: WAN Capable
  • Network Equipment: Router
  • Form Factor: Rack Mount
SmartNode™ T1/E1/PRI VoIP IAD -- 4960
from Patton Electronics Co.

Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable T1/E1/PRI interfaces the SN4960 connects to any switch, PBX and data network with... [See More]

  • Features: Integrated Firewall; IP Telephony; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Gateway
  • Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, ISDN, SIP
AD7200-Nighthawk® X10 Smart WiFi Router -- R9000
from NETGEAR Inc.

Nighthawk X10 with 802.11ac and 802.11ad WiFi technology delivers ultra-smooth 4K streaming, VR gaming and instant downloads. With a powerful 1.7GHz Quad-Core Processor and Quad-Stream architecture, you can enjoy combined wireless speeds of up to 7.2Gbps. MU-MIMO supports simultaneous streaming,... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Firewall; Router
  • Network Media: Wireless