Ceiling / Wall Mount Network Equipment

125 Results
ISOBUS gateway -- CR3121
from ifm efector inc.

Safe communication between attachment and tractor unit. Pre-loaded ISOBUS object pool for display on the universal terminal (UT). Simple configuration via CODESYS using ISOBUS libraries. Quick and easy implementation without additional license costs. Certified by the AEF (Agricultural Industry... [See More]

  • Form Factor: Wall Mount
  • Area Network Type: CAN
  • Network Equipment: Gateway
  • Protocol / Network: CAN
INTREPID WirelessHART® -- Field Gateway
from United Electric Controls Company

Centero's INTREPID Field Gateway is a WirelessHART (IEC 62591) compliant wireless process automation infrastructure device that manages WirelessHART mesh field instrument networks and also includes industrial Wi-Fi Mesh+ backbone connectivity. It is a rugged Field Gateway, certified for deployment... [See More]

  • Form Factor: Wall Mount
  • Area Network Type: LAN Capable; WAN Capable
  • Network Equipment: Gateway
  • Network Media: Wireless
1-port Modbus Gateway -- ADAM-4572-CE
from Advantech

1-port Modbus Gateway. Supports Modbus/ASCII, RTU Protocol to control devices. Allows up to 8 clients to access field data simultaneously. Up to 31 Independent serial ports if configured to RS-485 serial mode. Surge protection for RS-485 and power line. Provides auto-searching device ID Windows... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: Terminal block
  • Network Equipment: Gateway
  • Wifi Technology: IEEE 802.3 , 802.3u
Industrial Firewall -- 3100-6GT-I
from Volktek Corporation

Volktek - The 3100-6GT-I protective equipment is Volktek's industrial control firewall specially designed for industrial control systems (ICS) and data acquisition and supervisory control systems (SCADA). It is suitable for automated factories, manufacturing plants, oil & gas, energy units... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: 1 (LAN 3&4)
  • Network Equipment: Firewall
  • Number of Ports: 1
Network Hubs -- 1963681 [6GK5734-1FX00-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 6GK5734-1FX00-0AA0 [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 2
  • Network Equipment: Hub
1-Port Modbus Gateway -- EKI-1211-A
from Advantech

1-Port Modbus Gateway. 1 x 10/100 Mbps Ethernet port. Integrates Modbus TCP and Modbus RTU/ASCII networks. Baud rate: supports up to 230.4 Kbps. Supports up to 16 connections per serial port under Modbus client mode and 32 sessions under Modbus server mode. Built-in 8-kV ESD protection for all... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: DB9 male
  • Network Equipment: Gateway
Network Hubs -- 1963682 [6GK5774-1FX00-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 6GK5774-1FX00-0AA0 [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 2
  • Network Equipment: Hub
1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Modbus Gateway -- EKI-1361-MB-C
from Advantech

1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Modbus Gateway. Link any serial device to an IEEE 802.11 a/b/g/n network. Supports Modbus TCP and Modbus RTU. Supports up to 921.6 kbps, and any baud rate setting. Provides Web-based configuration and Windows utility. Supports secure access with WEP,... [See More]

  • Form Factor: Wall Mount
  • Area Network Type: WLAN
  • Network Equipment: Gateway
  • Network Media: Wireless
Network Switches -- 2023772 [6GK5206-2GS00-2TC2 from Siemens Corporation]
from RS Components, Ltd.

Siemens 6GK5206-2GS00-2TC2 [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 6
  • Network Equipment: Switch
10 FE Port Managed Industrial Ethernet Switch -- EKI-5710E-I-A
from Advantech

10 FE Port Managed Industrial Ethernet Switch. Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D). IXM function for fast deployment. Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP. Management: SNMP v1/v2c/v3,... [See More]

  • Form Factor: Wall Mount
  • Wifi Technology: IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
  • Network Equipment: Switch
Network Switches -- 2023774 [6GK5004-2BD00-1AB2 from Siemens Corporation]
from RS Components, Ltd.

Siemens 6GK5004-2BD00-1AB2 [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 4
  • Network Equipment: Switch
  • Data Rate: 0.1000
16 port Entry-Level Managed Switch -- EKI-5726I-MB-AE
from Advantech

16 port Entry-Level Managed Switch. Entry-level managed switch. Provides wide operating voltage 8.4~52.8 VDC. C1D2 and ATEX certified for horizontal area. IXM function enables fast deployment. Modbus/TCP enabled by default. Supports X-Ring for ultra high-speed recovery time less than 20m [See More]

  • Form Factor: Wall Mount
  • Wifi Technology: IEEE 802.3, 802.3u, 802.3x, 802.1D, 802.1w, 802.1p, 802.1Q, 802.1x, 802.3ad, 802.3az
  • Network Equipment: Switch
Network Switches -- 2023792 [6GK5005-0BA10-1CA3 from Siemens Corporation]
from RS Components, Ltd.

Siemens 6GK5005-0BA10-1CA3 [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 5
  • Network Equipment: Switch
  • Data Rate: 0.1000
16-port Fast Ethernet Unmanaged Switch -- EKI-2716EI-A
from Advantech

16-port Fast Ethernet Unmanaged Switch. Provides 16 Fast Ethernet ports with Auto MDI/MDI-X. Supports 10/100 Mbps Auto-Negotiation. Supports redundant 12 ~ 48 VDC power input. Supports DIP Switch Configuration: QoS/BSP/VLAN. Supports EMC Level 4 protection for extreme outdoor environments. Supports... [See More]

  • Form Factor: Wall Mount
  • Network Equipment: Switch
Network Switches -- 2023795 [6GK5208-0GA00-2AC2 from Siemens Corporation]
from RS Components, Ltd.

Siemens 6GK5208-0GA00-2AC2 [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 8
  • Network Equipment: Switch
16-port Giga Unmanaged Switch -- EKI-2716GI-A
from Advantech

16-port Giga Unmanaged Switch. Provides 16 Gigabit ports with Auto MDI/MDI-X. Supports 16 x 10/100/1000 Mbps Auto-Negotiation. Supports redundant 12 ~ 48 VDC power input. Supports one-touch DIP Switch Configuration: QoS/BSP/ port-based VLAN. Supports EMC Level 4 protection for extreme outdoor... [See More]

  • Form Factor: Wall Mount
  • Network Equipment: Switch
Network Switches -- 8474755
from RS Components, Ltd.

Brainboxes SW-005 Ethernet Switch [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 5
  • Network Equipment: Switch
  • Data Rate: 0.1000
16-port Gigabit Unmanaged Switch with Redundancy RSTP/STP/X-Ring -- EKI-2716GI-R-A
from Advantech

16-port Gigabit Unmanaged Switch with Redundancy RSTP/STP/X-Ring. Provides 16 Gigabit ports with Auto MDI/MDI-X. Supports 16 x 10/100/1000 Mbps Auto-Negotiation. Supports redundant 12 ~ 48 VDC power input. Supports one-touch DIP Switch Configuration: QoS/ Redundancy. Redundancy RSTP/STP/X-Ring... [See More]

  • Form Factor: Wall Mount
  • Network Equipment: Switch
Network Switches -- 8936837 [1504410000 from Weidmuller]
from RS Components, Ltd.

Weidm üller 1504410000 Ethernet Switch [See More]

  • Form Factor: Wall Mount
  • Number of Ports: 5
  • Network Equipment: Switch
  • Data Rate: 0.1000
16FE + 2GE Combo Port Unmanaged Switch -- EKI-2718E-2CI-A
from Advantech

16FE + 2GE Combo Port Unmanaged Switch. Provides 16FE+2GE combo port with Auto MDI/MDI-X. Supports 16 x 10/100 Mbps Auto-Negotiation + 2 x Combo 10/100/1000M Auto-Negotiation. Supports redundant 12 ~ 48 VDC power input. Supports DIP Switch Configuration: QoS/BSP/port-based VLAN. Supports EMC Level 4... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SFP cage
  • Network Equipment: Switch
Routers -- 1236251
from RS Components, Ltd.

Robustel R2000-Starter KIT Router [See More]

  • Form Factor: Wall Mount
  • Area Network Type: LAN Capable
  • Network Equipment: Router
  • Network Media: Wireless
16FE Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75℃ -- EKI-5526I-EI-AE
from Advantech

16FE Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75 ℃. 16 ports Fast Ethernet RJ-45 (EKI-5526/I-EI). Entry-Level Managed Switch. IXM function enables fast deployment. Provides PROFINET GSDML files, EtherNet/IP EDS (Electronic Data Sheet) file, AOI (Add-On Instructions)... [See More]

  • Form Factor: Wall Mount
  • Wifi Technology: IEEE 802.3, 802.3u, 802.3x, 802.1D, 802.1w, 802.1p, 802.1Q, 802.1x, 802.3ad, 802.3az
  • Network Equipment: Switch
Routers -- 1248856
from RS Components, Ltd.

Siretta QUARTZ-LITE-21-UMTS(EU) + ACC [See More]

  • Form Factor: Wall Mount
  • Modem Technology: Umts
  • Network Equipment: Router
16FE+2G Combo Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75℃ -- EKI-5626CI-EI-BE
from Advantech

16FE+2G Combo Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75 ℃. 16 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5626C/I-EI). Entry-Level Managed Switch. IXM function enables fast deployment. Provides PROFINET GSDML files, EtherNet/IP EDS (Electronic Data... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SFP cage
  • Network Equipment: Switch
  • Wifi Technology: IEEE 802.3, 802.3u, 802.3x, 802.1D, 802.1w, 802.1p, 802.1Q, 802.1x, 802.3ad, 802.3az
Routers -- 1248859
from RS Components, Ltd.

Siretta QUARTZ-LITE-W21-LTE(EU) + ACC [See More]

  • Form Factor: Wall Mount
  • Modem Technology: Lte
  • Network Equipment: Router
16FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ -- EKI-5626CI-AE
from Advantech

16FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75 ℃. Communicates with SCADA software via Modbus/TCP. Communicates with NMS (Networking management system) via SNMP. Port-based QoS for deterministic data transmission. -40~75 °C operating temperature range (EKI-5629CI/5626CI... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: SFP cage
  • Network Equipment: Switch
16FE+4G SFP Managed Ethernet Switch -- EKI-7720E-4F-BE
from Advantech

16FE+4G SFP Managed Ethernet Switch. 16 Fast Ethernet ports + 4 SFP ports. SFP socket for Easy and Flexible Fiber Expansion. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: 4G
  • Network Equipment: Switch
  • Ports / Interfaces: SFP cage
16FE+4G SFP Managed Ethernet Switch, -40~75℃ -- EKI-7720E-4FI-BE
from Advantech

16FE+4G SFP Managed Ethernet Switch, -40~75 ℃. 16 Fast Ethernet ports + 4 SFP ports. SFP socket for Easy and Flexible Fiber Expansion. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security: 802.1x (Port-Based,... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: 4G
  • Network Equipment: Switch
  • Ports / Interfaces: SFP cage
16GE PoE + 4G SFP Ports Managed Industrial PoE Switch -- EKI-7720G-4FPI-BE
from Advantech

16GE PoE + 4G SFP Ports Managed Industrial PoE Switch. 16 IEEE 802.3af/at PoE ports. Up to 420W power budget. SFP socket for easy and flexible fiber expansion. Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security:... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: 4G
  • Network Equipment: Switch
  • Wifi Technology: IEEE 802.3, 802.3u, 802.3ab, 802.3x, 802.1D, 802.1w, 802.1p, 802.1Q, 802.1x, 802.3ad
16GE+4G SFP Managed Ethernet Switch -- EKI-7720G-4F-BE
from Advantech

16GE+4G SFP Managed Ethernet Switch. 16 Gigabit Ethernet ports + 4 SFP ports. SFP socket for Easy and Flexible Fiber Expansion. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security: 802.1x (Port-Based,... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: 4G
  • Network Equipment: Switch
  • Ports / Interfaces: SFP cage
16GE+4G SFP Managed Ethernet Switch, -40~75℃ -- EKI-7720G-4FI-BE
from Advantech

16GE+4G SFP Managed Ethernet Switch, -40~75 ℃. 16 Gigabit Ethernet ports + 4 SFP ports. SFP socket for Easy and Flexible Fiber Expansion. Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D). IXM function enables fast deployment. Security: 802.1x... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: 4G
  • Network Equipment: Switch
  • Ports / Interfaces: SFP cage
900-MHz, 1-W Spread-Spectrum Radio -- RF450
from Campbell Scientific, Inc.

The RF450 Spread Spectrum Radio is the latest addition to our line of wireless telemetry products —transmitting over distances up to 60 miles. The RF450 is a 900-megahertz, license-free radio specifically designed to work with Campbell Scientific CRBasic dataloggers (the CR800 series, CR1000,... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: Serial
  • Network Media: Wireless
  • No. Of Channels: 112
Deskstand/Wallplate Access Point -- AP-103H
from Aruba Wireless Networks

The AP-103H installs in minutes and easily mounts to an electrical or data wall box. It uses the existing structured cabling system to provide secure wired and Wi-Fi network access in dormitories, classrooms, hotels, medical clinics and multitenant environments. The compact and cost-effective... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Outdoor Access Points -- Huawei AP6510DN-AGN and AP6610DN-AGN
from Huawei Technologies Co., Ltd.

Huawei AP6510DN-AGN and AP6610DN-AGN performance-enhanced 802.11n outdoor APs provide dual-band connectivity for wireless throughput up to 600 Mbit/s. Industrial-grade protection includes a dustproof and waterproof hardened metal casing that is high- and low-temperature resistant. These APs are... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
900 MHz Outdoor Wireless Ethernet Panel -- AW900xTP
from AvaLAN Wireless Systems, Inc.

The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Industrial Ethernet Switch -- HEST10M-8E-2G Series
from Henrich Electronics, Inc.

EN50155 Industrial Ethernet PoE/PoE+ Switch. HEST10M-8E-2G-VLW series switches are designed for communications between machines/devices inside trains. This line of switches are equipped with intelligent PoE/PoE+ power supply capability, thus provide the flexibility of adding machines/devices without... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/ v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
  • Network Equipment: Switch
  • Ports / Interfaces: M12 Connector
Gigabit Industrial Cellular Router -- G500
from Shenzhen Wlink Technology Co., Limited

WLINK G500 is the rugged industrial cellular router which can work on 4G/3G cellular network to provide reliable, secure and high speed wireless connectivity, it is built-in one of the world's leading ARM Cortex A9 Dual Core 800MHz CPU, supporting Wi-Fi 802.11N and A/C. G500's heavy-duty design... [See More]

  • Form Factor: Wall Mount
  • Area Network Type: WLAN
  • Network Equipment: Router
  • Network Media: Wireless
802.11ac Dual Radio Access Point -- UniFi®AP AC LITE
from Ubiquiti Networks, Inc.

802.11ac Dual Radio Access Point. The UniFi AC Lite AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for cost-effective deployment of high ‑performance wireless networks. Dual-Radio Performance, Gigabit Speeds. The UniFi AC Lite AP delivers 5x the... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Industrial Ethernet Switch - FL SWITCH 1605 M12 - 2700200
from PHOENIX CONTACT USA

Ethernet switch, 5 Ethernet ports on the front in M12 format, automatic detection of 10 or 100 Mbps data transmission rate, coupling of network segments with different transmission speeds, auto crossing function, IP67 protection [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: Ethernet
  • Network Equipment: Switch
  • Number of Ports: 5
10 Port Gigabit PoE Ethernet Switch, 2x RJ45 10/100/1000TX, 8x RJ45 10/100/1000TX with PoE+ 802.3at/af 120Ws, Desktop, Rack or Wall Mount -- DT10-2G-8GP+
from L-com, Inc.

L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 ports and 8x 10/100/1000TX RJ45 ports capable of delivering end-span PoE+... [See More]

  • Form Factor: Desktop / Standalone; Rack Mount; Wall Mount
  • Area Network Type: LAN Capable
  • Network Equipment: Switch
  • Protocol / Network: Ethernet
In-Vehicle Communication Gateway Controller -- POC-351VTC Series
from Neousys Technology Inc.

POC-351VTC is an ultra-compact, fanless embedded in-vehicle controller powered by Intel ® Atom ™ Apollo Lake E3950 quad-core processor. It combines finesse performance, extraordinary reliability and affordable cost for versatile in-vehicle applications. POC-351VTC offers two PoE+ ports to... [See More]

  • Form Factor: Wall Mount
  • Area Network Type: CAN
  • Network Equipment: Gateway
  • Network Media: Wireless (optional feature)
VaiNet Wireless Access Point -- AP10
from Vaisala

For networking VaiNet RFL-series data loggers. The VaiNet Access Point AP10 is a wireless networking hardware device for Vaisala's proprietary LoRa ® based wireless technology: VaiNet. The AP10 can connect up to 32 VaiNet wireless data loggers (RFL100 Temperate & Humidity or RFL100... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: (PoE ) Power over Ethernet
Power Over Ethernet PoE Midspan Injector Category 5 1 Port 802.3af Type B -- PI-1C5-AFB
from Transtector Systems, Inc.

Transtector's PI-1C5-AFB single-port Category 5 (Cat 5) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout... [See More]

  • Form Factor: Wall Mount
  • Area Network Type: LAN Capable
  • Network Equipment: Power Line Network Adapter; Other; PoE Injectors/Splitters
  • Ports / Interfaces: RJ45
5-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch, Metal Housing -- NG5
from Tripp Lite by Eaton

The NG5 5-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings and videos, at Gigabit speeds, improving... [See More]

  • Form Factor: Desktop / Standalone; Wall Mount
  • Network Equipment: Switch
Point-to-Point Wireless Analog and Digital I/O Signal Bridge -- VWB2000 Series
from Acromag, Inc.

The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Modem
  • Protocol / Network: Wireless Radio
WLAN Access Point -- 8265
from R. STAHL, Inc.

IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard. Degree of protection IP66. For use from -30 ... +60 °C. Individual WLAN or wireless solution for use with any device. The WLAN Access Point enables wireless data transmission in hazardous areas. For instance, it is possible to access... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
5 Port Unmanaged Ethernet Switch Wall Mountable -- SW-005
from Brainboxes Limited

Light Industrial/Commercial Ethernet 5 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with for easy wiring. Power consumption is optimised based on the status of the... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: 10/100 Fast Ethernet
  • Network Equipment: Switch
  • Number of Ports: 5
Outdoor Wireless Access Point -- Aironet 1530 Series
from Cisco

Sleek, innovative, flexible access points. Customers want durable new access points with comprehensive features in an unobtrusive size. Cisco Aironet 1530 Series outdoor access points incorporate a low-profile design that looks great, yet they can withstand the most rugged outdoor conditions. [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Dual Radio Indoor Access Point -- XD2
from Xirrus Inc.

Support twice the number of users and reduce equipment requirements by up to 50%. XD2 access points are designed with 3 ×3 (2.6Gbps) or 4 ×4 (3.47Gbps) 802.11ac Wave 2 radios with an integrated controller in every AP. 802.11ac Wave 2 technology provides significant performance... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Midland UHF Radio -- RF312
from Campbell Scientific, Inc.

The RF312 is a Midland UHF transceiver that supports the 440 to 470 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each station can transmit up to 25 miles line-of-sight, and each station can act as a repeater to extend the transmission distance... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: Serial
  • Network Media: Wireless
Deskstand/Wallplate Access Point -- AP-203H
from Aruba Wireless Networks

This compact access point ensures the most cost-effective Wi-Fi connectivity for indoor premises including hotel rooms, dormitories, small offices and remote workstations. It ’s software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Powered by PoE, it... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Outdoor Access Points -- Huawei AP8030DN and AP8130DN
from Huawei Technologies Co., Ltd.

High-speed and reliable access, 3 x 3 MIMO, dual-5G for AP8130DN, and maximum rate of 1.75 Gbit/s (AP8030DN) or 2.6 Gbit/s (AP8130DN). These 802.11ac APs offer simultaneous 2.4 GHz and 5 GHz connectivity for large outdoor environments including pedestrian/public areas and bridging, backhaul, and... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
900 MHz Outdoor Wireless Ethernet Radio -- AW900xTR
from AvaLAN Wireless Systems, Inc.

The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect “fringe ” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Industrial Ethernet Switch -- HEST12LM Series
from Henrich Electronics, Inc.

EN50155 Industrial Ethernet Switch. HEST12LM series switches are designed for the backbone communications for the critical on-board train communications. Bridged between multiple and complex industrial networks, HEST12LM switches are designed to ensure that robust and highly efficient network... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
  • Network Equipment: Switch
  • Ports / Interfaces: M12 Connector
M2M 4G / 3G Router -- R200
from Shenzhen Wlink Technology Co., Limited

WLINK WL-R200 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN security supported. It is... [See More]

  • Form Factor: Wall Mount
  • Area Network Type: WAN Capable; WLAN
  • Network Equipment: Router
  • Network Media: Wireless
802.11ac Dual-Radio AP with Public Address System -- UniFi®AP AC EDU
from Ubiquiti Networks, Inc.

802.11ac Dual-Radio AP with Public Address System. Featuring the latest Wi-Fi 802.11ac, 3x3 MIMO technology, the UniFi AC EDU AP conveniently integrates Wi-Fi and public address capabilities, making it ideal for campus-wide deployment. Advanced Acoustic Performance. The UniFi AC EDU AP provides... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
8-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch, Metal Housing -- NG8
from Tripp Lite by Eaton

The NG8 8-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings and videos, at Gigabit speeds, improving... [See More]

  • Form Factor: Desktop / Standalone; Wall Mount
  • Network Equipment: Switch
WLAN Access Point -- 9710
from R. STAHL, Inc.

Compact WLAN access point enables communication with portable devices such as barcode scanner, cameras, PDAs in Zone 2 / Div. 2. Open standard conforms to 802.11a/b/g (802.11 n on request). Robust and compact design for use in industrial environment. Temperature range -40 ... +60 °C. Flexible... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
5 Port Unmanaged Gigabit Ethernet Switch Wall Mountable -- SW-015
from Brainboxes Limited

Compact 5 port Gigabit Ethernet unmanaged switch. With data transmission at 1000 Mbs per second; the Gigabit standard provides simultaneous sending and receiving of data at a speed 10 times faster than Fast Ethernet. Backwards compatible; the SW-015 can plug into older networks, and connect to... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: 10/100/1000 Gigabit Ethernet
  • Network Equipment: Switch
  • Number of Ports: 5
Outdoor Wireless Access Point -- Aironet 1540 Series
from Cisco

Small but mighty, with Wave 2 support. Rugged and sleek, the Cisco Aironet 1540 Access Points provide customers with the latest 802.11ac Wave 2 functionality along with easy installation. Housed in compact casing, this access point allows for extraordinarily fast links with great flexibility. [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Dual Radio Indoor Access Point -- XR-600
from Xirrus Inc.

Offices, classrooms, dormitories, hospitals and retail shops —places where hundreds of users are connected at once. XR-600 access points deliver dual radio performance at an affordable price. Featuring TurboExpress, high-speed 802.11ac operation can be enabled on both radios with the touch of... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Phone Modem -- COM220
from Campbell Scientific, Inc.

The COM220 modem enables communications between a computer and a Campbell datalogger via a public switched telephone network. A Hayes-compatible modem is required at the base-station computer while a COM220 connects to the datalogger at the field site. The COM220's wide operating temperature range... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: Serial
  • Network Equipment: Modem
Deskstand/Wallplate Access Point -- AP-203R
from Aruba Wireless Networks

This compact, cost-effective remote access point is software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Managed by the Aruba Mobility Controller, the 203R supports centralized configuration, data encryption, policy enforcement and network services. It extends... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Outdoor Access Points -- Huawei AP8050DN and AP8150DN
from Huawei Technologies Co., Ltd.

Huawei AP8050DN and AP8150DN are the latest-generation 802.11ac wave 2 outdoor Access Points (APs) that support 2 x 2 MU-MIMO and two spatial streams. They are recommended for use in coverage scenarios (for example, high-density stadiums, squares, pedestrian streets, and amusement parks) and... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
FIPS 140-2 High Security 2.4 GHz Outdoor Wireless Ethernet Radio -- AW2400S
from AvaLAN Wireless Systems, Inc.

The AW2400S is designed for point-to-multipoint wireless networks that require FIPS 140-2 Level 2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Industrial Ethernet Switch -- HEST12M Series
from Henrich Electronics, Inc.

EN50155 Industrial Ethernet Switch. HEST12M series switches are designed for communications between machines/devices inside trains. Compliant with IEC61375 standard and EN51055, these highly compactly-designed industrial switches can meet any hazardous environments while providing robust... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client<15ms
  • Network Equipment: Switch
  • Ports / Interfaces: M12 Connector
M2M Cellular Modem -- M100
from Shenzhen Wlink Technology Co., Limited

Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to the performance industrial module, robust metal case and a wide operating temperature range,... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Modem
  • Ports / Interfaces: Support Standard RS232/RS485 Interface
802.11AC Indoor/Outdoor Wi-Fi Access Points with Plug & Play Mesh Technology -- UniFi®Mesh
from Ubiquiti Networks, Inc.

Scalable Enterprise Wi-Fi Management. UniFi ® is the revolutionary Wi-Fi system that combines enterprise performance, unlimited scalability, and a central management controller. The UniFi AC Mesh APs have a refined industrial design and can be easily installed using the included mounting... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
8 Port Unmanaged Ethernet Switch Wall Mountable -- SW-008
from Brainboxes Limited

Light Industrial/Commercial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable for easy wiring. Power consumption is optimised based on the status of the link... [See More]

  • Form Factor: Wall Mount
  • Protocol / Network: 10/100 Fast Ethernet
  • Network Equipment: Switch
  • Number of Ports: 8
Outdoor Wireless Access Point -- Aironet 1550 Series
from Cisco

Connect wirelessly in hazardous environments. Extend high-performance wireless connectivity to hazardous environments with our 1550 Wireless Access Points. This series is based on Cisco 802.11n technology with integrated silicon-level spectrum intelligence to detect, classify, and mitigate RF... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
High Density Access Point -- XD4
from Xirrus Inc.

Thousands connecting at once? Xirrus XD (Extreme Density) Wi-Fi access points deliver extreme performance in high-density environments such as classrooms, auditoriums, libraries and training centers. Integrated with four 802.11ac radios with high-gain directional antennas, XD4 APs support four times... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Radio Modem -- RF500M
from Campbell Scientific, Inc.

This radio modem is for PakBus networks with UHF/VHF radios. The versatile RF500M can serve as a field modem connected to a PakBus datalogger, as a standalone repeater not connected to a datalogger, or as a base-station modem connected to a computer. It works with our RF310-series radios, our... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: Serial
  • Network Media: Wireless
Deskstand/Wallplate Access Point -- AP-205H
from Aruba Wireless Networks

This compact and cost-effective dual-radio AP easily mounts to a standard data wall-box and uses the existing structured cabling system to provide secure wired and wireless network access in dormitories, classrooms, hotels, medical clinics and multitenant environments. In addition, using a unique... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Outdoor Access Points -- Huawei AP8130DN-W
from Huawei Technologies Co., Ltd.

Huawei AP8130DN-W is the latest-generation 802.11ac outdoor Access Point (AP) for use in large coverage scenarios (high-density stadiums, squares, pedestrian streets, and amusement parks) and bridging scenarios (wireless harbors, data backhaul, video surveillance, and train-to-ground backhaul). It... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio -- AW900S
from AvaLAN Wireless Systems, Inc.

The AW900S is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
M2M Cellular Router -- R100
from Shenzhen Wlink Technology Co., Limited

WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The R100 is powerful and... [See More]

  • Form Factor: Wall Mount
  • Area Network Type: LAN Capable; WLAN
  • Network Equipment: Router
  • Network Media: Wireless
802.11ac Wave 2 Access Point with Dedicated Security Radio -- UniFi®AP AC SHD
from Ubiquiti Networks, Inc.

High ‑Density Applications Powered by MU ‑MIMO Technology. 802.11ac Wave 2 MU ‑MIMO (Multi ‑User, Multiple Input, Multiple Output) technology allows a Wave 2 AP to communicate with multiple clients at the same time – significantly increasing multi ‑user throughput... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Outdoor Wireless Access Point -- Aironet 1560 Series
from Cisco

Support 802.11ac Wave 2 in outdoor networks. Get the technological flexibility you need to strengthen your outdoor wireless network. Aironet 1560 access points comply with 802.11ac Wave 2 standards. These outdoor access points extend the quality and robustness of the Wi-Fi that ’s inside your... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
High Density External Access Point -- XA4
from Xirrus Inc.

With 802.11ac Wave 2 becoming the Wi-Fi operational standard, large venues can take advantage of the performance improvements multi-user MIMO (MU-MIMO) technology brings to high density environments. Xirrus XA4 Wave 2 High Density Access Points (APs) provide high Wi-Fi capacity in locations such as... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
RF Base Station -- RF232A
from Campbell Scientific, Inc.

The RF232A includes a 110/220 Vac to 12 Vdc transformer, RF95A modem, RS-232 port, and internal mount for a radio. The RF232A is always located at the base station computer and serves as a link to field stations and repeaters. The RF232A is backward compatible with DRL RF systems; it is NOT... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: Serial
  • Network Media: Wireless
Deskstand/Wallplate Access Point -- AP-303H
from Aruba Wireless Networks

This access point combines wireless and wired access in a single compact device. It ’s ideal for hotels, medical clinics, classrooms, branch offices and remote workstations which often require flexible and easy deployment options. Three local Gigabit Ethernet ports are available to securely... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet, 3G, 4G
Outdoor Access Terminal -- Huawei AT815SN
from Huawei Technologies Co., Ltd.

Huawei AT815SN outdoor AT connects indoor wired/wireless stations to outdoor APs and can also function as a wireless bridge. This access terminal supports 2 x 2 MIMO technology and 5 GHz connectivity for a maximum of 300 Mbit/s throughput. The AT815SN offers excellent performance, high security with... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
M2M Modem -- M303
from Shenzhen Wlink Technology Co., Limited

Wlink M303 family industrial 3G cellular Modem with USB 2.0 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. The modem which supports up to 100Mbps downlink speed and 50Mbps uplink speed service can utilize the... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Modem
  • Ports / Interfaces: Support Standard USB 2.0 Interface
802.11ac Wave 2 Enterprise Wi-Fi Access Point -- UniFi®AP AC HD
from Ubiquiti Networks, Inc.

High ‑Density Applications Powered by MU ‑MIMO Technology. 802.11ac Wave 2 MU ‑MIMO (Multi ‑User, Multiple Input, Multiple Output) technology allows a Wave 2 AP to communicate with multiple clients at the same time – significantly increasing multi ‑user throughput... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Outdoor Wireless Access Point -- Aironet 1570 Series
from Cisco

Get advanced carrier-grade outdoor Wi-Fi. The Cisco Aironet 1570 Series is currently the industry's highest-performing outdoor access point. It is the only one to date that supports 802.11ac Wi-Fi with 4x4 MIMO true beamforming smart antenna technology with three spatial streams. The 1570 delivers... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
High Density Modular Access Point -- XR-2000
from Xirrus Inc.

Upgrading to new usage requirements has never been easier. Xirrus ’ 2000 series of high-density modular access points offers an adaptive, future-proof design. Choose the 802.11ac AP configuration that ’s right for you: 2 ×2 Wave 1 (867Mbps). 3 ×3 Wave 1 (1.3Gbps). 4 ×4... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
RF Modem for Midland Radios -- RF310M
from Campbell Scientific, Inc.

The RF310M Modem provides the communication interface between one of our dataloggers and a Maxon/Midland radio. The modem is typically powered by the 5 V power supply from the datalogger's serial I/O port. When the modem is at a non-datalogger repeater site, it is powered by a PS100/A100... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
Deskstand/Wallplate Access Point -- RAP-100 Series
from Aruba Wireless Networks

The multifunctional Aruba RAP-100 series delivers secure 802.11n wireless and wired networking to SMBs and access to corporate resources from branch and home offices. With unmatched deployment flexibility, the RAP-100 series can operate in Aruba Instant ™ mode controlled by the AirWave... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
OpenWrt Router -- R220
from Shenzhen Wlink Technology Co., Limited

WLINK WL-R220 4G/3G OpenWrt router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can works on 4G/3G cellular network to provide reliable, secure and high speed wireless connectivity for remote management, telemetry, condition... [See More]

  • Form Factor: Wall Mount
  • Area Network Type: LAN Capable; WLAN
  • Network Equipment: Router
  • Network Media: Wireless
In–Wall 802.11ac Wi–Fi Access Point -- UniFi®AC In-Wall
from Ubiquiti Networks, Inc.

Easier Than You Think Ideal for new and retrofit installations, the UniFi ® AC In-Wall is designed to convert an Ethernet wall jack into a dual-band 802.11ac Wi-Fi access point with two Gigabit Ethernet ports. Scalable. Dedicated Wi-Fi per room. Easy Setup, Monitoring, and Control. Fast. Two... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Outdoor Wireless Access Point -- Aironet 3700 Series
from Cisco

Industrial, outdoor 802.11ac wireless connection. The Cisco Industrial Wireless 3700 (IW3700) Series provides 802.11ac rates of up to 1.3 Gbps, mesh networking, and pervasive coverage in a compact form factor. It is qualified for extreme industrial environments and ideally suited for rail,... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
High Density Modular Access Point -- XR-4000
from Xirrus Inc.

More users. More devices. More demand. It goes without saying, at some point you ’ll need to expand and upgrade your network to increase capacity. The XR-4000 series of ultra-high density modular APs keeps performing as your needs grow. Our modular design provides 4 or 8 radios. Add or swap... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
RF95A RF Modem -- RF95A
from Campbell Scientific, Inc.

This RF modem will continue to be available, but Campbell Scientific recommends the RF500M modem for RF networks that use PakBus dataloggers. The RF95A is used with our RF300-series radios. It provides an RF communication interface between the datalogger and a RF300-series radio. Each RF95A contains... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
Deskstand/Wallplate Access Point -- RAP-3
from Aruba Wireless Networks

The multifunctional Aruba RAP-3 delivers secure 802.11n wireless and wired network access to corporate resources from branch and home offices. Centrally managed by Aruba Mobility Controllers, the RAP-3 extends corporate resources to remote locations by establishing site-to-site VPN tunnels to the... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Serial to IP 3G Gateway -- D80-3
from Shenzhen Wlink Technology Co., Limited

The rugged D80-3 series serial to IP 3G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into HSPA+/HSDPA 3G network and... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Modem
  • Protocol / Network: Standard PPP, TCP/IP and UDP/IP Protocol
Indoor 802.11n Access Point -- UniFi®AP
from Ubiquiti Networks, Inc.

Indoor 802.11n Access Point. Available as three different Wi-Fi 802.11n models, the UniFi ® AP is an Access Point ideal for deployment of high-performance wireless networks. Sleek Industrial Design. Featuring a clean industrial design, the UniFi ® AP can be integrated seamlessly into any... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Wireless Access Point -- Aironet 1040 Series
from Cisco

Business Ready 802.11n Performance. Get predictable, reliable 802.11n wireless coverage with the Cisco Aironet 1040 Series Wireless Access Point. Increase employee productivity with laptops and mobile devices at six times the performance of 802.11a/g networks. Entry-Level 802.11n Wireless. [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Indoor Access Point -- X2
from Xirrus Inc.

Stay relevant in a world where Wi-Fi demand has dramatically increased. With wearables and the Internet of Things (IoT) people are connecting with multiple devices everywhere they go. Operations big and small must now consider implementing high performance Gigabit Wi-Fi. Xirrus X2 is a low cost,... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Voice Phone Modem -- COM320
from Campbell Scientific, Inc.

Campbell Scientific ’s COM320 voice-synthesizer modem provides a CR800, CR850, CR1000, or CR3000 datalogger with speech capability —thus enabling the user to call a site for a spoken summary of real-time or historical data. This modem is not compatible with mixed-array dataloggers. The... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: Serial
  • Network Equipment: Modem
Indoor Access Points -- 103 Series
from Aruba Wireless Networks

Multifunctional and affordable Aruba 103 series wireless access points (APs) maximize mobile device performance in medium-density Wi-Fi environments while minimizing interference from cellular networks. These compact and cost-effective APs deliver wireless data rates up to 300 Mbps per radio... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Serial to IP 4G Modem -- D80-4
from Shenzhen Wlink Technology Co., Limited

The rugged D80-4 series serial to IP 4G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into FDD-LTE / TDD-LTE 4G network... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Modem
  • Protocol / Network: Standard PPP, TCP/IP and UDP/IP Protocol
Outdoor 802.11n Access Point -- UniFi®AP Outdoor
from Ubiquiti Networks, Inc.

Outdoor 802.11n Access Point. Featuring Wi-Fi 802.11n, the UniFi ® AP-Outdoor is ideal for outdoor deployment. The UniFi AP-Outdoor+ model operates in the 2.4 GHz radio band, and the UniFi AP-Outdoor5 model operates in the 5 GHz radio band. Sleek Industrial Design. Each UniFi ® AP-Outdoor... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Wireless Access Point -- Aironet 1130 AG Series
from Cisco

Cost-Effective WLAN Access. This ready-to-install, easy-to-manage access point offers high capacity, high security, enterprise-class features to deliver wireless LAN access with a low total cost of ownership. Designed for coverage in offices and similar RF environments, this unobtrusive access point... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Outdoor Access Point -- XH2
from Xirrus Inc.

Heat and humidity, wind and snow, sandy desert conditions, and dusty industrial areas —no matter what grueling environmental conditions exist, Xirrus ruggedized dual radio APs deliver reliable Gigabit Wi-Fi connectivity in any atmosphere. XH2 access points feature flexible mounting options to... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Indoor Access Points -- 200 Series
from Aruba Wireless Networks

Affordable and multifunctional 200-series 802.11ac APs maximize mobile device performance in medium-density Wi-Fi environments. With support for two spatial streams, these compact dual-radio APs deliver wireless data rates up to 867 Mbps for 802.11ac and up to 300 Mbps for 802.11n-enabled mobile... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Serial to IP GPRS Modem -- D80-1
from Shenzhen Wlink Technology Co., Limited

The rugged D80-1 series serial to IP GPRS/EDGE modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into EDGE or GPRS network and... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Modem
  • Protocol / Network: Standard PPP, TCP/IP and UDP/IP Protocol
Wireless Access Point -- Aironet 1140 Series
from Cisco

Get six times the performance of 802.11a/g networks for reliable connections to Wi-Fi voice, streaming video, and business applications. Cisco Aironet 1140 Series indoor access points have a sleek design that blends into enterprise environments, and they can be powered with standard 802.3af Power... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Outdoor Access Point -- XR-2425H
from Xirrus Inc.

Indoors or outdoors, in every environment environment, your Wi-Fi network must be reliable. That ’s why Xirrus built the XR-2425H in a sealed, hardened case that protects it from dust, wind, rain —even lightning. Cold and heat aren ’t a problem either, because the XR-2425H is rated... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Indoor Access Points -- 207 Series
from Aruba Wireless Networks

The affordable, mid-range Aruba 207 Series access point delivers high performance 802.11ac for medium density enterprise environments, such as schools, retail branches, warehouses, hotels and enterprise offices, where the environment is cost sensitive. The compact Aruba 207 Series AP delivers a... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet, 3G, 4G
Wireless Access Point -- Aironet 1600 Series
from Cisco

Deliver a High-Quality Wireless Experience. The Cisco Aironet 1600 Series offers small and midsized enterprises great performance, functionality, and reliability at a competitive price. Designed with rapidly evolving mobility needs in mind, the 802.11n-based Aironet 1600 Series offers small and... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Wall Mounted Access Point -- XR-320
from Xirrus Inc.

XR-320 delivers Wi-Fi connectivity to customers that want to leverage an existing cabled infrastructure. Xirrus high performance Gigabit wall access points connect directly to Cat5/Cat6 wall jacks. They are ideal for applications such as video, rich media, gaming, and latency sensitive applications... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Indoor Access Points -- 210 Series
from Aruba Wireless Networks

High-performance and cost-effective 210-series 802.11ac APs maximize mobile device performance in medium- to high-density Wi-Fi environments. Leveraging three spatial streams, these dual-radio APs deliver wireless data rates up to 1.3 Gbps for 802.11ac and up to 450 Mbps for 802.11n-enabled mobile... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Wireless Access Point -- Aironet 1700 Series
from Cisco

Entry-level 802.11ac access points. The 1700 Series supports 802.11ac Wave 1. But if you're looking to expand your wireless network or deploy a new one, consider the next-generation Cisco Aironet 1850 Series. It supports the latest Wi-Fi standard, 802.11ac Wave 2, which doubles the performance of... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Indoor Access Points -- 220 Series
from Aruba Wireless Networks

Ultra-fast 220-series 802.11ac APs offer the highest performance in high-density environments and can be managed by a Mobility Controller or deployed in controllerless Aruba Instant mode. Operating at 1.3 Gbps in the 5-GHz band and 600 Mbps in the 2.4-GHz band, these three-stream APs are up to... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Wireless Access Point -- Aironet 1810 Series
from Cisco

Deploy 802.11ac Wave 2 for remote workers. Unsafe and slow networks are the biggest worry for remote workers and small-office branch employees. Ease their minds. And yours too. Cisco Aironet 1810 Series OfficeExtend APs come with cutting-edge security. They ’re also easy to install for a fast... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Indoor Access Points -- 300 Series
from Aruba Wireless Networks

The entry-level Aruba 300 Series Wave 2 access points deliver high performance and superb user experience for medium density environments. These Wave 2 access points deliver multi-user MIMO (MU-MIMO) aware ClientMatch to boost network efficiency and support the growing device density demands on your... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet, 3G, 4G
Wireless Access Point -- Aironet 1815 Series
from Cisco

Deploy the future with 802.11ac Wave 2. Deliver data at an incredibly fast data rate to all of your devices. With the 1815 Series, your smartphones, tablets, and high-performance laptops that adhere to the 802.11ac Wave 2 standard will get their information lightning-fast, without being tethered to... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Indoor Access Points -- 310 Series
from Aruba Wireless Networks

The Aruba 310 Series access points provide the fastest gigabit data speeds and superb user experience for mobile devices, Internet of Things (IoT) devices, and applications in dense office environments. These Wave 2 access points deliver multi-user MIMO (MU-MIMO) aware ClientMatch to boost network... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet, 3G, 4G
Wireless Access Point -- Aironet 1830 Series
from Cisco

Gigabit Wi-Fi has fully arrived. With more and more mobile devices showing up on your network, you need a redesign. Cisco's low-cost enterprise access points support 802.11ac Wave 2, the latest Wi-Fi standard. The 1830 Series is perfect for small and medium-sized networks. It ’s designed to... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Indoor Access Points -- 320 Series
from Aruba Wireless Networks

Ultra-fast 320 series 802.11ac Wave 2 APs offer the highest performance in high-density environments and can be managed by a Mobility Controller or deployed in controllerless Aruba Instant mode. These Wave 2 access points deliver multi-user MIMO (MU-MIMO) aware ClientMatch to boost network... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Wireless Access Point -- Aironet 1850 Series
from Cisco

Gigabit Wi-Fi has fully arrived. Redesign your enterprise wireless LAN to support the rapid increase of mobile devices. Cisco has developed an enterprise access point that supports 802.11ac Wave 2, the latest Wi-Fi technology. Designed for small and medium-sized networks, the1850 Series delivers the... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Indoor Access Points -- 330 Series
from Aruba Wireless Networks

The Aruba 330 Series access points provide the fastest gigabit data speeds and superb user experience for mobile devices and applications in a digital workplace. Designed with an integrated HPE Smart Rate port to scale up to 5Gbps Ethernet over existing copper, the 330 Series allows enterprises to... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Wireless Access Point -- Aironet 2600 Series
from Cisco

With the most advanced features in its class, the Aironet 2600 Series sets a new standard for enterprise wireless technology by offering great performance, functionality, and reliability at a competitive price. Designed with rapidly evolving mobility needs in mind, the Cisco Aironet 2600 Series... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
Indoor Access Points -- AP-228
from Aruba Wireless Networks

Rugged, indoor 228 wireless APs deliver gigabit Wi-Fi performance to 802.11ac mobile devices in harsh indoor environments such as warehouses and stadiums. Its unique industrial design supports a wider range of temperatures for environments that lack heating and cooling. The 228 also features six... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
Wireless Access Point -- Aironet 2700 Series
from Cisco

Wireless access for medium to large enterprise networks. This access point supports 802.11ac Wave 1. But if you're looking to expand your wireless network or deploy a new one, consider our next-generation Cisco Aironet 2800 Series. It supports the latest Wi-Fi standard, 802.11ac Wave 2, for speeds... [See More]

  • Form Factor: Wall Mount
  • Network Media: Wireless
  • Network Equipment: Access Points