Ruggedized Network Equipment
from S.I. Tech, Inc.
S.I.Tech 9024 is a 4 to 24 transmissive star that allows distribution of optical signals to up to 24 workstations in a clustered environment. [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Hub
- Form Factor: Rack Mount
from Multi-Tech Systems, Inc.
The MultiConnect ® rCell 100 Series of cellular routers are a part of MultiTech ’s comprehensive portfolio of cellular connectivity products optimized for M2M (machine-to-machine) communications. With the Industry ’s most cost effective approach to remote device management and shared... [See More]
- Features: Integrated Firewall; Layer 3 Capable; VPN; Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Firewall; Router; Bridge
- Network Media: Wireless
from AvaLAN Wireless Systems, Inc.
The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves very high data rate... [See More]
- Features: PoE Ready; Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Bridge
- Network Media: Wireless
from Extreme Engineering Solutions, Inc. (X-ES)
The XChange3050 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3050 provides six backplane 100GBASE-KR4 Ethernet ports, six backplane 25GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and an optional front panel optical Ethernet port. The XChange3050 delivers full... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Protocol / Network: 2 10GBASE-T, 6 100GBASE-KR4, 6 25GBASE-KR
- Network Equipment: Switch
from Cisco
Get a rugged, easy-to-use, highly secure infrastructure for harsh environments. The 3000 Series features: Industrial design and compliance. Tools for easy deployment, management, and replacement. Network security based on open standards. Integration of IT and industrial automation networks. Power... [See More]
- Features: PoE Ready; Hardened products are designed to withstand extreme conditions.
- Protocol / Network: Ethernet
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from GE Grid Solutions
ML3000 Series Rack-mounted Managed Switches. The MultiLink ML3000 Series Rack Mountable hardened Managed Ethernet Switches (the ML3000 and ML3100) are designed specifically for use in Industrial Facilities, Substations, and Transportation Environments. They are 1588v2 boundary clock and transparent... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Form Factor: Rack Mount
- Network Equipment: Switch
- Protocol / Network: Ethernet
from Moxa Inc.
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Protocol / Network: Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from LORD MicroStrain Sensing Systems
The WSDA ® -RGD Ruggedized Wireless Sensor Data Aggregator is a MIL-STD-810F (shock and environment) and MIL-STD-461F (RE and RS) qualified, single- board computer with Ethernet, local flash storage, and optional cellular connectivity, designed to collect synchronized data from networks of... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Network Media: Wireless
from Glenair, Inc.
Unmanaged and Smart Ethernet Switches and Breakout CablesGlenair unmanaged Ethernet switches are layer 2 switches with Auto negotiation and Auto MDI / MDIX circuitry that enables port expansion with IEEE-802.3U 10/100/1000Base-T Ethernet ports. Developed for use in harsh environment applications,... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Form Factor: Chassis Mount
- Network Equipment: Switch
- Network Media: Fiber Optic (optional feature)
from Neousys Technology Inc.
POC-351VTC is an ultra-compact, fanless embedded in-vehicle controller powered by Intel ® Atom ™ Apollo Lake E3950 quad-core processor. It combines finesse performance, extraordinary reliability and affordable cost for versatile in-vehicle applications. POC-351VTC offers two PoE+ ports to... [See More]
- Features: PoE Ready; Hardened products are designed to withstand extreme conditions.
- Area Network Type: CAN
- Network Equipment: Gateway
- Form Factor: Wall Mount
from Fiber Instrument Sales, Inc./FIS
Provide the modularity of fiber and copper ports [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Patton Electronics Co.
The Patton Model 1173 IP Network Camera Extender enables streaming video rates of up to 50 Mbps over ordinary phone grade twisted pair. Unlike wireless, wire-line extension provides a secure and reliable connection without needing a clear line of sight. Dependable performance and streaming rates up... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Repeater
- Protocol / Network: Ethernet, 10/100 Ethernet
from Canoga Perkins Corporation
There is a major difference between simply terminating Metro Ethernet Services, and terminating them PROFITABLY. A basic media converter can be used - but doing so won't ensure the customer's packet stream is "Transport Ready" for your network, and it will not provide the availability and service... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Other; Hardened Network Interface Device
- Form Factor: Rack Mount
from Acromag, Inc.
10/100Mbps. 15 to 36V DC power supply required. Five shielded RJ-45 sockets, 8-pin, 10 Base-T / 100 Base-TX. Acromag ’s five-port Ethernet switch is specially designed for use in industrial applications. Rugged construction and a variety of security features ensure reliable operation under... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Protocol / Network: Ethernet, 10 Base-T Ethernet, 10/100 Ethernet, Fast Ethernet
from Extreme Engineering Solutions, Inc. (X-ES)
The XChange3030 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3030 provides six backplane 40GBASE-KR4 Ethernet ports, six backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and one front panel optical Ethernet port. The XChange3030 delivers full... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Protocol / Network: 2 10GBASE-T, 6 10GBASE-KR, 6 40GBASE-KR4
- Network Equipment: Switch
from GE Grid Solutions
D20MX Substation Controller. The Multilin D20MX Substation Controller is designed to execute communications and energy management applications for the monitoring and control of electrical substations. The D20MX is backwards compatible with earlier D20 / D200 RTU chassis and installed accessories to... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Gateway
from Glenair, Inc.
Integrated Soldier Power / Data Hubs are Personal Area Network (PAN) hub and interconnect systems providing network data access, peripheral connectivity and smart battery power management for dismounted soldier C4ISR electronics in Digitally Aided Close Air Support (DACAS) missions, including... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Form Factor: Desktop / Standalone
- Network Equipment: Hub
- Protocol / Network: USB, Ethernet, Personal Area Network (PAN)
from Neousys Technology Inc.
Neousys IGT-20 ARM-based Box PC is an industrial grade Internet of Things(IoT) Gateway. Unlike System on Module (SoM) that's commonly provided as a barebone component, IGT-20 is based on AM3352 from Texas Instrument's Sitara AM335x family and will be shipped as a ready system pre-installed with... [See More]
- Features: Internet of Things (IoT) Capable; Hardened products are designed to withstand extreme conditions.
- Area Network Type: CAN (optional feature); LAN Capable
- Network Equipment: Gateway
- Form Factor: Desktop / Standalone
from Fiber Instrument Sales, Inc./FIS
ES series have 2 fibers and a single fiber port version for flexibility [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount
from Canoga Perkins Corporation
Ethernet has become more than just connecting PCs to a server. It is now a communication utility for a vast number of applications from Ethernet equipment residing in offices to the top of power poles and other hostile environments.While the vast majority of Ethernet equipment is built for the cozy... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Switch; Hardened 10/100 Ethernet Switch
- Form Factor: Rack Mount
from Acromag, Inc.
The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Form Factor: Wall Mount
- Network Equipment: Modem
- Network Media: Wireless
from Extreme Engineering Solutions, Inc. (X-ES)
The XChange3032 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3032 provides three backplane 40GBASE-KR4 Ethernet ports, 10 backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, four backplane 1000BASE-T Ethernet ports, and one optional front panel optical... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Protocol / Network: 2 10GBASE-T, 22 10GBASE-R, 3 40GBASE-KR4, 4 1000BASE-T
- Network Equipment: Switch
from Neousys Technology Inc.
Neousys IGT-21 ARM-based Box PC is an Fanless Industrial IoT(Internet of Things) Gateway for In-Vehicle Communication. Unlike System on Module (SoM) that's commonly provided as a barebone component, IGT-21 is based on AM3352 from Texas Instrument's Sitara AM335x family and will be shipped as a ready... [See More]
- Features: Internet of Things (IoT) Capable; Hardened products are designed to withstand extreme conditions.
- Area Network Type: CAN; LAN Capable
- Network Equipment: Gateway
- Form Factor: Desktop / Standalone
from Fiber Instrument Sales, Inc./FIS
Switches designed for environmentally challenging areas, available AC&DC [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Form Factor: Rack Mount