Campus Area Network (CAN) Network Equipment
from ifm efector inc.
mobile IoT gateway with 4G / LTE mobile network connection. Global transmission of machine and position data to the cloud. Safe TLS end-to-end communication. Buffering of data even with unstable radio connections. Connection to the machine control system via CAN interface. From May 1st 2025,... [See More]
- Area Network Type: CAN
- Protocol / Network: CAN; Mobile networks
- Network Equipment: Modem
from Larch Networks
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from ifm efector inc.
mobile IoT gateway with 4G / LTE mobile network connection. Global transmission of machine and position data to the cloud. Safe TLS end-to-end communication. Buffering of data even with unstable radio connections. Connection to the machine control system via CAN interface. From May 1st 2025,... [See More]
- Area Network Type: CAN
- Protocol / Network: CAN; WLAN; Bluetooth; Mobile networks
- Network Equipment: Modem
from Larch Networks
LN-2316XF8C-4XGF is the Layer 2 managed Gigabit switch. The series deliver full Gigabit access and unparalleled scalability to 10G performance. It provides high-density performance with 128 Gbps switching capacity. LN-2316XF8C-4XGF supports comprehensive end to end QoS as well as flexible and rich... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from ifm efector inc.
mobile IoT - CANwireless module for smooth machine communication. Compact and robust housing for the requirements of harsh industrial environments. Reliable Wifi/Bluetooth connection for mobile machines. Set-up of an independent wifi network and connection to an existing wifi infrastructure. Module... [See More]
- Area Network Type: CAN
- Protocol / Network: CAN; WLAN; Bluetooth
from Larch Networks
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from ifm efector inc.
Safe communication between attachment and tractor unit. Pre-loaded ISOBUS object pool for display on the universal terminal (UT). Simple configuration via CODESYS using ISOBUS libraries. Quick and easy implementation without additional license costs. Certified by the AEF (Agricultural Industry... [See More]
- Area Network Type: CAN
- Form Factor: Wall Mount
- Network Equipment: Gateway
- Protocol / Network: CAN
from Larch Networks
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from Larch Networks
This is affordable managed switch that provides a reliable foundation for your business network. It delivers the features you need to improve the availability of your critical business applications, protect your sensitive information, and optimize your network bandwidth to deliver information and... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from Larch Networks
This switch series is the latest generation of Web-Smart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 48 port... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from Larch Networks
This switch is a high port density Gigabit Ethernet fiber switch with four 10G uplink ports. By inserting a CSFP transceiver with two bidirectional fiber ports into a CSFP port, Internet Service Providers (ISPs) and Multiple System Operators (MSOs) can support twice as many subscribers per port and... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from Larch Networks
This is affordable managed switch that provides a reliable foundation for your business network. It delivers the features you need to improve the availability of your critical business applications, protect your sensitive information, and optimize your network bandwidth to deliver information and... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from Softing Industrial Automation GmbH
CANpro USB equips a PC or notebook with a top performing CAN interface with very short response times. It is suitable for a wide variety of CAN and CANopen applications like control, measurement, configuration, and analysis tasks and is also available as a heavy duty version. High Data Throughput... [See More]
- Area Network Type: CAN
- Protocol / Network: CAN V2.0 (11/29 Bit-IDs)
- Network Equipment: Modem
- Ports / Interfaces: USB
from Cisco
Improve service and security in your LAN. The Catalyst 3560 Series are next-generation, energy-efficient, Layer 3 Fast Ethernet switches. They support Cisco EnergyWise technology, which helps companies manage power consumption of the network infrastructure and network-attached devices. The result is... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Protocol / Network: Ethernet, Gigabit Ethernet
from Neousys Technology Inc.
POC-351VTC is an ultra-compact, fanless embedded in-vehicle controller powered by Intel ® Atom ™ Apollo Lake E3950 quad-core processor. It combines finesse performance, extraordinary reliability and affordable cost for versatile in-vehicle applications. POC-351VTC offers two PoE+ ports to... [See More]
- Area Network Type: CAN
- Form Factor: Wall Mount
- Network Equipment: Gateway
- Network Media: Wireless (optional feature)
from Softing Industrial Automation GmbH
The compact CANpro USB embedded without housing provides an easy-to-integrate solution of a powerful CAN interface for Industrial PCs. The interface uses the USB 2.0 Highspeed standard and provides very short response times, facilitating a wide variety of CAN and CANopen applications. CAN Interface... [See More]
- Area Network Type: CAN
- Form Factor: Board
- Network Equipment: Modem
- Protocol / Network: CAN V2.0 (11/29 Bit-IDs)
from Cisco
Increase network resilience and scalability. The Catalyst 3750 Series are next-generation, energy-efficient, Layer 3 Fast Ethernet stackable switches. These switches support Cisco EnergyWise technology, which helps you manage the power consumption of your network and reduce energy costs and carbon... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Protocol / Network: Ethernet, Gigabit Ethernet
from Neousys Technology Inc.
Neousys IGT-21 ARM-based Box PC is an Fanless Industrial IoT(Internet of Things) Gateway for In-Vehicle Communication. Unlike System on Module (SoM) that's commonly provided as a barebone component, IGT-21 is based on AM3352 from Texas Instrument's Sitara AM335x family and will be shipped as a ready... [See More]
- Area Network Type: CAN; LAN Capable
- Form Factor: Desktop / Standalone
- Network Equipment: Gateway
- Network Media: Wireless
from Cisco
Extend services whenever and wherever you want, with unified network connectivity and power for devices far from the wiring closet, using the Cisco 2960 and 2960-C Series Compact Switches. Small Switches, Big Impact. With the industry's first Power over Ethernet (PoE) pass-through capability, the... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from Cisco
Be free to connect devices anywhere. When space is tight, start compact with a 2960-CX switch. And expand your network as your company grows. Gain the enterprise features of a larger Cisco switch without using a lot of physical space. Our Catalyst switches bring wired and wireless together through... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from Cisco
Lower TCO with Fast Ethernet Access. Deliver reliable and cost-effective network access with the Cisco Catalyst 2960-Plus Series of Fast Ethernet switches. These products provide the operational benefits of Cisco IOS Software for a range of wired access applications, including branches, conventional... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Protocol / Network: Ethernet, Gigabit Ethernet
from Cisco
Cost-effective access switches that scale. Get the enterprise-class features you want at a great price. Our 2960-X Series are stackable Gigabit Ethernet Layer 2 and Layer 3 access switches. They ’re easy to deploy, manage, and troubleshoot. They offer automated software installation and port... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Protocol / Network: Ethernet, Gigabit Ethernet
from Cisco
A compact PoE switch you can use anywhere. When you need a small, powerful switch, the 3560-CX is ideal. Extend enterprise-class services to wherever you want, far from the wiring closet. It ’s easy to configure, quiet, and fits where you need it, like in flexible workspaces, hospital rooms,... [See More]
- Area Network Type: CAN
- Protocol / Network: Ethernet, Gigabit Ethernet
- Network Equipment: Switch
- Ports / Interfaces: RJ-45
from Cisco
Get a Next-Gen Unified Access Switch. Converge your wired and wireless network. Simplify operations, get the reliability you need, and deliver better mobile experiences to your employees and customers. From the 3650 mini series to the 3650 multigigabit and Universal Power over Ethernet (UPOE)... [See More]
- Area Network Type: CAN
- Form Factor: Rack Mount
- Network Equipment: Switch
- Protocol / Network: Ethernet, Gigabit Ethernet