Analog-to-Wireless Converter Network Equipment

9 Results
Coordinator
from FineTek

The devices of Wireless Monitoring Total Solution are managed with the MMS. It allows users to create a network, add device to a network, defines parameters and monitor measuring data. Coordinator. 。Power Source: DC 5V. 。RF Interface: 3.5mm SMA Female connector (ANT). 。RF Band:... [See More]

  • Network Equipment: Analog-to-Wireless Converter
  • Ports / Interfaces: 3.5mm SMA Female connector (ANT)
  • Network Media: Wireless
Dual Directional Network Converter -- ML2
from Yokogawa Corporation of America

The ML2 RS232C/RS485 Converter is plug-in type, RS232C/RS485 dual directional converter. It has two ports of RS232C and RS485, and perform isolation of communication signal, level conversion and active control of driver. ML2 is mainly applicable to connect the equipment with RS485 I/F to RS232C I/F... [See More]

  • Network Equipment: Analog-to-Wireless Converter
  • Ports / Interfaces: RS232C and RS485
  • Network Media: Wireless
AC1200 Dual Band Wireless USB Adapter -- TEW-805UB (Version v1.0R)
from TRENDnet Inc.

Upgrade your computer to revolutionary 867 Mbps Wireless AC. Connect to a Wireless N network at up to 300 Mbps. 5 Gbps USB 3.0 connection to computer. Powered by the computer's USB port. One-touch connection to router with Wi-Fi Protected Setup (WPS) [See More]

  • Network Equipment: Analog-to-Wireless Converter
  • Encryption Type: 64/128-bit WEP, WPA / WPA2-RADIUS, WPA / WPA2-PSK (AES/TKIP)
  • Network Media: Wireless
Analog-to-Wireless Converter -- MultiConnect®AW
from Multi-Tech Systems, Inc.

The MultiConnect ® AW analog-to-wireless converter is a convenient way to connect legacy dial-up devices to cellular networks to extend the life of your existing equipment. MultiConnect AW targets applications with analog modems that need to utilize cellular networks for connectivity to their... [See More]

  • Network Equipment: Analog-to-Wireless Converter
  • Protocol / Network: CDMA, GSM, 3G
  • Network Media: Wireless
  • Ports / Interfaces: RJ-11, Serial
End device
from FineTek

It supports every single sensor to communicate through wireless mode directly. End device. 。Power Source: DC 9~30V. 。Signal Input Interface: RS-485*1. 。RF Interface: 3.5mm SMA Female. 。RF Band: ISM Band 2.4G [See More]

  • Network Equipment: Analog-to-Wireless Converter
  • Ports / Interfaces: 3.5mm SMA Female
  • Network Media: Wireless
Ethernet/RS-485 Converter -- VJET
from Yokogawa Corporation of America

The VJET Ethenet/RS-485 converter is a compact, plug-in type communication converter that uses the Modbus/TCP protocol for connecting to host devices with Ethernet capability, and uses the Modbus/RTU protocol for connecting to devices with the with RS-485 communication function. Using VJET in... [See More]

  • Network Equipment: Analog-to-Wireless Converter
  • Network Media: Wireless
  • Area Network Type: LAN Capable
  • Protocol / Network: Modbus/RTU, Modbus/TCP
AC1200 High Power Wireless Dual Band PCIe Adapter -- TEW-807ECH (Version v1.0R)
from TRENDnet Inc.

Easy setup. AC1200: 867 Mbps Wireless AC or 300 Mbps Wireless N bands*. Convenient 1 m (3.3 ft.) extension cable and magnetic mounting base. High power radio. Heat sink for optimal heat dissipation and performance. Includes standard and low profile brackets. Compatible with a PCI Express (PCIe)... [See More]

  • Network Equipment: Analog-to-Wireless Converter
  • Encryption Type: Wireless encryption: WEP, WPA/WPA2-PSK, WPA/WPA2-RADIUS
  • Network Media: Wireless
AC1900 High Power Dual Band Wireless USB Adapter -- TEW-809UB (Version v1.0R)
from TRENDnet Inc.

Easy setup. AC1900: 1300 Mbps Wireless AC or 600 Mbps Wireless N bands*. High power radio and high gain detachable antennas for increased coverage. Supports Windows® and Mac® operating systems [See More]

  • Network Equipment: Analog-to-Wireless Converter
  • Encryption Type: Wireless encryption: WEP, WPA / WPA2-PSK
  • Network Media: Wireless
AC600 Dual Band Wireless USB Adapter -- TEW-804UB (Version v1.0R)
from TRENDnet Inc.

Upgrade your computer to 433 Mbps Wireless AC. Connect to a Wireless N network at up to 150 Mbps. Quick intuitive setup. Powered by the computer's USB port. One touch network connection with the WPS button. Windows® and Mac® compatible [See More]

  • Network Equipment: Analog-to-Wireless Converter
  • Encryption Type: Wireless encryption up to WPA2
  • Network Media: Wireless