Coaxial Network Equipment

3 Results
Hardened Long Reach Ethernet Extender, UTP, Coaxial -- IMC-150LI
from Advantech

Hardened Long Reach Ethernet Extender, UTP, Coaxial. Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable. Extends Ethernet up to 1km at 10 Mbps or 500m at 100 Mbps over Coaxial cable. Railway Trackside EN 50121-4. Features Link Fault Pass Through (LFPT). Switch-selectable for... [See More]

  • Network Media: Coaxial; UTP
  • Network Equipment: Switch; Repeater
1-Port Long Reach PoE over Coaxial Extender -- PT-LRP-101CE
from L-com, Inc.

Planet Technology Long Reach PoE Solution enables all enterprises and network service providers to set up an IP infrastructure in a remote location where 802.3af/at PoE compliant powered devices can receive both data and power via Planet switches, and Planet LRP extenders and injectors over a long... [See More]

  • Network Media: Coaxial
  • Number of Ports: 1
  • Network Equipment: Repeater
  • Features: PoE Ready
Coaxial BNC A/B Switch -- Model 8019
from Electro Standards Laboratories

The LineSelect ® Model 8019 BNC Coaxial A/B Switch allows the user to reroute data between either of two 75 Ohm BNC interface devices to one COMMON device with the simple fl ip of a rotary selector switch. It is ideal for use in coaxial network device sharing or network sharing applications. [See More]

  • Network Media: Coaxial
  • Form Factor: Desktop / Standalone
  • Network Equipment: Switch
  • Ports / Interfaces: BNC Coaxial