Fiber Optic Network Equipment
from RS Components, Ltd.
HARTING 24020160000 Industrial Hub [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: Expansion
- Network Equipment: Hub
- Number of Ports: 16
from Larch Networks
The POF switch directs data traffic between your devices over an Ethernet network, connecting your home or office equipment to the benefits of Plastic Optical Fiber. [See More]
- Network Media: Fiber Optic
- Form Factor: Desktop / Standalone
- Network Equipment: Switch
- Number of Ports: 12
from Advantech
6FE+2x100M Multi-Mode SC Fiber Port Industrial Managed Ethernet Switch. Provides 6*FE ports with auto MDI/MDIX. Provide 2x100M SC Multimode 2km ports. Support 10/100Mbps auto negotiation. Support jumbo frame transmission up to 10k. Provide slim size, DIN-rail with IP30 metal mechanism. Support... [See More]
- Network Media: Fiber Optic
- Form Factor: Wall Mount
- Network Equipment: Switch
- Ports / Interfaces: SC Type
from S.I. Tech, Inc.
Features: Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order. No Regeneration. Powered by S.I.Tech #2164 Power Supply. Multimode or single mode option. Status indicators. Single fiber option. Convert multimode to single mode. S.I.Tech 2092 is designed to be used as a repeater on fiber... [See More]
- Network Media: Fiber Optic
- Form Factor: Rack Mount
- Network Equipment: Repeater
- Ports / Interfaces: LC Connectors
from RS Components, Ltd.
N-Tron 105FX-SC Ethernet Switch [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: 100 Base FX
- Network Equipment: Hub
- Data Rate: 0.1000
from Advantech
6FE+2x100M Single-Mode SC Fiber Port Industrial Managed Ethernet Switch. Provides 6*FE ports with auto MDI/MDIX. Provide 2x100M SC Single-mode 20km ports. Support 10/100Mbps auto negotiation. Support jumbo frame transmission up to 10k. Provide slim size, DIN-rail with IP30 metal mechanism. Support... [See More]
- Network Media: Fiber Optic
- Form Factor: Wall Mount
- Network Equipment: Switch
- Ports / Interfaces: SC Type
from RS Components, Ltd.
N-Tron 306FX2-ST Ethernet Switch [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: 100 Base FX
- Network Equipment: Hub
- Data Rate: 0.1000
from Advantech
6GE+2G Multi-Mode Fiber Port Unmanaged Ethernet Switch. Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector. Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device. Supports MDI/MDI-X auto crossover. Supports Auto-Negotiation. Supports redundant 12 ~ 48 VDC... [See More]
- Network Media: Fiber Optic
- Form Factor: Wall Mount
- Network Equipment: Switch
- Ports / Interfaces: SC Type
from RS Components, Ltd.
N-Tron 7018TX Ethernet Switch [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: 1000 Base SX/LX
- Network Equipment: Hub
- Data Rate: 0.1000
from Advantech
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch. Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector. Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device. Supports MDI/MDI-X auto crossover. Supports Auto-Negotiation. Supports redundant 12 ~ 48 VDC... [See More]
- Network Media: Fiber Optic
- Form Factor: Wall Mount
- Network Equipment: Switch
- Ports / Interfaces: SC Type
from RS Components, Ltd.
N-Tron 708FX2-SC Ethernet Switch [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: 100 Base FX
- Network Equipment: Hub
- Data Rate: 0.1000
from Advantech
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75 ℃. Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector. Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device. Supports MDI/MDI-X auto crossover. Supports Auto-Negotiation. Supports... [See More]
- Network Media: Fiber Optic
- Form Factor: Wall Mount
- Network Equipment: Switch
- Ports / Interfaces: SC Type
from RS Components, Ltd.
N-Tron 7506GX2 Ethernet Switch [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: LC Duplex
- Network Equipment: Hub
- Data Rate: 1
from RS Components, Ltd.
N-Tron SL-5ES-2ST Ethernet Switch [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: 100 Base FX
- Network Equipment: Hub
- Data Rate: 0.1000
from RS Components, Ltd.
N-Tron SL-6ES-4ST Ethernet Switch [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: 100 Base FX
- Network Equipment: Hub
- Data Rate: 0.1000
from RS Components, Ltd.
N-Tron SL-6RS-4SC-D1 Ethernet Switch [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: 100 Base FX
- Network Equipment: Hub
- Data Rate: 0.1000
from GL Communications, Inc.
STM-1 Mux is a cost-effective, compact (only 1U high), SDH (Synchronous Digital Hierarchy) multiplexer that is designed for applications in metro and access networks for efficient transport of traditional TDM and emerging data traffic. It provides 63 E1 TDM interfaces in only 1U standard 19"... [See More]
- Network Media: Fiber Optic
- Area Network Type: LAN Capable
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
from Henrich Electronics, Inc.
G-SFP-20-W Series. The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for single-mode-fiber (SMF) and operates at a nominal wavelength of 1310 nm with cost effective and high performance. It is with the... [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: LC Connector
- Network Equipment: Transceiver
- Number of Ports: 1
from Electro Standards Laboratories
SC DUPLEX A/B/C/D APPLICATION WITH SERIAL REMOTE CONTROL: The drawing illustrates a device connected to the SC Duplex COMMON port sharing among four fiber optic networks connected to the Fiber Optic SC Duplex A, B, C, and D ports. The DB9 Remote port can be used for Remote Management of the... [See More]
- Network Media: Fiber Optic
- Form Factor: Rack Mount
- Network Equipment: Switch
- Ports / Interfaces: DB-9
from Ultra Energy
Fiber Optic Module: 2104-55 Industrial Ethernet Ring Switch, EOTec 2104 Industrial Ethernet Ring Switch [See More]
- Network Media: Fiber Optic
- Protocol / Network: 10/100 Base-T(X) (RJ45), 100 Base-FX (SC or ST optical fiber connectors, Multi/Single Mode)
- Network Equipment: Switch
- Ports / Interfaces: 4-Port (2 RJ45 & 2 Fiber)
from L-com, Inc.
EtherWAN's EX1608SFC8-15 un-managed fiber switch offers 8 dedicated 10/100Base-FX SC fiber ports for dedicated fiber connectivity to existing switches or desktops. Each SC fiber port is capable of send data up to 15Km. Features. Built-in AC power supply. Optional Rack Mount Kit Sold Separately. [See More]
- Network Media: Fiber Optic
- Protocol / Network: Ethernet
- Network Equipment: Switch
- Number of Ports: 8
from Transtector Systems, Inc.
The TT-MC-1GP+SFP from Transtector is a gigabit, PoE+ capable media extender/convertor that offers a cost-effective, PoE friendly solution for extending triple speed networks over fiber optic cabling. The TT-MC-1GP+SFP unit's RJ45 jack is PoE compliant to IEEE 802.3at standards with up to 30 watts... [See More]
- Network Media: Fiber Optic; UTP
- Area Network Type: LAN Capable
- Network Equipment: Power Line Network Adapter; Other; Media Convertor
- Protocol / Network: 10/100/1000TX
from Henrich Electronics, Inc.
G-SFP-S35/S53-20-W. The transceiver from Henrich is small form factor pluggable module for serial optical data Communications applications specify of SONET OC-3 / SDH STM-1 / IEEE 802.3u. This module is designed for single-mode-fiber (SMF) with cost effective and high performance by using 1310 nm... [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: LC Connector
- Network Equipment: Transceiver
- Number of Ports: 1
from Ultra Energy
Fiber Optic Module: 2104-57 Industrial Ethernet Ring Switch, EOTec 2104 Industrial Ethernet Ring Switch [See More]
- Network Media: Fiber Optic
- Protocol / Network: 10/100 Base-T(X) (RJ45), 100 Base-FX (SC or ST optical fiber connectors, Multi/Single Mode)
- Network Equipment: Switch
- Ports / Interfaces: 4-Port (2 RJ45 & 2 Fiber)
from Henrich Electronics, Inc.
SFP-W Series. The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 850 nm with cost effective and high performance. It is with the SFP... [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: LC Connector
- Network Equipment: Transceiver
- Number of Ports: 1
from Ultra Energy
Fiber Optic Module: 2104-59 Industrial Ethernet Ring Switch, EOTec 2104 Industrial Ethernet Ring Switch [See More]
- Network Media: Fiber Optic
- Protocol / Network: 10/100 Base-T(X) (RJ45), 100 Base-FX (SC or ST optical fiber connectors, Multi/Single Mode)
- Network Equipment: Switch
- Ports / Interfaces: 4-Port (2 RJ45 & 2 Fiber)
from Henrich Electronics, Inc.
10G-Port Din-rail Full Gigabit Managed Ethernet Switches. The HES10GM series is equipped with 8 Gigabit Ports, making it ideal for upgrading an existing network to Gigabit speed or building a new full Gigabit backbone. Gigabit transmission increases bandwidth for higher performance and transfers... [See More]
- Network Media: Fiber Optic
- Form Factor: Chassis Mount
- Network Equipment: Switch
- Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
from Ultra Energy
Fiber Optic Module: 2104-61 Industrial Ethernet Ring Switch, EOTec 2104 Industrial Ethernet Ring Switch [See More]
- Network Media: Fiber Optic
- Protocol / Network: 10/100 Base-T(X) (RJ45), 100 Base-FX (SC or ST optical fiber connectors, Multi/Single Mode)
- Network Equipment: Switch
- Ports / Interfaces: 4-Port (2 RJ45 & 2 Fiber)
from Henrich Electronics, Inc.
8+2G-Port Din-rail Gigabit Managed Ethernet Switches. The HES10M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the standard features of other switches, such at IGMP Snooping,... [See More]
- Network Media: Fiber Optic
- Form Factor: Chassis Mount
- Network Equipment: Switch
- Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
from Ultra Energy
Fiber Optic Module: 2104-63 Industrial Ethernet Ring Switch, EOTec 2104 Industrial Ethernet Ring Switch [See More]
- Network Media: Fiber Optic
- Protocol / Network: 10/100 Base-T(X) (RJ45), 100 Base-FX (SC or ST optical fiber connectors, Multi/Single Mode)
- Network Equipment: Switch
- Ports / Interfaces: 4-Port (2 RJ45 & 2 Fiber)
from Henrich Electronics, Inc.
12G-Port Din-rail Full Gigabit Managed Ethernet Switches. The HES12GM series is equipped with 12 Gigabit Ports, making it ideal for upgrading an existing network to Gigabit speed or building a new full Gigabit backbone. Gigabit transmission increases bandwidth for higher performance and transfers... [See More]
- Network Media: Fiber Optic
- Form Factor: Chassis Mount
- Network Equipment: Switch
- Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
from Ultra Energy
Fiber Optic Module: MXB-MM2 MX Multiplexers, Multiplexer, Base Unit, 850nm, MX Multiplexers [See More]
- Network Media: Fiber Optic
- No. Of Channels: 16
- Network Equipment: Multiplexer
from Henrich Electronics, Inc.
8+4G-Port Din-rail Gigabit Managed Ethernet Switches. The HES12M-4G series Industrial Gigabit Managed Ethernet Switches is equipped with high integration and high reliability in a small platform. Designed for harsh industrial environment, these managed switches also come with powerful information... [See More]
- Network Media: Fiber Optic
- Form Factor: Chassis Mount
- Network Equipment: Switch
- Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
from Ultra Energy
Fiber Optic Module: MXB-SM15 MX Multiplexers, Multiplexer, Base Unit, 1300nm, MX Multiplexers [See More]
- Network Media: Fiber Optic
- No. Of Channels: 16
- Network Equipment: Multiplexer
from Henrich Electronics, Inc.
16 and 24-Port Din-rail Managed Ethernet Switches. The HES16M/24M are 16-port and 24-port managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP/STP, the HES16M/24M switches increase the reliability and availability of your industrial Ethernet network. [See More]
- Network Media: Fiber Optic
- Form Factor: Chassis Mount
- Network Equipment: Switch
- Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
from Ultra Energy
Fiber Optic Module: MXB-SM40 MX Multiplexers, Multiplexer, Base Unit, 1300nm, MX Multiplexers [See More]
- Network Media: Fiber Optic
- No. Of Channels: 16
- Network Equipment: Multiplexer
from Henrich Electronics, Inc.
16 and 26-Port Rackmount Managed Ethernet Switches. The HES16MC/26MC are standalone 16 and 26-port Rackmount managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP/STP, the HES16MC/26MC switches increase the reliability and availability of your... [See More]
- Network Media: Fiber Optic
- Form Factor: Rack Mount
- Network Equipment: Switch
- Protocol / Network: IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
from Ultra Energy
Fiber Optic Module: MXB-SM80 MX Multiplexers, Multiplexer, Base Unit, 1300nm, MX Multiplexers [See More]
- Network Media: Fiber Optic
- No. Of Channels: 16
- Network Equipment: Multiplexer