IP Telephony / VoIP Network Equipment
from Fiber Instrument Sales, Inc./FIS
12/24 ports, dual media ports, wireless access points, VoIP [See More]
- Features: IP Telephony; PoE Ready
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Network Media: Wireless
from Nokia
The Nokia 7356 Intelligent Services Access Manager (ISAM) Fiber to the Building (FTTB) Remote Expansion Module (REM) is an IP access node for remote deployments, and supports DSL, point-to-point Ethernet and voice services. Its flexibility and fast deployment result in quick ROI plus OPEX and CAPEX... [See More]
- Features: IP Telephony
- Data Rate: 0.1000
- Protocol / Network: MEGACO H.248, SIP
from Silicon Labs
Silicon Labs is the market leader for Silicon DAAs. Our designs are proven, robust solutions that ensure global compliance with a single board design. Globally-programmable silicon direct access arrangements provide the electrical isolation between the wireline device and the telephone line needed... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable; MAN Capable; WAN Capable
- Network Equipment: Multiplexer; Transceiver
- Network Media: Wireless
from TelephoneStuff.com
Aastra 420d Accessory Handset for MBU 400. 420d Handset Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment. - Built-in vibrate/trembler function. - Handsfree speakerphone. - 1.5 ” color LCD with backlight. - 9 different polyphonic ring tones. -... [See More]
- Features: IP Telephony
from Multi-Tech Systems, Inc.
The MultiConnect ® Conduit ™ IP67 Base Station is a ruggedized IoT gateway solution, specifically designed for outdoor LoRa ™ public or private network deployments. This highly scalable and certified IP67 solution is capable of resisting the harshest environmental factors including... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Gateway
- Network Media: Wireless
from SIE Computing Solutions, Inc.
The MediaPointXP from Carlo Gavazzi Computing Solutions is a lowcost, feature rich 1U media gateway solution for connecting 4 to 24 T1 or E1 trunks into a VoIP network. Utilizing powerful media and packet processing resources the MediaPoint XP performs the full range of voice processing and... [See More]
- Features: IP Telephony
- Form Factor: Rack Mount
- Network Equipment: Gateway
- Protocol / Network: SS7, PSTN, Ethernet, 10/100 Ethernet, SIP
from Rohde & Schwarz USA, Inc.
Illegal wiretapping poses ever larger risks when it comes to the confidentiality of voice communication, especially since the technical effort involved has become even less complex with the rise of voice over IP (VoIP) and mobile networks. So-called IMSI-catchers are available on the market, which... [See More]
- Features: IP Telephony
- Form Factor: Rack Mount
- Network Equipment: Gateway
- Protocol / Network: Ethernet
from Biamp Systems, Ltd.
The Vocia Voice over IP Interface (VoIP-1) acts as a SIP end point allowing a direct connection to an existing VoIP call manager. The interface permits live, real-time paging using any page code within a Vocia system. The VoIP-1 supports Vocia regular and emergency messaging, and will also support... [See More]
- Features: IP Telephony
- Form Factor: Rack Mount
from Cisco
Get your branch site ready for digital. Delight customers and employees with new digital experiences. Simplify day-to-day IT management. Prepare your branch site and protect it for the future with the Cisco 4000 Series ISR digital-ready platform. Feature highlights. Virtualization ready. Host... [See More]
- Features: IP Telephony; PoE Ready; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router
- Form Factor: Rack Mount
from Data Connect Enterprise, Inc.
Features. VDSL Interface. 24 Full duplex VDSL links via RJ-21 (Telco-50) connector. 24 corresponding POTS lines via RJ-21 (Telco-50) connector. Built-in POTS splitter for each VDSL port. Link to 5201V-BM, 5204V-BM, 5204V-MR, 5204V-NRD. Auto-speed function for VDSL2 link (by distance and cable... [See More]
- Features: IP Telephony; VPN
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet
from Patton Electronics Co.
The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice... [See More]
- Features: Integrated Firewall; IP Telephony; Layer 3 Capable; PoE Ready; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
from ProSoft Technology, Inc.
The ProLinx 7000 AppSrvCE Application Development Module is a highly flexible product that delivers programmability, communication protocols, and a powerful embedded historian. The module functionality is fully customizable and programmable using the EZ Design Studio software. Additionally, up to... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Ports / Interfaces: Serial
from TelephoneStuff.com
The Model 480i CT offers cordless mobility for enterprise workers. The cordless handset provides VoIP access anywhere within an office or warehouse with exceptional features and performance. Cordless Handset Features: - Cordless mobility — each 480i CT base supports up to 4 cordless handsets. [See More]
- Features: IP Telephony
from Multi-Tech Systems, Inc.
The MultiVOIP ® FX SIP gateway integrates with existing network to provide toll-free voice and fax communications over the Internet or Intranet. Its flexible architecture supports a broad range of IP applications including Off-net calling for remote workers, firehouse radio circuits and more. [See More]
- Features: IP Telephony
- Protocol / Network: Ethernet
- Network Equipment: Gateway
- Ports / Interfaces: RJ-45, Serial
from Data Connect Enterprise, Inc.
The NetVanta 1238 with PoE is a managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features and 802.3af Power over Ethernet... [See More]
- Features: IP Telephony; PoE Ready
- Area Network Type: LAN Capable
- Network Equipment: Switch
- Protocol / Network: Ethernet, Fast Ethernet
from Patton Electronics Co.
The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]
- Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, H.323, MGCP, SIP
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and one... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Protocol / Network: Modbus, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from TelephoneStuff.com
The 480i CT IP phone is an advanced, fully featured IP screen telephone base station with a separate cordless handset. The speakerphone provides excellent voice clarity and delivery, and it can support for multiple IP telephony systems. Features: - Full duplex corded speakerphone. - Base can support... [See More]
- Features: IP Telephony
from Multi-Tech Systems, Inc.
The MultiVOIP ® gateway integrates with existing network to provide toll-free voice and fax communications over the Internet or Intranet. Its flexible architecture supports a broad range of IP applications including Off-net calling for remote workers, firehouse radio circuits and more. KEY... [See More]
- Features: IP Telephony
- Protocol / Network: Ethernet
- Network Equipment: Gateway
- Ports / Interfaces: RJ-45, Serial
from Data Connect Enterprise, Inc.
Base on flexible VoIP technology platform, the Data Connects DCE ATA-1000 Analog Telephone Adapter products are standards-based SIP (RFC 3261) communications devices. The DCE ATA-1000 is widely deployed by VoIP providers of emerging VoIP managed voice service. The DCE ATA-1000 also supports the most... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Other; Adapter
- Protocol / Network: Ethernet, 10/100 Ethernet, SIP
from Patton Electronics Co.
The SmartNode 4400 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Router
- Protocol / Network: Ethernet, 10/100 Ethernet
from ProSoft Technology, Inc.
The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from TelephoneStuff.com
The 480i SIP broadsoft phone provides enhanced BLF (Busy Lamp Field) and presence information (out to lunch, busy, DND and more). It also lets you view a phone status on the large 8-line backlit display. Place callers on hold automatically as you jump between calls and intercom ability allows set... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
Based on the flexible VoIP technology platform, the Data Connect Analog Telephone Adapter products are standard-based SIP (RFC 3261) communication devices, which are widely deployed by VoIP providers of the emerging VoIP, managed Voice services. It also supports the most popular local services... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Other; Adapter
- Protocol / Network: Ethernet, 10/100 Ethernet, SIP
from Patton Electronics Co.
The SmartNode 4400 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Router
- Protocol / Network: Ethernet, 10/100 Ethernet
from ProSoft Technology, Inc.
The ProLinx family EtherNet/IP to DNP over Ethernet communications module (5201-DFNT-DNPSNET) creates a powerful connection between devices on EtherNet/IP and DNP over Ethernet networks. The module, encased in aluminum (ProLinx Plus 5000 series), is a stand-alone DIN-rail mounted protocol gateway... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from TelephoneStuff.com
The 480i Voice over IP LCD screen phone provides a flexible IP solution designed with interoperability and ease of use in mind. Aastra's Voip Technology Features: - Full duplex corded speakerphone. - Multiple Line/ Call Appearance Lights - supports up to 9 simultaneous calls - juggle multiple calls... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]
- Features: Integrated Firewall; IP Telephony; Layer 3 Capable; PoE Ready; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
from Patton Electronics Co.
Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]
- Features: IP Telephony; PoE Ready; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Gateway
- Form Factor: Rack Mount (optional feature)
from ProSoft Technology, Inc.
The ProLinx family EtherNet/IP to HART Multi-drop communications module (5207-DFNT-HART) creates a powerful connection between devices on an EtherNet/IP network and HART Multi-drop devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and four HART... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from TelephoneStuff.com
Aastra 51i offers features and flexibility in an open-standards based, carrier grade basic level IP telephone. SIP Telephone Features: - Equipped with XML browser capabilities allowing access to customized services and applications. - Extensive storage capacity for personal directory, callers log,... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
The SmartNode ™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in... [See More]
- Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, ISDN, H.323, SIP
from Patton Electronics Co.
Features. VoIP Transcoding —Capacity for up to 64 SIP-SIP calls with transcoding and 196 SIP Sessions without transcoding. WAN Access —Fiber SFP, G.SHDSL and X.21. IP Routing —RIP v1/v2, VRRP, Policy Based Routing, Loopback/Virtual Interface, NAPT-capable edge router. QoS and... [See More]
- Features: IP Telephony; PoE Ready; VPN (optional feature)
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router
- Form Factor: Rack Mount
from ProSoft Technology, Inc.
The ProLinx family EtherNet/IP to Modbus TCP/IP communications module (5201-MNET-DFNT) creates a powerful connection between Modbus TCP/IP and EtherNet/IP networks. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port. The Modbus TCP/IP (MNET) driver can be... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Protocol / Network: Modbus, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from TelephoneStuff.com
This product is designed to increase the power and flexibility of the 5i Series SIP telephones. Up to three modules can be used with either the 55i, 57i or 57i CT telephone to create a powerful, feature rich console option. Modules share power and signaling with the phone, eliminating the need for... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
The SmartNode 4400 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet
from Patton Electronics Co.
The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of small and medium enterprises looking for a cost-efficient way to network PBX systems on multiple sites or... [See More]
- Features: Integrated Firewall; IP Telephony; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to EtherNet/IP communications module (5303-MBP-DFNT) creates a powerful connection between devices on an EtherNet/IP network and a Modbus Plus device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Modbus Plus configurable DB9F port and... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Protocol / Network: Modbus, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from TelephoneStuff.com
The Aastra 53i offers flexibility in a standard based, carrier-grade basic level IP telephone. With a sleek and elegant design and 3 line LCD display, the 53i is fully interoperable with leading IP Telephony platforms, offering advanced XML capability to access custom applications and support for up... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]
- Features: IP Telephony; PoE Ready; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router; Gateway
- Form Factor: Rack Mount (optional feature)
from Patton Electronics Co.
The Smart-DTA enables integration of ISDN network users into a local VoIP phone service, or extends an ISDN line of a PBX to a remote site over IP. It offers a simple end-user configuration interface and connects both to a PBX in point-to-point mode and an So bus in point-multipoint mode. Unlike... [See More]
- Features: IP Telephony; Layer 3 Capable; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to Modbus TCP/IP communications module (5303-MBP-MNET) creates a powerful connection between devices on a Modbus TCP/IP network and a Modbus Plus device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Modbus Plus configurable DB9F port... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Protocol / Network: Modbus, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from TelephoneStuff.com
The Aastra 55i offers powerful features and flexibility in a standards based, carrier-grade advanced level expandable IP telephone. With a sleek and elegant design, 144 x 75 pixel backlit LCD display and 6 dynamic context-sensitive softkeys, the 55i is fully interoperable with leading IP Telephony... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
Remote Router Porting with Patton's Ethernet-over-E1 Bridge. Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2701/I Ethernet-over-E1 Bridge. Called "Remote Router Porting" (RRP), it offers network managers and integrators a simple and... [See More]
- Features: IP Telephony; Layer 3 Capable
- Protocol / Network: PPP & BCP, Ethernet, 10Base-T Ethernet, xDSL
- Network Equipment: Bridge
- Ports / Interfaces: BNC, RJ-45, Serial, T1, E1, Fractional E1 (FE1)
from Patton Electronics Co.
The SmartNode 4960 is the ideal CPE for ISDN PRI business trunking or corporate VoIP access. Part of the proven market-leading SmartNode VoIP product family, the 4960 Series features models from 15 to 120 calls to fit the requirements range of medium sized enterprises. In a single box, it combines... [See More]
- Features: Integrated Firewall; IP Telephony; VPN (optional feature)
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, ISDN, H.323, SIP
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Protocol / Network: Modbus, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from TelephoneStuff.com
This product is designed to increase the power and flexibility of the 5i Series SIP telephones. Up to three modules can be used with either the 57i or 57i CT telephone to create a powerful, feature rich console option. Modules share power and signaling with the phone, eliminating the need for... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router, firewall, VPN, 24-port powered (802.3af) Fast Ethernet switch with Gigabit uplinks, and two... [See More]
- Features: IP Telephony; PoE Ready
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Firewall; Switch; Router
- Protocol / Network: SIP
from Patton Electronics Co.
Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable T1/E1/PRI interfaces the SN4960 connects to any switch, PBX and data network with... [See More]
- Features: Integrated Firewall; IP Telephony; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, Gigabit Ethernet, ISDN, SIP
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Protocol / Network: Modbus, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
from TelephoneStuff.com
The Aastra 57i offers powerful features and flexibility in a standards based, carrier-grade advanced level expandable IP telephone. With a sleek and elegant design, large 144 x 128 pixel graphical backlit LCD display and 6 dynamic context-sensitive softkeys, the 57i is fully interoperable with... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-high-data rate Digital Subscriber Line 2). The VDSL2... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Repeater; Bridge
- Protocol / Network: Ethernet, xDSL
from Patton Electronics Co.
Features. 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis —Highest system density in the market means the lowest cost per port; up to 66% rack and space cost savings. 512 to 2,048 VoIP channels (field upgradable) —Simple field upgrade by 16 T1/E1 and 512 VoIP channels or... [See More]
- Features: IP Telephony
- Form Factor: Rack Mount
- Network Equipment: Gateway
- Network Media: Wireless
from ProSoft Technology, Inc.
The ProLinx Wireless DF1 Master/Slave Gateway creates a powerful wireless connection between DF1 Slave devices. This stand-alone DIN-rail mounted protocol gateway provides one configurable serial port. The PWP modules offer one-to-one or one-to-many interconnect scenarios. Data is exchanged between... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Network Media: Wireless
from TelephoneStuff.com
6721IP OCS IP Phone with Microsoft Communicator is an IP phone that can operate as a standalone Microsoft Communications Server “14 ” endpoint. Features: - Microsoft Communicator Phone Edition Software: Embedded into phone, it offers access and interoperability with Microsoft... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
100/100Mbps Downstream/ Upstream, high Performance Ethernet over VDSL Solution The Data Connect 5201V-BM is an Ethernet-over-VDSL Bridge Modem with high performance, it is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-Data-Rate Digital Subscriber Line 2). The VDSL2... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Bridge
- Protocol / Network: Ethernet, 10/100 Ethernet
from Patton Electronics Co.
Features. 15 to 120 VoIP calls —with up to four T1/E1/PRI ports and dual Gigabit Ethernet ports. WAN Access —4-wire, 11.4-Mbps G.SHDSL.bis; 24-Mbps ADSL; 100-Mbps fiber; or serial 2-Mbpx X.21 WAN interface. VoIP Transcoding Option —Up to 60 channels for WAN bandwidth optimization. [See More]
- Features: IP Telephony; PoE Ready; VPN (optional feature)
- Protocol / Network: Ethernet, Gigabit Ethernet
- Area Network Type: LAN Capable; WAN Capable
- Ports / Interfaces: T1, E1
from TelephoneStuff.com
6725IP OCS IP Phone with Microsoft Communicator and UC Presence Indicator is an IP phone that can operate as a standalone Microsoft Communications Server "14" endpoint. Features: - Microsoft Communicator Phone Edition Software: Embedded into phone, it offers access and interoperability with... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-data-rate Digital Subscriber Line 2). The VDSL2 technology offers the... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Switch; Repeater; Bridge
- Protocol / Network: Ethernet, 10/100 Ethernet
from TelephoneStuff.com
6731i IP Telephone offers Exceptional Value in an entry level, feature rich IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in an enterprise grade IP telephone. With a sleek design and a compact footprint,... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP access router with a wireless access point, 24-port Layer 3 Power over Ethernet (PoE) switch,... [See More]
- Features: IP Telephony; PoE Ready; VPN
- Area Network Type: LAN Capable
- Network Equipment: Router
- Network Media: Wireless
from TelephoneStuff.com
Aastra 6739i is ideally suited for professionals who require a powerful, flexible IP telephone to maximize their communications efficiency. Features: - Large 5.7 ” full VGA (640x480) color touch screen LCD. - Integrated gigabit ethernet. - Bluetooth headset support. - Built-in USB port. -... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
The Data Connect 5201A-BM single port Ethernet ADSL2/2+ Bridge Modem connects an “Always-On ” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC or other Ethernet device to enable internet connectivity. It is fully... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Bridge
- Protocol / Network: Ethernet, 10/100 Ethernet
from TelephoneStuff.com
9143i, 33i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The 9143i (33i) has the ability to support up to 9 calls simultaneously and an XML browser. It supports... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
The SmartNode 4650 series is the CPE of choice for business broadband access providers that want to generate new revenue and acquire new customers through voice-over-IP. Part of the proven market-leading SmartNode VoIP product family, the SmartNode 4650 Series features a 3 or 5 BRI/So port... [See More]
- Features: Integrated Firewall; IP Telephony; VPN (optional feature)
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Gateway
- Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
from TelephoneStuff.com
9480i, 35i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The 9480i (35i) has the ability to support up to 9 calls simultaneously and an XML browser. It supports... [See More]
- Features: IP Telephony
from Data Connect Enterprise, Inc.
The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to the local ISDN Phone as well as the local PSTN port, Patton ’s SessionRouter ™ technology... [See More]
- Features: Integrated Firewall; IP Telephony; Layer 3 Capable; VPN
- Area Network Type: LAN Capable; WAN Capable
- Network Equipment: Router
- Protocol / Network: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
from TelephoneStuff.com
AastraLink Pro 160 is a powerful IP PBX geared specifically for small businesses. AastraLink Features: - Local SIP extensions, remote SIP users and SIP Trunking. - Auto fax detection and routing. - Operator console. - soft key management. - Visual and standard voicemail. - Voicemail to email... [See More]
- Features: IP Telephony
- Network Equipment: Gateway
from Data Connect Enterprise, Inc.
FEATURES. Supports bandwidth efficient transmission of one E1, T1 or (4) FXS ports over IP or a single fractional TDM link. Simultaneous transmission over IP and TDM networks. Unique TDMoIP Multiplexing, together with various voice compression algorithms, provides up to 16:1 effective bandwidth... [See More]
- Features: IP Telephony
- Area Network Type: LAN Capable
- Network Equipment: Gateway
- Form Factor: Rack Mount
from TelephoneStuff.com
AastraLink Response Point 540 Gateway is specifically designed for use with the AastraLink Response Point (RP) communications solution for the Small Business user. Powered by Microsoft Response Point phone system software and targeted for 50 users and under, the system is comprised of three... [See More]
- Features: IP Telephony
- Network Equipment: Gateway
from TelephoneStuff.com
AastraLink Response Point 6751i IP Telephone is specifically designed for use with the AastraLink Response Point (RP) communications solution for the Small Business user. Powered by Microsoft Response Point phone system software and targeted for 50 users and under, the system is comprised of three... [See More]
- Features: IP Telephony
from TelephoneStuff.com
AastraLink Response Point 6753i RP IP Telephone offers enterprise-grade performance, flexibility, expandability, and value in a telephone for the AastraLink RP, a Microsoft Response Point phone system designed especially for small businesses that have 1 to 50 employees. IP Telephone Features: -... [See More]
- Features: IP Telephony
from TelephoneStuff.com
Mobility Base Unit with 420d Handset brings DECT 6.0 based technology to businesses, offering a reliable multi-handset office mobility solution. Base Unit with Handset Features: - Mobility Base Unit (MBU): - Superior Technology: Uses DECT 6.0 technology and an advanced encryption which provides an... [See More]
- Features: IP Telephony
from TelephoneStuff.com
Universal AC Adapter for I Series (91, 9480, 67xxi series) [See More]
- Features: IP Telephony
from TelephoneStuff.com
The VentureIP Gateway allows connectivity with the local PSTN. Each Gateway supports up to 4 telephone lines, and multiple Gateways can exist in the same network. Internet Telephony Editor's Choice Award - April 2005. Features: - IETF SIP RFC3261. - Nimcat networks P2P protocol. - TFTP: Trivial file... [See More]
- Features: IP Telephony
- Network Equipment: Gateway
from TelephoneStuff.com
Based on the popular Aastra 480i Screenphone platform, the VentureIP phone provides a flexible IP solution designed with interoperability and ease of use in mind. In addition to the versatile 480i Screenphone platform similarities, the VentureIP VoIP Business Phone is directly compatible with the... [See More]
- Features: IP Telephony