Wireless Local Area Network (WLAN) Network Equipment
from BinMaster, Inc.
The All-In-One LTX-100 Gateway is a compact, scalable industrial gateway that simplifies sensor communication and data transmission across wireless networks. Designed to reduce system complexity, the LTX-100 enables Modbus, LoRa, Ethernet, 4-20 mA, HART, and optional cellular connectivity in a... [See More]
- Area Network Type: WLAN
- Network Media: Wireless
- Network Equipment: Hub; Gateway; Multiplexer; Transceiver
from MSA Safety
Incident command ’s ability to view the situation within a working fire is now reality. The capacity to monitor and provide instructions during an emergency is critical. MSA has worked tirelessly to ensure that the information you need is at your fingertips, as we provide the means to monitor... [See More]
- Area Network Type: WLAN
- Form Factor: Desktop / Standalone
- Network Equipment: Hub; Gateway
- Network Media: Wireless
from Advantech
1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Modbus Gateway. Link any serial device to an IEEE 802.11 a/b/g/n network. Supports Modbus TCP and Modbus RTU. Supports up to 921.6 kbps, and any baud rate setting. Provides Web-based configuration and Windows utility. Supports secure access with WEP,... [See More]
- Area Network Type: WLAN
- Form Factor: Wall Mount
- Network Equipment: Gateway
- Network Media: Wireless
from Advantech
Fast Ethernet to 802.11 a/b/g/n WLAN Wi-Fi Client. Support 802.11 a/b/g/n 2x2 MIMO. WLAN transmission rate up to 300Mbps. Support secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise. Provide Web-based configuratio. Support Dual band 2.4/5GHz selective [See More]
- Area Network Type: WLAN
- Network Media: Wireless
- Form Factor: Wall Mount
- Wifi Technology: IEEE 802.11 a/b/g/n
from Belden Inc.
The BAT-C2's compact design and low weight are unprecedented in its class of ruggedized industrial WLAN devices. It is optimized for integration either into mobile units or stationary machines. When used as a mobile client it delivers fast roaming at an enterprise security level. When used... [See More]
- Area Network Type: WLAN
- Network Media: Wireless
- Network Equipment: Access Points
from Moons' Electric Co. Ltd.
Gateway is the device which connects the node controller and the server. Normally it receives the command from the server and manage all the lamps in field. If server fails, gateway can run independently. All the lamps will keep on running as before. [See More]
- Area Network Type: LAN Capable; WLAN
- Form Factor: Rack Mount
- Network Equipment: Gateway
- Network Media: Wireless
from SECO
Boxed Gateway for Medical applications based on the Intel ® Atom ™ x5-E3930. Compliance with medical standards: IEC 60601-1 IEC 60601-1-2 IEC 60601-1-6 IEC 62366 [See More]
- Area Network Type: WLAN
- Form Factor: Desktop / Standalone
- Network Equipment: Gateway
from Intelligraphics, Inc.
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the... [See More]
- Area Network Type: WLAN
- Network Media: Wireless
- Network Equipment: Modem
- Data Rate: 1.3
from Shenzhen Wlink Technology Co., Limited
WLINK G500 is the rugged industrial cellular router which can work on 4G/3G cellular network to provide reliable, secure and high speed wireless connectivity, it is built-in one of the world's leading ARM Cortex A9 Dual Core 800MHz CPU, supporting Wi-Fi 802.11N and A/C. G500's heavy-duty design... [See More]
- Area Network Type: WLAN
- Form Factor: Wall Mount
- Network Equipment: Router
- Network Media: Wireless
from Intelligraphics, Inc.
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2 ×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It ’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate... [See More]
- Area Network Type: WLAN
- Network Media: Wireless
- Network Equipment: Modem
- Protocol / Network: WiFi; Bluetooth
from Shenzhen Wlink Technology Co., Limited
WLINK R210 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with I/O and VPN supported. It is powerful... [See More]
- Area Network Type: WLAN
- Form Factor: Desktop / Standalone
- Network Equipment: Router
- Network Media: Wireless