Access Points Network Equipment

116 Results
EN50155 Railway Concurrent Dual-Band 2T2R Wi-Fi AP/Client -- EKI-6333ACXL-M12-A
from Advantech

EN50155 Railway Concurrent Dual-Band 2T2R Wi-Fi AP/Client. Support IEEE 802.11n MIMO 2T2R. WLAN transmission rate up to 867 Mbps. Support secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise. Provides web-based configuration. Support dual band 2.4/5GHz concurrent. Design with dual radio... [See More]

  • Network Equipment: Access Points; Bridge
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Wifi Technology: IEEE 802.11 a/b/g/n/ac
WI-FI 5 Indoor Access Point -- LN-290Q
from Larch Networks

The LN-290Q is a high-performance, high-speed indoor 11ac 1200Mbps dual-band base station. It uses a professional industrial-grade Qualcomm chip to provide 2.4GHz and dual 5.8GHz wireless services, with 1 Gigabit WAN/LAN port, the highest wireless speed can reach 1200Mbps, the wireless environment... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Area Network Type: LAN Capable; WAN Capable
  • Frequency Band: 2400 to 5800
IEEE 802.11 a/b/g/n/ac Concurrent Dual-Band Wi-Fi AP/Client -- EKI-6333AC-2G-A
from Advantech

IEEE 802.11 a/b/g/n/ac Concurrent Dual-Band Wi-Fi AP/Client. Supports 802.11ac MIMO 2x2. WLAN transmission rate up to 1167 Mbps. Supports secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise. Provides Web-based configuration. Supports dual bands 2.4/5GHz concurrent [See More]

  • Network Equipment: Access Points; Bridge
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Wifi Technology: IEEE 802.11 a/b/g/n/ac
WiFi6 Indoor Wireless Access Point -- LN-290M i
from Larch Networks

LN-290M is a high-performance and high-speed indoor 11ax 1800Mbps dual band AP base station. It adopts the excellent and powerful industrial grade wifi 6 Mediatek chip which supports both 2.4GHz and 5.8GHz dual-band. It equips Gigabit WAN/LAN port, 1 optical port. The maximum wireless transmission... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Area Network Type: LAN Capable; WAN Capable
  • Frequency Band: 2400 to 5800
WIFI6 Industrial Grade Outdoor Wireless Access Point -- LN-300HWX
from Larch Networks

LN300HWX is a high-performance and highspeed outdoor 11ax 1800Mbps dual-band AP base station. It adopts the excellent and powerful industrial grade wifi6 QUALCOMM chip which supports both 2.4GHz and 5.8GHzdual-band. It equips 1 Gigabit WAN/LAN port,1 optical port. The maximum wireless transmission... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Area Network Type: LAN Capable; WAN Capable
  • Frequency Band: 2400 to 5800
Cellular Endpoints
from Badger Meter

ORION ® Cellular endpoints are an evolution in AMI technology, strengthened by the Network as a Service (NaaS) approach. The innovative endpoints utilize existing IoT (Internet of Things) cellular infrastructure to efficiently and securely accomplish two-way communication of meter reading data... [See More]

  • Network Equipment: Access Points; Transceiver
Contactless Wireless Data Transmission System -- ProfiDAT®
from Conductix-Wampfler

ProfiDAT ® is a contactless data transfer solution for communication between fixed and mobile control units from Conductix-Wampfler. ProfiDAT ® makes it possible to achieve reliable transfer of mixed data (video, audio and real-time control) at very high data rates using Conductix-Wampfler... [See More]

  • Network Equipment: Access Points; Bridge; Power Line Network Adapter
  • Data Rate: 0.1000
1750Mbps 802.11ac Dual Band Wall Mount Enterprise Wireless Access Point -- PT-WDAP-1750AC-FCC
from L-com, Inc.

PLANET'S WDAP-1750AC is an enterprise PoE access point with the latest 802.11ac wireless technology, advanced management features and superior encryption standard yet cost-effective. Meeting enterprise demand, the WDAP-1750AC has enhanced security and management features including multiple SSIDs,... [See More]

  • Network Equipment: Access Points
  • Form Factor: Wall Mount
  • Area Network Type: LAN Capable
  • Network Media: Wireless
Dual Radio Indoor Access Point -- XD2
from Xirrus Inc.

Support twice the number of users and reduce equipment requirements by up to 50%. XD2 access points are designed with 3 ×3 (2.6Gbps) or 4 ×4 (3.47Gbps) 802.11ac Wave 2 radios with an integrated controller in every AP. 802.11ac Wave 2 technology provides significant performance... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
1 Year CloudCommand Service for CloudEnabled NWA1100N-CE Access Point -- NWA1100N-CE 1 Year CloudCommand Service
from ZyXEL Communications, Inc.

CloudCommand ™ Virtual Controller. In CloudCommand ™ mode, the NWA1100N-CE transforms into a powerful cloud-managed networking solution that delivers an unbeatable combination of business features and unprecedented affordability. Remote management, zero-configuration deployment, enhanced... [See More]

  • Network Equipment: Access Points
Deskstand/Wallplate Access Point -- AP-103H
from Aruba Wireless Networks

The AP-103H installs in minutes and easily mounts to an electrical or data wall box. It uses the existing structured cabling system to provide secure wired and Wi-Fi network access in dormitories, classrooms, hotels, medical clinics and multitenant environments. The compact and cost-effective... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Modem -- 111630691 [AMS-2111 from Antaira Technologies, LLC]
from Radwell International

ACCESS POINT, INDUSTRIAL IEEE, 802.11B/G/N, WIRELESS (WI-FI), LAN ACCESS, POINT/BRIDGE/CLIENT/REPEATER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Equipment: Access Points; Modem; Repeater; Bridge
  • Network Media: Wireless
VaiNet Wireless Access Point -- AP10
from Vaisala

For networking VaiNet RFL-series data loggers. The VaiNet Access Point AP10 is a wireless networking hardware device for Vaisala's proprietary LoRa ® based wireless technology: VaiNet. The AP10 can connect up to 32 VaiNet wireless data loggers (RFL100 Temperate & Humidity or RFL100... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: (PoE ) Power over Ethernet
Compact WLAN Client and AccessPoint -- BAT-C2-W01.01-F01-U01-A01
from Belden Inc.

The BAT-C2's compact design and low weight are unprecedented in its class of ruggedized industrial WLAN devices. It is optimized for integration either into mobile units or stationary machines. When used as a mobile client it delivers fast roaming at an enterprise security level. When used... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Area Network Type: WLAN
Access Point -- RF RxT-NET
from steute

The Access Points together form the underlying infrastructure of the wireless network. They are responsible for communication with the sensors, bundling all information and directing it towards the Sensor Bridge, which then in turn communicates with the application software. Highlights. Small,... [See More]

  • Network Equipment: Access Points
  • Form Factor: Chassis Mount
  • Area Network Type: WLAN (optional feature)
  • Network Media: Wireless
Field Wireless Access Point -- YFGW510
from Yokogawa Corporation of America

YFGW510 Field Wireless Access Point is based on wireless communications standard ISA100.11a for industrial automation of International Society of Automation (ISA). This product has backbone router function based on ISA, and combining this with Field Wireless Management Station (YFGW410) and/or Field... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
2.4 GHz Indoor Wireless Ethernet Radio -- AW2400iTR
from AvaLAN Wireless Systems, Inc.

The AW2400iTR provides the same radio electronics as in the AW2400xTR, but in a convenient small low cost package for indoor applications. This robust and reliable product allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
  • Protocol / Network: Ethernet
WTLA -- Model 1965
from Pyott-Boone Electronics (PBE Group)

Pyott Boone ’s new Model 1965 Wireless Trunk Line Access Point (WTLA) has been designed to eliminate the need for running additional Trunk Lines into the mine. The WTLA communicates over a Leaky Feeder Backbone, allowing existing or newly installed wired systems to communicate back to the... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
3Com Wireless 7760 11a/b/g PoE Access Point -- 3CRWE776075
from TelephoneStuff.com

The dual band user configurable 802.11a or 802.11b/g, Wi-Fi certified 3Com Wireless 7760 11a/b/g PoE Access Point is an attractive solution for cost effectively and securely extending mobile access to wired network resources or creating full-featured networks in small and medium businesses, remote... [See More]

  • Network Equipment: Access Points
  • Features: PoE Ready
  • Network Media: Wireless
WLAN Access Point -- 8265
from R. STAHL, Inc.

IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard. Degree of protection IP66. For use from -30 ... +60 °C. Individual WLAN or wireless solution for use with any device. The WLAN Access Point enables wireless data transmission in hazardous areas. For instance, it is possible to access... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Outdoor Access Points -- Huawei AP6510DN-AGN and AP6610DN-AGN
from Huawei Technologies Co., Ltd.

Huawei AP6510DN-AGN and AP6610DN-AGN performance-enhanced 802.11n outdoor APs provide dual-band connectivity for wireless throughput up to 600 Mbit/s. Industrial-grade protection includes a dustproof and waterproof hardened metal casing that is high- and low-temperature resistant. These APs are... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Bluetooth Access Point -- Parani-MSP1000A
from Sena Technologies

Industrial Bluetooth supporting 7 Bluetooth connections [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
  • Protocol / Network: Bluetooth, Ethernet
802.11AC Unified Wireless Outdoor Access Point -- DWL-8710AP
from D-Link Systems, Inc.

Overview. The DWL-8710AP is an outdoor Dual-Band 802.11n/ac Wi-Fi Access Point designed specifically for deployment in business and campus environments. Highly manageable and capable of blazing speeds, the DWL-8710AP integrates seamlessly into existing network infrastructure and can be easily scaled... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Outdoor Wireless Access Point -- Aironet 1530 Series
from Cisco

Sleek, innovative, flexible access points. Customers want durable new access points with comprehensive features in an unobtrusive size. Cisco Aironet 1530 Series outdoor access points incorporate a low-profile design that looks great, yet they can withstand the most rugged outdoor conditions. [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
802.11ac Dual Radio Access Point -- UniFi®AP AC LITE
from Ubiquiti Networks, Inc.

802.11ac Dual Radio Access Point. The UniFi AC Lite AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for cost-effective deployment of high ‑performance wireless networks. Dual-Radio Performance, Gigabit Speeds. The UniFi AC Lite AP delivers 5x the... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Long Range Managed Industrial Access Point -- HWRD300 Series
from Henrich Electronics, Inc.

Features. 128MB System Memory. 16MB NOR Flash. On-board 2.4GHz max 23dBm output power (per chain). 2 x 2 On-board radio up to 300Mbps physical data rate. 2 x FE LAN RJ45 with Auto MDI/X. Passive 24V Power Over Ethernet. Integrated 48V IEEE 802.3af available as Option. Applications. Dual Band, Dual... [See More]

  • Network Equipment: Access Points; Bridge
  • Form Factor: Desktop / Standalone
  • Area Network Type: LAN Capable
  • Network Media: Wireless
10 dBi Outdoor PoE Access Point -- TEW-738APBO (Version v1.3R)
from TRENDnet Inc.

Wireless N300 building-to-building networking (2.4 GHz). Supports Access Point (AP), Wireless Distribution System (WDS), Repeater, and CPE + AP modes. IP67 rated aluminum housing. Built in 10 dBi directional sector antenna [See More]

  • Network Equipment: Access Points
  • Features: PoE Ready
  • Network Media: Wireless
Fixed Network (SE) Endpoint
from Badger Meter

The ORION ® Fixed Network (SE) endpoint is a high-powered water meter endpoint designed to securely deliver meter read data and status information via network gateway transceivers to BEACON ® AMA software. Versatile Design. Hourly Data. The ORION SE Endpoint collects meter readings and... [See More]

  • Network Equipment: Access Points; Transceiver
  • Frequency Band: 902 to 928
Contactless Wireless Data Transmission System -- ProfiDAT®compact
from Conductix-Wampfler

ProfiDAT ®compact offers the same benefits as our ProfiDAT ® system, but being considerable smaller and more flexible. Designed for indoor applications ProfiDAT ®compact is suitable for curved tracks as well as applications with switch points. Beside the double function of safe data... [See More]

  • Network Equipment: Access Points; Bridge; Power Line Network Adapter
  • Data Rate: 0.1000
Dual Radio Indoor Access Point -- XR-600
from Xirrus Inc.

Offices, classrooms, dormitories, hospitals and retail shops —places where hundreds of users are connected at once. XR-600 access points deliver dual radio performance at an affordable price. Featuring TurboExpress, high-speed 802.11ac operation can be enabled on both radios with the touch of... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
802.11 a/b/g/n Business Access Point -- NWA3000-N Series
from ZyXEL Communications, Inc.

The N-Generation Access Point Tailor-made for Growing SMB NeedsFast, reliable 11n technology for future-proof access networks. Undoubtedly, mobility is the key to improve employee productivity and efficiency in all modern businesses as more and more bandwidth-consuming Web applications and mobile... [See More]

  • Network Equipment: Access Points
Deskstand/Wallplate Access Point -- AP-203H
from Aruba Wireless Networks

This compact access point ensures the most cost-effective Wi-Fi connectivity for indoor premises including hotel rooms, dormitories, small offices and remote workstations. It ’s software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Powered by PoE, it... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Modem -- 146913802 [901-7762-US51 from Ruckus Wireless, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, ZONEFLEX 7762-S, IEEE 802.11N, 300 MBIT/S , 2 X NETWORK (RJ45) - ETHERNET, POE PORTS, WALL/POLE MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Equipment: Access Points; Modem
  • Network Media: Wireless
5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit -- AW58103HTS
from AvaLAN Wireless Systems, Inc.

The AW58103HTS member of AvaLAN's 100 Mbps wireless radio product line incorporates an 802.3af Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. This allows you to place a wireless Ethernet drop at a location and provide power and data... [See More]

  • Network Equipment: Access Points
  • Ports / Interfaces: RJ-45
  • Network Media: Wireless
  • No. Of Channels: 4
Aastra SIP-DECT Access Point for Indoor Use -- D0069-135D-00-00
from TelephoneStuff.com

SIP-DECT Access Point for Indoor Use. SIP-DECT Features: - Handles up to 8 simultaneous voice and 12 signaling channels. - Endpoint for media streams. - 3 operation status indicator (LEDs). - Wall mountable. - Platform for the open mobility manager. - Dimensions: (W x H x D): 5.94 ”(W) x 3.97... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
WLAN Access Point -- 9710
from R. STAHL, Inc.

Compact WLAN access point enables communication with portable devices such as barcode scanner, cameras, PDAs in Zone 2 / Div. 2. Open standard conforms to 802.11a/b/g (802.11 n on request). Robust and compact design for use in industrial environment. Temperature range -40 ... +60 °C. Flexible... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Outdoor Access Points -- Huawei AP8030DN and AP8130DN
from Huawei Technologies Co., Ltd.

High-speed and reliable access, 3 x 3 MIMO, dual-5G for AP8130DN, and maximum rate of 1.75 Gbit/s (AP8030DN) or 2.6 Gbit/s (AP8130DN). These 802.11ac APs offer simultaneous 2.4 GHz and 5 GHz connectivity for large outdoor environments including pedestrian/public areas and bridging, backhaul, and... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Dual-Band 802.11AC Unified Wireless Access Point -- DWL-6610AP
from D-Link Systems, Inc.

Overview. The DWL-6610AP Dual-Band 802.11ac Unified Wireless Access Point is specially designed for small to medium enterprises, providing unparalleled bandwidth and flexibility for administrators looking to deploy a medium to large scale Wi-Fi network. Featuring the latest 802.11ac on its 5 GHz... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Outdoor Wireless Access Point -- Aironet 1540 Series
from Cisco

Small but mighty, with Wave 2 support. Rugged and sleek, the Cisco Aironet 1540 Access Points provide customers with the latest 802.11ac Wave 2 functionality along with easy installation. Housed in compact casing, this access point allows for extraordinarily fast links with great flexibility. [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
802.11ac Dual-Radio AP with Public Address System -- UniFi®AP AC EDU
from Ubiquiti Networks, Inc.

802.11ac Dual-Radio AP with Public Address System. Featuring the latest Wi-Fi 802.11ac, 3x3 MIMO technology, the UniFi AC EDU AP conveniently integrates Wi-Fi and public address capabilities, making it ideal for campus-wide deployment. Advanced Acoustic Performance. The UniFi AC EDU AP provides... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Managed Industrial Access Point -- HWRD600 Series
from Henrich Electronics, Inc.

Features. 128MB System Memory. 16MB NOR Flash. 2.4GHz 28dBm aggregate power. 2x Gigabit Port (Auto MDI-X). 7 LEDs total, Power, LAN1, LAN2, Signal LED 1,2,3,4. Passive PoE 24-56V or IEEE 802.3af/at PoE on LAN0. Support AP Mass Management Software via SNMP Protocol. Applications. 802.11g/n... [See More]

  • Network Equipment: Access Points; Bridge
  • Form Factor: Desktop / Standalone
  • Area Network Type: LAN Capable
  • Network Media: Wireless
10 dBi Wireless N300 Outdoor PoE Access Point -- TEW-740APBO (Version v2.0R)
from TRENDnet Inc.

Wireless N300 point-to-point networking (2.4 GHz). Supports Access Point (AP), Wireless Distribution System (WDS), Client Bridge + AP, Wireless ISP (WISP) + AP, CPE + AP, and control AP (CAP) modes. IPX6 outdoor weather rated housing. Built-in 10 dBi directional antenna [See More]

  • Network Equipment: Access Points
  • Features: PoE Ready
  • Network Media: Wireless
ORION ® Migratable (ME) Endpoint
from Badger Meter

The ORION ® Migratable endpoint (ME) is a two-way water endpoint for mobile applications, delivering meter reading data and status information to power the BEACON ® Advanced Metering Analytics (AMA) mobile solution. Accessible Data. Enhanced Customer Service. The ORION ME endpoint captures... [See More]

  • Network Equipment: Access Points; Transceiver
  • Frequency Band: 902 to 928
Nexus BB Powerline Communication System
from Conductix-Wampfler

Nexus BB is a brand new data over power solution for industrial applications, and works across many different conductor profiles including; festoon, cable chain, slip ring, conductor rail, and cable reels. Nexus BB creates a secured hardwired connection through any conductor providing ultimate... [See More]

  • Network Equipment: Access Points; Bridge; Power Line Network Adapter
High Density Access Point -- XD4
from Xirrus Inc.

Thousands connecting at once? Xirrus XD (Extreme Density) Wi-Fi access points deliver extreme performance in high-density environments such as classrooms, auditoriums, libraries and training centers. Integrated with four 802.11ac radios with high-gain directional antennas, XD4 APs support four times... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
802.11 a/b/g/n Managed Access Point -- NWA5000 Series
from ZyXEL Communications, Inc.

Superior, Secure WLAN Experience for Distributed Enterprise and CampusSingle-point management for scalable networks. This new, secure WLAN solution is based on the ZyXEL NXC5200 Wireless LAN Controller as well as the ZyXEL NWA5160N, NWA5560-N, and NWA5550-N Managed APs that scales up to 240 APs to... [See More]

  • Network Equipment: Access Points
Deskstand/Wallplate Access Point -- AP-203R
from Aruba Wireless Networks

This compact, cost-effective remote access point is software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Managed by the Aruba Mobility Controller, the 203R supports centralized configuration, data encryption, policy enforcement and network services. It extends... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Modem -- 35575888 [EKI-6311GN-AE from Advantech]
from Radwell International

DISCONTINUED BY MANUFACTURER, WIFI MODULE, 802.11, B/G/N, WIRELESS ACCESS POINT BRIDGE, IP55, 150 MBPS, 26 DBM, 15 V, INTEGRATED ANTENNA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Equipment: Access Points; Modem; Bridge
  • Network Media: Wireless
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio -- AW58100HTA
from AvaLAN Wireless Systems, Inc.

The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Aastra SIP-DECT Access Point for Outdoor Use -- D0069-134D-00-00
from TelephoneStuff.com

SIP-DECT Access Point for Outdoor Use. SIP-DECT Features: - Handles up to 8 simultaneous voice and 12 signaling channels. - Endpoint for media streams. - 3 operation status indicator (LEDs). - Wall mountable. - Platform for the open mobility manager. - Dimensions: 9.44 ”(W) x 10.23 ”(H)... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
Outdoor Access Points -- Huawei AP8050DN and AP8150DN
from Huawei Technologies Co., Ltd.

Huawei AP8050DN and AP8150DN are the latest-generation 802.11ac wave 2 outdoor Access Points (APs) that support 2 x 2 MU-MIMO and two spatial streams. They are recommended for use in coverage scenarios (for example, high-density stadiums, squares, pedestrian streets, and amusement parks) and... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Unified Wireless Concurrent Dual Band 802.11ac Access Point -- DWL-8610AP
from D-Link Systems, Inc.

Overview. The DWL-8610AP Unified Wireless Concurrent Dual Band 802.11ac Access Point combines the cutting edge wireless speeds of 802.11ac with the unparalleled flexibility and scalability of D-Link ’s Unified Wireless Solution. The DWL-8610AP is designed to support small to medium business or... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Outdoor Wireless Access Point -- Aironet 1550 Series
from Cisco

Connect wirelessly in hazardous environments. Extend high-performance wireless connectivity to hazardous environments with our 1550 Wireless Access Points. This series is based on Cisco 802.11n technology with integrated silicon-level spectrum intelligence to detect, classify, and mitigate RF... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
802.11AC Indoor/Outdoor Wi-Fi Access Points with Plug & Play Mesh Technology -- UniFi®Mesh
from Ubiquiti Networks, Inc.

Scalable Enterprise Wi-Fi Management. UniFi ® is the revolutionary Wi-Fi system that combines enterprise performance, unlimited scalability, and a central management controller. The UniFi AC Mesh APs have a refined industrial design and can be easily installed using the included mounting... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
10 dBi Wireless N300 Outdoor PoE Preconfigured Point-to-Point Bridge Kit -- TEW-740APBO2K (Version v2.0R)
from TRENDnet Inc.

Wireless N300 point-to-point networking (2.4 GHz). 2 x preconfigured Wireless N access points. IPX6 outdoor weather rated housing. Built-in 10 dBi directional antenna [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
Nexus NB Powerline Communication System
from Conductix-Wampfler

Nexus NBTM   uses robust narrowband signal technology to transmit up to 16 discrete, bidirectional, packetized signals over power conductors. The digital handshake ensures that both devices have successfully sent and received the command. Control signals are sent over phase power conductors... [See More]

  • Network Equipment: Access Points; Bridge; Power Line Network Adapter
High Density External Access Point -- XA4
from Xirrus Inc.

With 802.11ac Wave 2 becoming the Wi-Fi operational standard, large venues can take advantage of the performance improvements multi-user MIMO (MU-MIMO) technology brings to high density environments. Xirrus XA4 Wave 2 High Density Access Points (APs) provide high Wi-Fi capacity in locations such as... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
802.11 b/g/n PoE Access Point -- NWA1121-NI
from ZyXEL Communications, Inc.

Superior Coverage from Multifunction Ceiling-mount Access Point. Multifunction ceiling-mount design benefits large interior wireless deployments. Different from traditional business wireless APs struggling to provide better coverage or performance, the ZyXEL NWA1121-NI 802.11 b/g/n PoE AP has a... [See More]

  • Network Equipment: Access Points
Deskstand/Wallplate Access Point -- AP-205H
from Aruba Wireless Networks

This compact and cost-effective dual-radio AP easily mounts to a standard data wall-box and uses the existing structured cabling system to provide secure wired and wireless network access in dormitories, classrooms, hotels, medical clinics and multitenant environments. In addition, using a unique... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Networking Router -- 123977950
from Radwell International

ANYBUS WIRELESS BRIDGE II-WLAN AND BLUETOOTH, ACCESS POINT OR CLIENT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Equipment: Access Points; Router; Bridge
  • Network Media: Wireless
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit -- AW58100HTS
from AvaLAN Wireless Systems, Inc.

The AW59100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Cisco Aironet 1200 Wireless Access Point -- AIR-AP1220B-A-K9
from TelephoneStuff.com

The Cisco Aironet 1200 Series. Features: - Creates a wireless infrastructure that provides users with maximum mobility and flexibility. - Enables constant connection to all network resources from virtually anywhere wireless access is deployed. - More than four times the amount of storage required by... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
Outdoor Access Points -- Huawei AP8130DN-W
from Huawei Technologies Co., Ltd.

Huawei AP8130DN-W is the latest-generation 802.11ac outdoor Access Point (AP) for use in large coverage scenarios (high-density stadiums, squares, pedestrian streets, and amusement parks) and bridging scenarios (wireless harbors, data backhaul, video surveillance, and train-to-ground backhaul). It... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Unified Wireless N Simultaneous Dual-Band PoE Access Point -- DWL-6600AP
from D-Link Systems, Inc.

Overview. The DWL-6600AP Unified N Dual-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-6600AP offers high-quality and reliable wireless service. Versatile... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Outdoor Wireless Access Point -- Aironet 1560 Series
from Cisco

Support 802.11ac Wave 2 in outdoor networks. Get the technological flexibility you need to strengthen your outdoor wireless network. Aironet 1560 access points comply with 802.11ac Wave 2 standards. These outdoor access points extend the quality and robustness of the Wi-Fi that ’s inside your... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
802.11ac Wave 2 Access Point with Dedicated Security Radio -- UniFi®AP AC SHD
from Ubiquiti Networks, Inc.

High ‑Density Applications Powered by MU ‑MIMO Technology. 802.11ac Wave 2 MU ‑MIMO (Multi ‑User, Multiple Input, Multiple Output) technology allows a Wave 2 AP to communicate with multiple clients at the same time – significantly increasing multi ‑user throughput... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
13 dBi Outdoor PoE Access Point (5 GHz) -- TEW-734APO (Version v1.0R)
from TRENDnet Inc.

Wireless N300 building to building networking (5 GHz). Fat AP, Thin AP, Virtual AC, and Virtual AC + Thin AP modes. Fat AP supports AP, WDS Bridge, WDS Repeater, Client, and CPE + AP modes. Built-in 13 dBi directional sector antenna. IP55 rated housing. Networks to another TEW-734APO or 5 GHz access... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
High Density Modular Access Point -- XR-2000
from Xirrus Inc.

Upgrading to new usage requirements has never been easier. Xirrus ’ 2000 series of high-density modular access points offers an adaptive, future-proof design. Choose the 802.11ac AP configuration that ’s right for you: 2 ×2 Wave 1 (867Mbps). 3 ×3 Wave 1 (1.3Gbps). 4 ×4... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
802.11b/g/n Busines Access Point -- NWA3000 Series
from ZyXEL Communications, Inc.

Business Access Point Addressing SMB NeedsNo Extra Cost Converting Stand-alone AP Architecture into Management WLAN Architecture. The ZyXEL Wireless LAN Access Points 3000 Series is a “hybrid ” AP that acts as a stand-alone enterprise-class AP and/or a WLAN controller at the same time. [See More]

  • Network Equipment: Access Points
Deskstand/Wallplate Access Point -- AP-303H
from Aruba Wireless Networks

This access point combines wireless and wired access in a single compact device. It ’s ideal for hotels, medical clinics, classrooms, branch offices and remote workstations which often require flexible and easy deployment options. Three local Gigabit Ethernet ports are available to securely... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet, 3G, 4G
Networking Router -- 127800863 [J8987A from Hewlett-Packard]
from Radwell International

DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, 530, WW, 48V, 260MA, MODEL RSVLC-0501. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Equipment: Access Points; Router
  • Network Media: Wireless
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio -- AW58300HTA
from AvaLAN Wireless Systems, Inc.

The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link “fringe ” IP devices such as video surveillance cameras... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
EnGenius ECB-8610 Indoor Client Bridge/Access Point -- ECB-8610
from TelephoneStuff.com

With the quality and functionality expected of an EnGenius product, the ECB-8610 provides up to 400mW of high wireless output power and also adds advanced features such as SNMP management, Wireless Distribution System (WDS), and Power-over-Ethernet (PoE) capability. The ECB-8610 is the perfect... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
Outdoor Access Terminal -- Huawei AT815SN
from Huawei Technologies Co., Ltd.

Huawei AT815SN outdoor AT connects indoor wired/wireless stations to outdoor APs and can also function as a wireless bridge. This access terminal supports 2 x 2 MIMO technology and 5 GHz connectivity for a maximum of 300 Mbit/s throughput. The AT815SN offers excellent performance, high security with... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Wireless AC1200 Concurrent Dual Band Gigabit PoE Access Point -- DAP-2660
from D-Link Systems, Inc.

Overview. The DAP-2660 Wireless AC1200 Concurrent Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless LAN options. It can provide up to combined 1200 Mbps for... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Outdoor Wireless Access Point -- Aironet 1570 Series
from Cisco

Get advanced carrier-grade outdoor Wi-Fi. The Cisco Aironet 1570 Series is currently the industry's highest-performing outdoor access point. It is the only one to date that supports 802.11ac Wi-Fi with 4x4 MIMO true beamforming smart antenna technology with three spatial streams. The 1570 delivers... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
802.11ac Wave 2 Enterprise Wi-Fi Access Point -- UniFi®AP AC HD
from Ubiquiti Networks, Inc.

High ‑Density Applications Powered by MU ‑MIMO Technology. 802.11ac Wave 2 MU ‑MIMO (Multi ‑User, Multiple Input, Multiple Output) technology allows a Wave 2 AP to communicate with multiple clients at the same time – significantly increasing multi ‑user throughput... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
9 dBi Outdoor PoE Access Point -- TEW-730APO (Version v1.0R)
from TRENDnet Inc.

Wireless N300 building-to-building networking (2.4 GHz). Fat AP, Thin AP, Virtual Access Control (AC), and Virtual AC + Thin AP modes. Fat AP supports AP, WDS Bridge, WDS Repeater, Client, and CPE + AP modes. Built-in 9 dBi directional antenna. IP55 rated housing [See More]

  • Network Equipment: Access Points
  • Features: PoE Ready
  • Network Media: Wireless
High Density Modular Access Point -- XR-4000
from Xirrus Inc.

More users. More devices. More demand. It goes without saying, at some point you ’ll need to expand and upgrade your network to increase capacity. The XR-4000 series of ultra-high density modular APs keeps performing as your needs grow. Our modular design provides 4 or 8 radios. Add or swap... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
802.11b/g/n CloudEnabled PoE Access Point powered by CloudCommand -- NWA1100N-CE
from ZyXEL Communications, Inc.

Powerful, State-of-the-Art Hardware. ZyXEL's NWA1100N-CE CloudEnabled ™ Access Point delivers 802.11n connectivity, MIMO technology, PoE and multiple SSIDs. It is WiFi-certified for enterprise-class security and IEEE interoperability and is the ideal choice to establish an easy-to-use wireless... [See More]

  • Network Equipment: Access Points
Deskstand/Wallplate Access Point -- RAP-100 Series
from Aruba Wireless Networks

The multifunctional Aruba RAP-100 series delivers secure 802.11n wireless and wired networking to SMBs and access to corporate resources from branch and home offices. With unmatched deployment flexibility, the RAP-100 series can operate in Aruba Instant ™ mode controlled by the AirWave... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Networking Router -- 157508344
from Radwell International

DISCONTINUED BY MANUFACTURER, DUAL-BAND WI-FI ACCESS POINT, INDOOR, ACTIVE ARC CMS CLOUD, UAD OPERATING SYSTEM, POE POWER OVER ETHERNET 802.3AF(PD), 12V/1 AMP POWER SUPPLY, 400 MW/23DBM MAX TRANSMIT POWER, PLENUM RATED ENCL & BRACKET, CEILING/WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Equipment: Access Points; Router
5.8 GHz Outdoor 300Mbps Wireless 3-Port Ethernet Subscriber Unit -- AW58303HTS
from AvaLAN Wireless Systems, Inc.

The AW58303HTS member of AvaLAN ’s 300 Mbps wireless radio product line incorporates an 802.11at Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. This allows you to place a wireless Ethernet drop at a location and provide power and data... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
EnGenius EOC-3220 EXT Multipurpose Access Point/Client.. -- EOC-3220-EXT
from TelephoneStuff.com

EOC-3220 series brings superior range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af Power-over-Ethernet (PoE) certification. Experience the best in outdoor wireless... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
Wireless AC1200 Concurrent Dual Band Outdoor PoE Access Point -- DAP-3662
from D-Link Systems, Inc.

Overview. The DAP-3662 Wireless AC1200 Concurrent Dual Band Outdoor PoE Access Point is a versatile, high power outdoor access point designed with weather-resistant features, making it an ideal solution for creating outdoor wireless hot spot networks. In addition to outdoor applications, it can be... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Outdoor Wireless Access Point -- Aironet 3700 Series
from Cisco

Industrial, outdoor 802.11ac wireless connection. The Cisco Industrial Wireless 3700 (IW3700) Series provides 802.11ac rates of up to 1.3 Gbps, mesh networking, and pervasive coverage in a compact form factor. It is qualified for extreme industrial environments and ideally suited for rail,... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
In–Wall 802.11ac Wi–Fi Access Point -- UniFi®AC In-Wall
from Ubiquiti Networks, Inc.

Easier Than You Think Ideal for new and retrofit installations, the UniFi ® AC In-Wall is designed to convert an Ethernet wall jack into a dual-band 802.11ac Wi-Fi access point with two Gigabit Ethernet ports. Scalable. Dedicated Wi-Fi per room. Easy Setup, Monitoring, and Control. Fast. Two... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
AC1200 Dual Band Wireless Controller Kit -- TEW-821DAP2KAC (Version v1.0R)
from TRENDnet Inc.

Centralized AP management. Includes two dual band wireless AC1200 access points with PoE injectors. Wireless controller with five gigabit ports. Manages up to 128 wireless access points. Compatible with TEW-755AP, TEW-821DAP, and TEW-825DAP*. Supports IEEE 802.11k radio resource management and... [See More]

  • Network Equipment: Access Points
  • Features: PoE Ready
  • Network Media: Wireless
Indoor Access Point -- X2
from Xirrus Inc.

Stay relevant in a world where Wi-Fi demand has dramatically increased. With wearables and the Internet of Things (IoT) people are connecting with multiple devices everywhere they go. Operations big and small must now consider implementing high performance Gigabit Wi-Fi. Xirrus X2 is a low cost,... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
802.11b/g/n In-wall PoE Access Point -- NWA1300-NJ
from ZyXEL Communications, Inc.

Best Wi-Fi Surfing Experience for Hotel GuestsElectrical outlet design for elegant guest room interior. The NWA1300-NJ features an “electrical outlet box ” design to provide flexibility for hotel WLAN deployments. With the built-in Ethernet port, it offers wired network to guests in... [See More]

  • Network Equipment: Access Points
Deskstand/Wallplate Access Point -- RAP-3
from Aruba Wireless Networks

The multifunctional Aruba RAP-3 delivers secure 802.11n wireless and wired network access to corporate resources from branch and home offices. Centrally managed by Aruba Mobility Controllers, the RAP-3 extends corporate resources to remote locations by establishing site-to-site VPN tunnels to the... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Networking Router -- 158293416
from Radwell International

DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, LAN 9144, 8 INCH DIAMETER, 1.82 INCH HEIGHT, DUAL RADIO, 3.47 GBPS MAX WI-FI BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Equipment: Access Points; Router
  • Network Media: Wireless
900 MHz Indoor Wireless Ethernet Radio -- AW900iTR
from AvaLAN Wireless Systems, Inc.

The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR radio... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
  • Protocol / Network: Ethernet
EnGenius EOC-3220 Multipurpose Access Point/Client Bridge.. -- EOC-3220
from TelephoneStuff.com

EOC-3220 series brings superior range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af Power-over-Ethernet (PoE) certification. Experience the best in outdoor wireless... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
Wireless AC1200 Dual Band Access Point -- DAP-1665
from D-Link Systems, Inc.

Overview. The DAP-1665 Wireless AC1200 Dual Band Access Point is a fast and versatile solution for bringing wireless AC to an existing wired network, or extending the capabilities of an existing wireless network. The latest 802.11ac technology delivers combined speeds of up to 1200 Mbps1, creating a... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Wireless Access Point -- Aironet 1040 Series
from Cisco

Business Ready 802.11n Performance. Get predictable, reliable 802.11n wireless coverage with the Cisco Aironet 1040 Series Wireless Access Point. Increase employee productivity with laptops and mobile devices at six times the performance of 802.11a/g networks. Entry-Level 802.11n Wireless. [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
Indoor 802.11n Access Point -- UniFi®AP
from Ubiquiti Networks, Inc.

Indoor 802.11n Access Point. Available as three different Wi-Fi 802.11n models, the UniFi ® AP is an Access Point ideal for deployment of high-performance wireless networks. Sleek Industrial Design. Featuring a clean industrial design, the UniFi ® AP can be integrated seamlessly into any... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
AC1750 Dual Band PoE Access Point -- TEW-825DAP (Version v1.0R)
from TRENDnet Inc.

High performance AC1750 PoE+ access point. AC1750: concurrent 1300 Mbps WiFi AC + 450 Mbps WiFi N bands. Access Point, Client, WDS AP, WDS Bridge, WDS Station, and Repeater modes. Gigabit PoE+ LAN port. Off-white low profile housing. Ceiling / wall mounting plate [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
Outdoor Access Point -- XH2
from Xirrus Inc.

Heat and humidity, wind and snow, sandy desert conditions, and dusty industrial areas —no matter what grueling environmental conditions exist, Xirrus ruggedized dual radio APs deliver reliable Gigabit Wi-Fi connectivity in any atmosphere. XH2 access points feature flexible mounting options to... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Wireless N Access Point -- WAP3205
from ZyXEL Communications, Inc.

Upgrade Wireless Speed and Coverage for Home Networks. The ZyXELWAP3205 Wireless N Access Point can easily extend wireless network coverage for multimedia streaming. Following the user-friendly installation wizard, you can easily set up the operating modes such as AP, client and repeater mode to... [See More]

  • Network Equipment: Access Points
Indoor Access Points -- 103 Series
from Aruba Wireless Networks

Multifunctional and affordable Aruba 103 series wireless access points (APs) maximize mobile device performance in medium-density Wi-Fi environments while minimizing interference from cellular networks. These compact and cost-effective APs deliver wireless data rates up to 300 Mbps per radio... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Networking Router -- 190207318 [AIR-LAP1524PS-A-K9 from Cisco]
from Radwell International

OUTDOOR ACCESS POINT, LIGHTWEIGHT, 802.11 A/B/G, 4.9 PUBLIC SAFETY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Equipment: Access Points; Router
900 MHz Industrial Wireless Ethernet and Serial Radio -- AW900F
from AvaLAN Wireless Systems, Inc.

AvaLAN ’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower cost. The AW900F radios include a built-in web browser interface for remote... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
  • Protocol / Network: Ethernet
EnGenius EOC-8610 EXT Access Point/Client Bridge Device -- EOC-8610-EXT
from TelephoneStuff.com

EOC-8610 series brings you the maximum range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af Power-over-Ethernet (PoE) certification. Experience the best in outdoor wireless... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
Wireless AC1300 Wave 2 Dual-Band PoE Access Point -- DAP-2610
from D-Link Systems, Inc.

Overview. The DAP-2610 Wireless AC1300 Wave 2 Dual-Band PoE Access Point is designed to support small/medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless LAN options, and utilizing the cutting-edge speed of Wireless AC. Blazing... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Wireless Access Point -- Aironet 1130 AG Series
from Cisco

Cost-Effective WLAN Access. This ready-to-install, easy-to-manage access point offers high capacity, high security, enterprise-class features to deliver wireless LAN access with a low total cost of ownership. Designed for coverage in offices and similar RF environments, this unobtrusive access point... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
Outdoor 802.11n Access Point -- UniFi®AP Outdoor
from Ubiquiti Networks, Inc.

Outdoor 802.11n Access Point. Featuring Wi-Fi 802.11n, the UniFi ® AP-Outdoor is ideal for outdoor deployment. The UniFi AP-Outdoor+ model operates in the 2.4 GHz radio band, and the UniFi AP-Outdoor5 model operates in the 5 GHz radio band. Sleek Industrial Design. Each UniFi ® AP-Outdoor... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
AC1750 Dual Band Wireless Access Point -- TEW-815DAP (Version V1.0R)
from TRENDnet Inc.

High performance concurrent dual band Wireless AC access point. AC1750: 1.3 Gbps Wireless AC + 450 Mbps Wireless N bands. Access Point (AP), Client, Repeater, WDS, and WDS + AP modes. Gigabit LAN port. Connect devices with one-touch Wi-Fi Protected Setup (WPS) [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
Outdoor Access Point -- XR-2425H
from Xirrus Inc.

Indoors or outdoors, in every environment environment, your Wi-Fi network must be reliable. That ’s why Xirrus built the XR-2425H in a sealed, hardened case that protects it from dust, wind, rain —even lightning. Cold and heat aren ’t a problem either, because the XR-2425H is rated... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Indoor Access Points -- 200 Series
from Aruba Wireless Networks

Affordable and multifunctional 200-series 802.11ac APs maximize mobile device performance in medium-density Wi-Fi environments. With support for two spatial streams, these compact dual-radio APs deliver wireless data rates up to 867 Mbps for 802.11ac and up to 300 Mbps for 802.11n-enabled mobile... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Networking Router -- 210844443 [INETN9A1N0FCS1NN0 from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, DUAL GATEWAY/ACCESS POINT, 2 AMP, 10-30VDC, 1 ETHERNET PORT, 1 9 PIN INPUT, 1 9 PIN OUTPUT, 1 COAXIAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Equipment: Access Points; Router; Gateway
900 MHz Outdoor Wireless Ethernet Panel -- AW900xTP
from AvaLAN Wireless Systems, Inc.

The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
EnGenius Indoor 802.11a+g Dual Band Wireless Access Point -- NL-5354AP
from TelephoneStuff.com

2.4GHz IEEE 802.11b/g (draft) standard and 5GHz IEEE 802.11a standard compliant. Seamless roaming allows users to travel between Access Points without losing their network connection. Features: - Fully interoperable with IEEE 802.11a/b/g (draft) compliant products. - Capable of handling heavy data... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
Wireless AC1750 Simultaneous Dual-Band PoE Access Point -- DAP-2695
from D-Link Systems, Inc.

Overview. The DAP-2695 AirPremier AC1750 Plenum-Rated Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless LAN options, and utilizing the cutting-edge speed of... [See More]

  • Network Equipment: Access Points
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Wireless Access Point -- Aironet 1140 Series
from Cisco

Get six times the performance of 802.11a/g networks for reliable connections to Wi-Fi voice, streaming video, and business applications. Cisco Aironet 1140 Series indoor access points have a sleek design that blends into enterprise environments, and they can be powered with standard 802.3af Power... [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless
  • Form Factor: Wall Mount
AC750 Wireless VDSL2/ADSL2+ Modem Router -- TEW-816DRM (Version v1.0R)
from TRENDnet Inc.

Combination high performance modem and wireless router. Compatible with VDSL2/ADSL2+ ISP networks. VDSL2: downstream throughput of up to 200 Mbps. Wireless AC750: 433 Mbps AC + 300 Mbps N bands. Pre-encrypted wireless for your convenience. Two USB and four Ethernet ports [See More]

  • Network Equipment: Access Points
  • Network Media: Wireless