VCO® / VCR® Flow Meters

22 Results
Coriolis Mass Flow Meter, Quantim® 5850EM Series -- QMBC2 / QMBM2 / QMBC3 / QMBM3 / QMBC4 / QMBM4
from Brooks Instrument

Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim ® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis flow technology: Our patented... [See More]

  • End Fittings: Compression; In-line Threaded; VCO® / VCR®; 3.2 mm UPG, Downport ANSI/ISA 76.00.02
  • Mounting: In-line
  • Meter Technology: Coriolis
  • Process Media Type: Liquid; Gas
Digital Liquid Mass Flow Meters -- XF-100 Series
from HORIBA Instruments, Inc.

The digital liquid mass flow meter XF series uses the differential-pressure measurement method to achieve a high-speed response of 100 msec (or less than 0.8 sec when it is used in combination with a piezo valve). High speed response by using differential pressure measurement method. 100 msec (or... [See More]

  • End Fittings: Compression; VCO® / VCR®
  • Mounting: In-line
  • Pipe Diameter: 0.12 to 0.25
  • Process Media Type: Liquid
Battery Powered Gas Mass Flow Manual Controller -- GCR-1/2"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Digital Liquid Mass Flow Meters / Controllers -- LF-F/LV-F Series
from HORIBA Instruments, Inc.

The LF-F and LV-F Series are digital liquid mass flow controllers using a Peltier element which cools the liquid rather than using the more common method of thermal heating. This technique removes the risk of boiling chemicals with a low boiling point, thus allowing for greater chemical control. [See More]

  • End Fittings: Compression; VCO® / VCR®
  • Pipe Diameter: 0.06 to 0.25
  • Meter Technology: Peltier element used to cool the liquid
  • Mounting: In-line
Battery Powered Gas Mass Flow Manual Controller -- GCR-1/4"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Digital Mass Flow Controller -- SEC-N100 Series
from HORIBA Instruments, Inc.

The SEC-N100 Series is suitable for a large variety of industries and applications. This mass flow controller can control a wide range of flows: from 10 SCCM to 1000 SLM. The SEC-N100 Series also has various types of communications available i.e. digital/analog, DeviceNet ™, CC-Link ®,... [See More]

  • End Fittings: Compression; VCO® / VCR®
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
Battery Powered Gas Mass Flow Manual Controller -- GCR-1/4"-SS
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
High Temperature Digital Mass Flow Controller -- SEC-8000 F/D/E Series
from HORIBA Instruments, Inc.

The SEC-8000F/D/E series can operate in high temperature environments, from 15 ℃ to 120 ℃, for a variety of tasks including semiconductor and compound semiconductor processing. View our MFC comparison chart here. Equipped with digital facility: high accuracy- ±1.0% S.P. High Speed... [See More]

  • End Fittings: VCO® / VCR®
  • Pipe Diameter: 0.25 to 0.75
  • Meter Technology: Thermal
  • Mounting: In-line
Battery Powered Gas Mass Flow Meter -- GCM-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Mass Flow Controller - Digital Multi Range/Multi Gas -- SEC-Z500X
from HORIBA Instruments, Inc.

Mass flow meter and mass flow controller options with metal seal, Multi Range, Multi Gas user configurable analog / digital. Z500X is the world's leading gas Mass Flow Controller. With high accuracy +/- 1.0% S.P, piezo actuator valve, high speed response and being all-metal this mass flow controller... [See More]

  • End Fittings: VCO® / VCR®
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
Battery Powered Gas Mass Flow Meter -- GCM-1/4"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Pressure Insensitive Mass Flow Controller -- SEC-Z700X Series
from HORIBA Instruments, Inc.

The SEC-Z700X Series is equipped with reliable thermal sensors and a pressure insensitive function for stable flow rate control. The on-board pressure measurement reduces the cost, size and complexity of gas delivery systems. Pressure Insensitive. A new high-performance function provides a... [See More]

  • End Fittings: VCO® / VCR®
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
Battery Powered Gas Mass Flow Meter -- GCM-1/4"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Battery Powered Gas Mass Flow Switch and Controller -- GCA-1/4"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Battery Powered Gas Mass Flow Switch and Controller -- GCA-1/4"-SS
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Battery Powered Gas Mass Flow Switch and Meter -- GCS-1/4"-Alu
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
Battery Powered Gas Mass Flow Switch and Meter -- GCS-1/4"-SS
from Vogtlin Massflow USA

The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions. (totalizer and 24 Vdc... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Rotameter; Thermal
  • Mounting: In-line
EX & IP67/NEMA6 Multigas Digital Gas Mass Flow Controller -- GIC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]

  • End Fittings: Compression; In-line Flanged; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
EX & IP67/NEMA6 Multigas Digital Gas Mass Flow Meter -- GIE-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]

  • End Fittings: Compression; In-line Flanged; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
EX & IP67/NEMA6 Multigas Digital Gas Mass Flow Meter -- GIM-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]

  • End Fittings: Compression; In-line Flanged; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • End Fittings: Compression; Plain End; Socket Weld / Union; In-line Threaded; Tube End/Hose Nipple; VCO® / VCR®; Push-in Fittings
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line