Pitot Tube Flow Meters
from Mid-West Instrument
The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2 ” NPS through 3 ” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum... [See More]
- Meter Technology: Pitot Tubes
- Mounting: Insertion
- Pipe Diameter: 0.50
- End Fittings: In-line Flanged (optional feature); Plain End (optional feature); In-line Threaded (optional feature)
from OMEGA Engineering, Inc.
FL-30000 Series flow meters use a pitot tube pickup and a hard-edged float design to provide a convenient and economical means of measuring water flow in a closed pipe system. A one-piece, impact-resistant machined acrylic body offers the strength and long service required in most commercial and... [See More]
- Meter Technology: Pitot Tubes
- Mounting: In-line
- Pipe Diameter: 1.00 to 8.00
- End Fittings: Tube End/Hose Nipple
from Armstrong International
Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a Verabar averaging... [See More]
- Meter Technology: Pitot Tubes; Venturi Tube
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Liquid; Gas; Steam
from Mid-West Instrument
316 stainless steel welded flow element, anti-blowout protection [See More]
- Meter Technology: Pitot Tubes
- Mounting: Insertion
- Pipe Diameter: 3.00
- End Fittings: FNPT
from Armstrong International
Verabar provides the most accurate, reliable technology for measuring gas, liquid and steam as well as the lowest operating and installation costs. The Verabar senses the natural averaged pressures created by the velocity of the fluid. When the fluid impacts the sensor, it creates a high-pressure... [See More]
- Meter Technology: Pitot Tubes
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Liquid; Gas; Steam